处理中...

首页  >  产品百科  >  CA3102E36-10PB

CA3102E36-10PB

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Reverse Bayonet Lock 焊盘 48pin Aluminum Alloy 22A 银 橄榄绿,褐色 法兰安装,面板安装 33.8mm(长度)*63.5mm(高度)
供应商型号: CAN CA3102E36-10PB
供应商: PEI-Genesis
标准整包数: 1
ITT 圆形连接器 CA3102E36-10PB

CA3102E36-10PB概述

    # Cannon CA-Bayonet Connectors: A High-Performance Solution for Harsh Environments
    Product Introduction
    Cannon CA-Bayonet connectors represent a robust and reliable solution designed in compliance with the VG95234 specification. They are an enhanced evolution of the renowned MIL-C-5015 series, maintaining the same shell dimensions and contact layouts while improving coupling mechanisms. These connectors are widely used in various demanding environments, including aerospace, off-road vehicles, construction machinery, industrial devices, railroads, and military applications. Their "reverse bayonet" coupling mechanism ensures exceptional vibration resistance, making them ideal for harsh conditions where durability is crucial.
    Key applications include:
    - Aircraft and airborne equipment
    - Off-road and construction vehicles
    - Industrial machinery and equipment
    - Railroad systems
    - Military wheeled vehicles
    Cannon offers both VG95234 and MIL-C-5015 compliant connectors, which are interchangeable despite having different coupling systems (threaded for MIL-C-5015 and bayonet for VG95234).
    Technical Parameters
    The Cannon CA-Bayonet series features a comprehensive set of technical specifications designed for versatility and reliability:
    Electrical Characteristics:
    - Operating Voltage: Up to 50 V DC
    - Dielectric Withstanding Voltage: 1000 V AC (higher voltages up to 3500 V AC available)
    - Max. Current Rating: Up to 245 A per unit
    - Contact Resistance: ≤0.2 mΩ
    - Insulation Resistance: ≥1000 MW for standard insulators, ≥5000 MW for FKM insulators (optional)
    Mechanical Features:
    - Coupling Mechanism: Reverse bayonet coupling
    - Mating Cycles: Up to 500 cycles
    - Sealing: IP68 (1 bar for 16 hours) and IP69k (jet water sealing)
    - Temperature Range: -55°C to 125°C (-67°F to 257°F)
    Environmental Sealing:
    - IP Ratings:
    - Standard: IP67
    - Enhanced: IP68 and IP69k
    - Vibration Resistance: Up to 200 m/s² at 10-2000 Hz
    - Shock Test: Up to 50 g's
    Materials:
    - Shell Material: Aluminum alloy with olive drab chromate coating (alternatives available)
    - Insulator Material: High-quality polychloroprene or FKM (fluoroelastomer) for high-temperature applications
    Product Features and Advantages
    The Cannon CA-Bayonet series offers several distinct advantages:
    1. Rugged Design: Built to withstand extreme conditions, ensuring long-term reliability.
    2. Easy Installation: Reverse bayonet coupling simplifies quick mating and unmating.
    3. Exceptional Vibration Protection: Bayonet coupling reduces coupling force, minimizing operator fatigue.
    4. Advanced Sealing: Supports IP68 and IP69k ratings, ensuring durability in wet and jet-water environments.
    5. Wide Range of Applications: Compatible with multiple industries requiring durable connectors.
    6. Customization Options: Available in various shell sizes and plating solutions, including RoHS-compliant options.
    These features make the Cannon CA-Bayonet series a standout choice for applications requiring both environmental protection and reliable electrical performance.
    Application Case Studies and Usage Recommendations
    Case Study 1: Aerospace and Airborne Applications
    The Cannon CA-Bayonet series is commonly used in aircraft for powering onboard electronics. These connectors are ideal due to their vibration-proof design and IP68/IP69k sealing, which ensure uninterrupted operation in turbulent environments.
    Recommendation: Ensure proper cable harnessing to maintain the sealing integrity. Use connectors with Universal Endbells for applications requiring jet water cleaning.
    Case Study 2: Industrial Machinery
    In heavy-duty industrial settings, such as construction vehicles, these connectors provide reliable connections under intense physical stress and varying environmental conditions.
    Recommendation: Select connectors with hig

CA3102E36-10PB参数

参数
类型 Male Pins,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 48pin
触头镀层 - 配接
长*宽*高 33.8mm(长度)*63.5mm(高度)
安装方式 法兰安装,面板安装
应用等级 汽车级
零件状态 在售
包装方式 散装

CA3102E36-10PB厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3102E36-10PB数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3102E36-10PB CA3102E36-10PB数据手册

CA3102E36-10PB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 86.7999 ¥ 737.7992
10+ $ 75.2268 ¥ 639.4278
25+ $ 65.7739 ¥ 559.0779
50+ $ 58.8502 ¥ 500.2266
100+ $ 51.1337 ¥ 434.6363
库存: 48
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 737.79
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908