处理中...

首页  >  产品百科  >  CA3106E28-21PA176

CA3106E28-21PA176

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 焊盘 37pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 76.99mm(长度)
供应商型号: SXE-CA3106E28-21PA176
供应商: 海外现货
标准整包数: 0
ITT 圆形连接器 CA3106E28-21PA176

CA3106E28-21PA176概述

    ITT Cannon MS and MS Type Circular Connectors Technical Overview
    Product Introduction
    ITT Cannon is renowned for its extensive expertise in manufacturing MS and MS type connectors, offering the industry's broadest range of connector styles, sizes, and variations. These connectors are crafted using high-quality materials, ensuring precision manufacturing and strict quality control standards. Products in the MS A & B line feature environmentally safe green and black zinc alloy plating. Notably, the black zinc plating complies with RoHS standards and offers a high-quality, uniform finish. These connectors are engineered to meet the rigorous performance requirements of MIL-C-5015, making them ideal for a variety of industrial and aerospace applications.
    Applications span across multiple domains including:
    - Industrial controls
    - Test equipment
    - Traffic signals
    - Bus systems
    Additionally, the connectors offer unique features like high-strength aluminum alloy connectors, high-strength plastic insulators, environmentally safe shell finishes, protection against corrosion, high-quality plating, and threaded couplings. The product line is available in numerous configurations with up to 50 insert patterns.
    Technical Parameters
    | Parameter | Value |

    | Temperature Range | –55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination | Solder |
    Varies depending on contact size.
    Product Features and Advantages
    - High Reliability: The design ensures stable performance under challenging conditions.
    - Wide Operating Range: Withstanding temperatures ranging from -55°C to 125°C makes these connectors versatile.
    - Cost-Effective Solution: Combining durability with affordability, they provide excellent value.
    - Environmental Compliance: RoHS-compliant black zinc plating ensures environmental safety.
    - Mechanical Strength: Made from high-strength materials to endure physical stresses.
    Application Cases and Usage Recommendations
    These connectors excel in critical environments where reliability is paramount, such as industrial control systems, aerospace machinery, and automotive electronics. For instance:
    - In traffic signal systems, these connectors ensure uninterrupted power supply during peak hours.
    - In high-altitude aerospace applications, their ability to withstand extreme conditions is invaluable.
    To optimize usage:
    - Ensure proper termination techniques to avoid overheating.
    - Regular maintenance checks to verify integrity after prolonged use.
    Compatibility and Support
    These connectors are compatible with various accessories like junction shells, protective caps, and cable clamps, enhancing their adaptability. ITT Cannon provides comprehensive support including technical assistance and warranty services, facilitating seamless integration into customer designs.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor connectivity | Check solder joints for integrity |
    | Moisture ingress | Use additional sealing mechanisms |
    | Excessive heat generation | Implement heat dissipation measures |
    Conclusion and Recommendation
    The ITT Cannon MS and MS Type connectors stand out due to their robust construction, wide operating range, and strong market appeal. Their adaptability across diverse sectors and compliance with international standards make them highly recommended for demandin

CA3106E28-21PA176参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
端接 焊盘
长*宽*高 76.99mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

CA3106E28-21PA176厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-21PA176数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-21PA176 CA3106E28-21PA176数据手册

CA3106E28-21PA176封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 38
起订量: 0 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908