处理中...

首页  >  产品百科  >  CA3106E10SL-3S-B-F80-F0

CA3106E10SL-3S-B-F80-F0

产品分类: 圆形连接器
厂牌: ITT
产品描述: Plug Housing,Reverse Bayonet Lock 3pin Aluminum Alloy 22A 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: 965-121575-3250
供应商: Mouser
标准整包数: 1
ITT 圆形连接器 CA3106E10SL-3S-B-F80-F0

CA3106E10SL-3S-B-F80-F0概述

    # ITT Cannon CA Bayonet Blue Generation: A Reliable Solution for Harsh Environments
    Product Introduction
    ITT Cannon’s CA Bayonet Blue Generation is a highly reliable electronic interconnect solution designed to thrive in some of the most demanding environments. This product family is renowned for its robustness, vibration resistance, and superior sealing capabilities, making it suitable for a wide range of industrial and outdoor applications. The connectors are based on the proven bayonet coupling design and come in various configurations to suit different operational needs.
    The CA Bayonet connectors have been engineered with several key features that ensure long-term durability and performance. Their versatile design makes them ideal for use in construction equipment, industrial automation systems, robotics, machine tools, wind turbines, solar power installations, laser technology, and various automotive applications like engine control units and off-road vehicles.
    Technical Specifications
    - Sealing Degree: Up to IP69k
    - Salt Spray Resistance: Up to 500 hours
    - Plating: RoHS-compliant Zinc Nickel plating with an appealing blue/grey metallic finish
    - Temperature Range: From -55°C to +125°C (-67°F to +257°F)
    - Mating Cycles: Guaranteed at least 500 cycles
    - Coupling Mechanism: Audible and visual indicators for secure coupling
    - Contact Material: Copper alloy plated with hard silver or optional gold finish
    These specifications underscore the connector’s ability to maintain consistent performance under extreme conditions, ensuring minimal downtime and maximum reliability.
    Product Features and Advantages
    One of the standout features of the CA Bayonet Blue Generation is its innovative bayonet coupling mechanism, which offers both ease of use and high security against accidental disconnection even under severe vibration scenarios. Additionally, the connectors feature an advanced zinc nickel plating process that not only enhances corrosion resistance but also meets stringent environmental standards such as RoHS compliance.
    Another significant advantage lies in their versatility; they can be customized through different shell styles and accessories, including 90-degree end bells, allowing seamless integration into diverse application settings. Furthermore, the patent-pending universal shielded end bell provides excellent strain relief and enhanced environmental protection, particularly beneficial for operations involving high-pressure washes or steam cleaning.
    Application Cases and Usage Recommendations
    Applications span across sectors where reliability is paramount, such as construction machinery, industrial robots, renewable energy systems, and automotive electronics. For instance, in agricultural machinery like garbage trucks and tractors, these connectors ensure uninterrupted signal transfer between components subjected to constant movement and vibration. Similarly, in wind turbine farms, they facilitate efficient energy harvesting by maintaining stable connections amidst harsh climatic conditions.
    When using these connectors, it’s advisable to follow proper installation guidelines to maximize lifespan and functionality. Regular inspections should be conducted to check for any signs of wear or damage that could compromise seal integrity. Proper cable management practices will help prevent stress on connections due to excessive bending or pulling forces.
    Compatibility and Support
    ITT Interconnect Solutions offers comprehensive global support through regional offices located strategically around the world. Customers can access technical assistance, warranty services, and replacement parts directly from authorized distributors. The company maintains strong partnerships with OEMs and integrators globally, ensuring timely delivery and tailored solutions for specific project requirements.
    Common Issues and Solutions
    Some common issues users mig

CA3106E10SL-3S-B-F80-F0参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接 -
类型 Plug Housing,Reverse Bayonet Lock
颜色 -
端接 -
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106E10SL-3S-B-F80-F0厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E10SL-3S-B-F80-F0数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E10SL-3S-B-F80-F0 CA3106E10SL-3S-B-F80-F0数据手册

CA3106E10SL-3S-B-F80-F0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 45.6225 ¥ 385.5101
库存: 0
起订量: 100 增量: 1
交货地:
最小起订量为:100
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908