处理中...

首页  >  产品百科  >  KJA6T25W8SAL

KJA6T25W8SAL

产品分类: 圆形连接器
厂牌: ITT
产品描述: Plug Housing,Threaded 8pin(Coax,Twinax) Aluminum Alloy 导线安装,自由悬挂,通孔安装 31.34mm(长度)
供应商型号: KJA6T25W8SAL
供应商: Master
标准整包数: 1
ITT 圆形连接器 KJA6T25W8SAL

KJA6T25W8SAL概述

    # ITT Cannon 38999-Style Connectors: High Performance and Reliability
    ITT Cannon’s 38999-Style Series I, II, and III connectors are precision-engineered, lightweight, and rugged connectors designed to withstand extreme environmental conditions. These connectors set the standard for performance and reliability in the defense and commercial aerospace industries.
    Product Introduction
    Overview:
    ITT Cannon’s 38999-Style Series I, II, III, and III Composite connectors provide robust interconnection solutions for demanding applications. They cater to both military and civilian uses, including military aircraft, unmanned systems, aerospace engines, and commercial business aviation.
    Key Features:
    - High-Density Contact Arrangement: Optimized for miniaturized designs.
    - Environmental Sealing: Protects against moisture, dust, and corrosion.
    - Quick-Mating Systems: Bayonet or threaded coupling ensures rapid connection.
    Applications:
    - Defense: Military aircraft, ground support systems, hand-held devices.
    - Aerospace: Aircraft engines, avionics systems, launch vehicles.

    Technical Parameters
    Below is a summary of key technical specifications for each series:
    | Series | Key Features | Temperature Range | Vibration Testing |
    ||
    | Series I | Bayonet coupling, scoop-proof | -65°C to +200°C | Up to 60G |
    | Series II | Reduced weight, low profile | -65°C to +175°C | Up to 43.7Grms |
    | Series III | Triple-threaded locking, self-locking | -65°C to +200°C | Up to 60G |
    | Series III Composite | Lightweight composite shell, 1500 mating cycles | -65°C to +200°C | Up to 60G |
    Additional Highlights:
    - Electrical Performance: Up to 1000 volts AC RMS and up to 23A per contact.
    - Altitude Capability: Operates up to 100,000 feet.
    - Fluid Resistance: Immune to fuels, solvents, coolants, and oils.
    Product Characteristics and Advantages
    Unique Selling Points:
    1. Lightweight and Compact Design: Ideal for space-constrained environments such as avionics and unmanned systems.
    2. Exceptional Durability: Designed to survive extreme shocks, vibrations, and temperature fluctuations.
    3. Versatile Contact Arrangements: Offers numerous configurations for signal, power, and coaxial connections.
    Market Positioning:
    ITT Cannon connectors stand out due to their superior reliability, ease of maintenance, and adaptability to harsh conditions. Their widespread adoption in critical defense and aerospace applications underscores their market leadership.
    Application Case Studies and Usage Recommendations
    Example Applications:
    - Military Platforms: Series III connectors are extensively used in armored vehicles and tactical communications systems due to their durability and sealing capabilities.
    - Aviation: Series II connectors are preferred for avionics systems where weight and size are crucial.
    Implementation Tips:
    1. Proper Polarity: Use polarizing positions A, B, C, or D to ensure correct alignment.
    2. Environmental Protection: Always use backshells with environmentally sealed designs for enhanced protection.
    3. Selection Guidelines: Choose the appropriate shell size (9-25) based on the number of contacts needed.
    Compatibility and Support
    Compatibility:
    - Interoperability: Fully compatible with various accessories such as bayonet mountings, backshells, and strain relief kits.
    - Customization: Offers custom capabilities tailored to specific customer requirements.
    Support Services:
    - Customer Support: Comprehensive technical assistance and after-sales services.
    - Training Resources: Available documentation and webinars to assist with installation and maintenance.
    Common Issues and

KJA6T25W8SAL参数

参数
额定电流 -
外壳材料 Aluminum Alloy
针脚数 8pin(Coax,Twinax)
触头镀层 - 配接 -
类型 Plug Housing,Threaded
颜色 -
端接 -
长*宽*高 31.34mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 汽车级
零件状态 在售
包装方式 散装

KJA6T25W8SAL厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

KJA6T25W8SAL数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT KJA6T25W8SAL KJA6T25W8SAL数据手册

KJA6T25W8SAL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 614.6304 ¥ 5107.6946
5+ $ 590.4941 ¥ 4835.5586
7+ $ 511.0209 ¥ 4184.7526
13+ $ 505.9569 ¥ 4143.2835
19+ $ 500.9351 ¥ 4102.1599
25+ $ 500.9351 ¥ 4102.1599
库存: 2
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 5107.69
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009198 ¥ 272.5667
008261083211806 ¥ 0
031-1267-000 ¥ 32.8908
031-1267-001 ¥ 8.5003
0322 06 ¥ 95.0966
0383 510 06 ¥ 73.2213
0383 550 06 ¥ 72.6676
042 953 006 ¥ 146.4
057-0364-014 ¥ 67.5894