处理中...

首页  >  产品百科  >  CA3106E28-21SF80A152

CA3106E28-21SF80A152

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 37pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号: 1993661
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E28-21SF80A152

CA3106E28-21SF80A152概述

    ITT Cannon MS Connectors: A Comprehensive Overview
    Product Introduction
    ITT Cannon is a leading manufacturer of high-performance electronic connectors that comply with military specifications, including the MIL-C-5015 standard. The MS A & B product line consists of circular connectors known for their exceptional durability, reliability, and adaptability across industrial and military applications. These connectors utilize premium materials such as high-strength aluminum alloy for the shell and robust polychloroprene for the insulators, ensuring optimal performance in harsh environments.
    Primary applications of these connectors span industrial controls, traffic signals, test equipment, bus systems, and various other fields where connectivity is critical. With environmentally safe finishes like green and black zinc plating, these connectors also conform to RoHS compliance standards.
    Technical Parameters
    Below are the key technical specifications of the MS connectors:
    | Parameter | Details |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A, depending on contact size |
    | Durability | Minimum of 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Method | Soldered contacts |
    Product Features and Advantages
    - High-Quality Plating: Provides excellent corrosion resistance and long-lasting functionality.
    - Threaded Coupling: Ensures secure connections under demanding conditions.
    - Low Cost: Offers significant economic benefits without compromising performance.
    - UL Recognition: Recognized as meeting safety standards set by Underwriters Laboratories.
    - Material Strength: Utilizes robust materials such as high-strength aluminum alloy for the shell and resilient polychloroprene for insulators.
    Applications and Usage Recommendations
    The MS connectors are ideal for environments requiring reliable and durable connections, such as:
    - Industrial Controls: For automated machinery and control systems.
    - Test Equipment: In labs where accurate and consistent data transfer is essential.
    - Traffic Signals: Ensuring safe and reliable signal transmission.
    When installing, users should:
    - Select appropriate wire sizes based on the contact specifications to ensure maximum current carrying capacity.
    - Ensure proper alignment and tightening of the threaded coupling to maximize seal integrity.
    Compatibility and Support
    The MS connectors are compatible with various ITT Cannon accessories such as junction shells, protective caps, and cable clamps. These products are supported by comprehensive technical documentation and customer service from ITT Cannon's global network.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose connection after assembly | Ensure correct torque values are applied during installation. |
    | Corrosion on metal components | Use environmentally safe zinc plating or implement regular maintenance. |
    | Difficulty in inserting wires | Verify wire insulation diameters align with the recommended range. |
    Summary and Recommendation
    ITT Cannon's MS connectors represent a top-tier solution for industries requiring high-reliability electronic connections. Their robust construction, versatile configurations, and extensive application range make them indispensable in demanding environments.

CA3106E28-21SF80A152参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Female Sockets,Plug,Threaded
安装方式 导线安装,自由悬挂,通孔安装
应用等级 汽车级
零件状态 在售
包装方式 散装,袋装

CA3106E28-21SF80A152厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E28-21SF80A152数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E28-21SF80A152 CA3106E28-21SF80A152数据手册

CA3106E28-21SF80A152封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 152.5526 ¥ 1289.0692
库存: 82
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1289.06
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908