处理中...

首页  >  产品百科  >  CA3100E28-11S

CA3100E28-11S

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Receptacle,Threaded 焊盘 22pin Aluminum Alloy 22A,41A 银 橄榄绿,褐色 法兰安装,面板安装 76.99mm(长度)*55.12mm(高度)
供应商型号: 1984143
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3100E28-11S

CA3100E28-11S概述

    # CA Bayonet Connectors: A Comprehensive Overview
    Product Introduction
    The CA Bayonet Connector, part of the renowned Cannon, VEAM, and BIW product lines under ITT Interconnect Solutions, represents a technological breakthrough in ruggedized electronic interconnect systems. Designed primarily for extreme operating conditions, the CA Bayonet offers unparalleled reliability and versatility in applications ranging from industrial automation and solar power to heavy-duty construction machinery. This innovative solution combines robust physical attributes with advanced sealing capabilities, making it an ideal choice for environments subjected to moisture, vibrations, and corrosive elements.
    Key Features:
    - Primary Applications: Construction equipment, industrial automation, robotics, wind turbines, solar energy, and automotive sectors.
    - Unique Characteristics: Ruggedized shell design, anti-corrosive plating, high vibration resistance, and enhanced sealing mechanisms.

    Technical Parameters
    The CA Bayonet Connector's technical specifications have been meticulously engineered to meet stringent industry standards. Below are the critical parameters:
    | Parameter | Value |

    | Sealing Rating | IP69k (ensures protection against high-pressure cleaning and steam jets) |
    | Salt Spray Resistance | Up to 500 hours without degradation |
    | Operating Temperature | -55°C to +125°C (-67°F to +257°F) |
    | Coupling Type | Bayonet-style, providing quick and secure connection |
    | Plating Material | RoHS-compliant zinc nickel, with a visually appealing blue/grey finish |
    | Contact Finish | Copper alloy with hard silver or optional gold finish |
    | Life Cycle | Guaranteed for at least 500 mating cycles |
    | Electrical Rating | High-performance ratings compatible with industrial standards |
    Product Features and Advantages
    The CA Bayonet Connector stands out due to several unique features:
    1. Rugged Shell Design: The connectors boast exceptional durability, capable of withstanding intense environmental stressors.
    2. Audiovisual Bayonet Coupling Control: Ensures secure connections even in challenging conditions through clear visual and auditory feedback.
    3. Wide Compatibility: Offers multiple shell styles and accessories, including 90° end bells for customized integration.
    4. Industry Leadership: Decades of innovation and experience culminating in trusted solutions for aerospace, medical, rail, and industrial applications.
    5. RoHS Compliance: Meets global regulatory standards, ensuring environmental safety without compromising performance.
    These attributes make the CA Bayonet Connector a standout choice in demanding industries where reliability and resilience are paramount.
    Application Cases and Usage Recommendations
    The CA Bayonet Connector finds extensive application in various fields, demonstrating its versatility and adaptability. Some notable use cases include:
    - Construction Equipment: Engine firewall wiring, cab signal transfer, and power transfer systems benefit significantly from the connector's robust design.
    - Industrial Automation: Reliable sensor systems that enable safe operations at high levels.
    - Solar Energy: Efficient integration into photovoltaic systems, ensuring consistent performance under harsh environmental conditions.
    Usage Suggestions:
    - For optimal performance, consider implementing a universal shielded end bell for enhanced strain relief and sealing.

CA3100E28-11S参数

参数
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A,41A
外壳材料 Aluminum Alloy
针脚数 22pin
触头镀层 - 配接
类型 Female Sockets,Receptacle,Threaded
长*宽*高 76.99mm(长度)*55.12mm(高度)
安装方式 法兰安装,面板安装
应用等级 军用级
零件状态 在售
包装方式 散装

CA3100E28-11S厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E28-11S数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E28-11S CA3100E28-11S数据手册

CA3100E28-11S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 119.8718 ¥ 1012.9167
10+ $ 104.7192 ¥ 884.8775
25+ $ 99.2077 ¥ 838.305
50+ $ 93.6962 ¥ 791.7325
100+ $ 91.6295 ¥ 774.2692
库存: 30
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1012.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908