处理中...

首页  >  产品百科  >  CA3106E10SL-3SBF80A176

CA3106E10SL-3SBF80A176

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Reverse Bayonet Lock 3pin Aluminum Alloy 22A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: 2003103
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106E10SL-3SBF80A176

CA3106E10SL-3SBF80A176概述

    # ITT Cannon CA Bayonet Blue Generation: High-Performance Interconnect Solution
    Product Introduction
    ITT Cannon's CA Bayonet Blue Generation is a next-generation interconnect solution designed to meet the rigorous demands of harsh environments. The product line offers a rugged shell design and superior environmental protection, making it ideal for use in industries requiring reliable performance under challenging conditions. Applications span across construction equipment, industrial automation, renewable energy systems, robotics, and heavy machinery.
    This innovative product builds upon the legendary reliability of Cannon’s bayonet coupling technology, with enhanced features such as increased sealing to IP69K, extended salt spray resistance up to 500 hours, and RoHS-compliant Zinc Nickel plating in a sleek blue/grey finish. With its versatile design and adaptability, the CA Bayonet Blue Generation is engineered to deliver long-lasting performance even in the most demanding environments.
    Technical Parameters
    | Parameter | Specification |

    | Sealing Standard | IP69K (high-pressure and steam cleaning resistant) |
    | Salt Spray Resistance | Up to 500 hours |
    | Operating Temperature Range | -55°C to +125°C (-67°F to +257°F) |
    | Plating Type | RoHS-compliant Zinc Nickel in blue/grey metallic finish |
    | Coupling Mechanism | Patented bayonet locking system with audible and visual coupling confirmation |
    | Material | High-quality polychloroprene insulators |
    | Contact Plating | Hard silver or optional gold plating; guaranteed for at least 500 mating cycles |
    | Electrical Characteristics | Compliant with VG95234 specification |
    Product Features and Advantages
    1. Enhanced Reliability: The CA Bayonet Blue Generation incorporates a proven bayonet coupling design that ensures 100% coupling security while offering superior vibration resistance (up to 20g).
    2. Improved Environmental Protection: Equipped with IP69K sealing, it provides unmatched protection against high-pressure washes and steam cleaning.
    3. Compliance and Sustainability: RoHS compliance ensures environmental safety, and the blue/grey Zinc Nickel plating enhances aesthetic appeal without compromising durability.
    4. Universal Compatibility: Accessory options include 90° end bells and shielded end bells, facilitating seamless integration into diverse applications.
    5. Long-Term Performance: Designed for a minimum of 500 mating cycles, ensuring consistent performance over the product lifecycle.
    These features make the CA Bayonet Blue Generation a standout choice for industries prioritizing reliability, environmental robustness, and future-proof design.
    Application Cases and Usage Recommendations
    Construction Equipment
    - Use Case: Engine firewall connections, cab signal transfer, and power transfer in heavy-duty vehicles.
    - Recommendation: Utilize the CA Bayonet Blue Generation to minimize downtime due to connector failure during extreme operating conditions.
    Industrial Automation
    - Use Case: Deploying sensors and control units in automated assembly lines.
    - Recommendation: Combine with shielded end bells for enhanced signal integrity and reduced electromagnetic interference (EMI).
    Renewable Energy Systems
    - Use Case: Solar panels and wind turbine wiring whe

CA3106E10SL-3SBF80A176参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
类型 Female Sockets,Plug,Reverse Bayonet Lock
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106E10SL-3SBF80A176厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E10SL-3SBF80A176数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E10SL-3SBF80A176 CA3106E10SL-3SBF80A176数据手册

CA3106E10SL-3SBF80A176封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 47.9308 ¥ 405.015
10+ $ 35.95 ¥ 303.7775
25+ $ 33.5333 ¥ 283.3567
库存: 821
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 405.01
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908