处理中...

首页  >  产品百科  >  CA06EW20-7S-B

CA06EW20-7S-B

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Reverse Bayonet Lock 焊盘 8pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号:
供应商:
标准整包数: 0
ITT 圆形连接器 CA06EW20-7S-B

CA06EW20-7S-B概述

    # CA Bayonet Connectors: Reliable Solutions for Harsh Environments
    Product Introduction
    The CA Bayonet Connector is a cutting-edge interconnect solution developed by ITT Interconnect Solutions under the Cannon brand. Known for its robust design and exceptional performance, this connector series is designed to meet stringent environmental conditions and vibration resistance requirements. The CA Bayonet Connector series has found widespread use in industries such as construction equipment, industrial automation, robotics, wind turbines, and solar power. With features that ensure reliable signal and power transfer in extreme conditions, it is a key component in achieving safe operations at the highest standards.
    Technical Parameters
    The technical specifications of the CA Bayonet Connector include:
    - Environmental Protection:
    - Ingress Protection Rating: IP69k (high-pressure and steam cleaning)
    - Salt Spray Resistance: 500 hours
    - Temperature Range: -55°C to +125°C
    - Coupling Mechanism: Bayonet coupling design for quick and secure connection/disconnection
    - Plating: RoHS-compliant Zinc Nickel with an attractive blue/grey finish
    - Contact Mating Cycles: At least 500 cycles per contact
    - Sealing: Designed with Polychloroprene insulators ensuring sealing in unmated condition
    - Electrical Characteristics: High reliability contacts plated with hard silver (optional gold)
    Product Features and Advantages
    The CA Bayonet Connector series stands out due to its innovative features:
    - Robust Design: Incorporates the legendary Cannon bayonet coupling design for easy connection.
    - Enhanced Environmental Protection: Offers superior protection against moisture, dust, and corrosive environments with an IP69k rating.
    - Durability: Features contacts with a minimum of 500 mating cycles and passivated solder contacts compliant with RoHS standards.
    - Patented Technology: Includes the Universal Shielded End Bell for enhanced strain relief and environmental protection.
    - Versatility: Available in various shell styles and accessories, including 90-degree end bells for customer-specific adaptations.
    Application Cases and Usage Suggestions
    The CA Bayonet Connector is highly versatile and finds application in a wide range of industries:
    - Construction Equipment: Used in engine firewall and cab signal transfer systems for trucks and off-road vehicles.
    - Industrial Automation: Essential for sensor systems, conveyors, and machine tools requiring robust connectivity.
    - Renewable Energy: Ideal for wind turbines and solar power installations where durability and sealing are critical.

    Usage Suggestions:
    - Always ensure proper alignment during coupling to prevent damage to the connector.
    - Regularly check the plating condition and replace if signs of corrosion appear.
    - Use appropriate cleaning methods to maintain the connector’s IP69k rating.
    Compatibility and Support
    The CA Bayonet Connector is compatible with existing CA Bayonet products, facilitating easier integration into current systems. ITT Interconnect Solutions offers comprehensive customer support globally, with local offices in North America, Europe, Asia, and other regions. This ensures timely assistance and maintenance services to users worldwide.
    Common Issues and Solutions
    Below are some common issues encountered with the CA Bayonet Connector and their solutions:
    - Problem: Connector does not mate properly.
    - Solution: Check for alignment issues and ensure the bayonet mechanism is correctly engaged.

    - Problem: Reduced electrical performance.
    - Solution: Inspect the contact surfaces for wear or corrosion and clean them using approved methods.
    - Problem: Difficulty in uncoupling.
    - Solution: Ensure no debris is obstructing the coupling mechanism and apply slight pressure if necessary.
    Conclusion and Recommendation

CA06EW20-7S-B参数

参数
针脚数 8pin
触头镀层 - 配接
类型 Female Sockets,Plug,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA06EW20-7S-B厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06EW20-7S-B数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06EW20-7S-B CA06EW20-7S-B数据手册

CA06EW20-7S-B封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908