处理中...

首页  >  产品百科  >  CA3108F14S-7SF80

CA3108F14S-7SF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 3pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 56.52mm(长度)
供应商型号: 1725045
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3108F14S-7SF80

CA3108F14S-7SF80概述

    ITT Cannon MS Series Connectors: Advanced Reliability for Industrial and Aerospace Applications
    Product Introduction
    ITT Cannon is renowned for its extensive catalog of circular connectors that comply with the military specification MIL-C-5015. The MS A & B product line includes connectors in various styles, sizes, and configurations, making them ideal for demanding applications across industries. The connectors are manufactured using high-quality materials, including high-strength aluminum alloy and resilient plastic insulators, ensuring durability and reliability. Environmental safety features like green and black zinc alloy plating further enhance their utility in harsh conditions.
    Key features of the MS connectors include:
    - Industrial Controls: From automation systems to robotic machinery.
    - Test Equipment: Reliable connectivity in lab settings.
    - Traffic Signals: Vital for maintaining public infrastructure.
    - Bus Systems: Support for data and power transmission in transportation.
    Technical Parameters
    | Parameter | Details |

    | Temperature Range | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13 A to 150 A depending on contact size |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Type | Soldered |
    High potential test voltage levels are provided for various MS specifications, ensuring robust performance under different operating conditions. The contacts are machined for strength and plated with silver for excellent electrical conductivity.
    Product Features and Advantages
    1. High Strength Components: Aluminum alloy shells and resilient plastic insulators ensure long-term use in challenging environments.
    2. Environmentally Safe Finishes: Zinc alloy plating complies with RoHS standards, minimizing environmental impact.
    3. Threaded Coupling: Provides secure and stable connections.
    4. Multiple Configurations: Available in solid and split endbell designs, offering flexibility in installation.
    5. UL Recognized: Meets stringent UL safety standards.
    6. Low Cost: Economical solution for high-reliability needs.
    Application Case Studies and Usage Recommendations
    1. Industrial Automation: Connectors are extensively used in industrial control panels where reliability and resistance to harsh environments are critical. Recommended to use solid endbell connectors for panel integration to ensure stability.

    2. Aviation: In aviation, the MS connectors are ideal for wiring avionics systems due to their ability to withstand high-altitude pressures. For instance, the MS-E, MS-F, and MS-R models, equipped with resilient grommets and O-rings, offer superior sealing capabilities, especially beneficial in regions with significant vibration and condensation risks.
    3. Traffic Signal Systems: High reliability under diverse weather conditions is essential. The connectors' wide temperature range makes them suitable for deployment in urban signal installations.
    Compatibility and Support
    The MS connectors are compatible with a wide range of ITT Cannon accessories, including junction shells, protective caps, and cable clamps. Customers can access comprehensive technical support and maintenance services directly from ITT Cannon's global network of sales offices. ITT Cannon offers modification options to customize connectors based on specific project requirements.
    Common Issues and Solutions

CA3108F14S-7SF80参数

参数
类型 Female Sockets,Plug,Threaded
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
长*宽*高 56.52mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CA3108F14S-7SF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3108F14S-7SF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3108F14S-7SF80 CA3108F14S-7SF80数据手册

CA3108F14S-7SF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 656.859
库存: 36
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 656.85
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908