处理中...

首页  >  产品百科  >  CA3106F28-12PYF80

CA3106F28-12PYF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Threaded 26pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 60mm(长度)
供应商型号: 1995461
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106F28-12PYF80

CA3106F28-12PYF80概述

    # ITT Cannon MS & MS Type Circular Connectors Technical Overview
    ITT Cannon is renowned as the leading manufacturer of circular MS and MS type connectors, offering an unparalleled variety of styles, sizes, and configurations within the industry. The products in this range, such as the MS A & B product line, combine high-quality materials with precision engineering and strict quality control processes. This ensures that users receive the highest standard of connectors for demanding applications.
    1. Product Introduction
    The MS and MS type connectors from ITT Cannon are designed for use in various industrial, military, and commercial environments. These connectors serve diverse industries including industrial controls, test equipment, traffic signals, and bus systems. Key features of the product line include:
    - High-Strength Materials: Featuring aluminum alloy connectors and durable plastic insulators.
    - Environmental Safety: Shell finishes comply with environmental regulations and offer protection against corrosion.
    - Superior Electrical Characteristics: Designed to handle currents ranging from 13A to 150A, ensuring robust performance across different scenarios.
    - Threaded Coupling Mechanism: Provides secure and stable connections.
    These connectors meet the performance criteria outlined in MIL-C-5015 specifications, with Class A (solid end bell) and Class B (split end bell) versions available for diverse application needs.
    2. Technical Parameters
    The following table summarizes the key technical parameters of the MS connectors:
    | Parameter | Details |

    | Operating Temperature | -55°C to 125°C (-67°F to 257°F) |
    | Current Rating | 13A to 150A (dependent on contact size) |
    | Durability | Minimum 500 mating cycles |
    | Wire Accommodation | 0 to 20 AWG |
    | Number of Contacts | 2 to 48 |
    | Termination Type | Solder |
    Note: Values marked with '' vary based on specific contact size and application.
    The MS connectors also exhibit excellent electrical service characteristics, as demonstrated in the following test data:
    | Contact Size | Test Current (Amps) | Potential Drop (mV) |
    |
    | 16 | 13 | 49 |
    | 12 | 23 | 42 |
    | 8 | 46 | 28 |
    | 4 | 80 | 23 |
    | 0 | 150 | 21 |
    3. Product Features and Advantages
    The MS and MS type connectors from ITT Cannon offer several distinct advantages:
    - Material Superiority: Contacts are machined from high-strength brass or copper alloy, then plated with silver for enhanced conductivity.
    - Cost Efficiency: These connectors are available at competitive prices while maintaining premium performance levels.
    - Compliance: Products are RoHS compliant, ensuring they meet global environmental safety standards.
    - Versatility: Available in multiple configurations, including solid and split end bells, catering to different application demands.
    - Wide Temperature Range: Reliable operation across extreme temperatures, making them ideal for harsh operating conditions.
    4. Application Cases and Usage Recommendations
    The MS and MS type connectors are extensively used in various fields due to their robust design and ad

CA3106F28-12PYF80参数

参数
针脚数 26pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
长*宽*高 60mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F28-12PYF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-12PYF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-12PYF80 CA3106F28-12PYF80数据手册

CA3106F28-12PYF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 135.2449 ¥ 1142.8192
10+ $ 132.5 ¥ 1119.625
库存: 28
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1142.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908