处理中...

首页  >  产品百科  >  CA3106F28-20SWF80

CA3106F28-20SWF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 14pin Aluminum Alloy 22A,41A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 60mm(长度)
供应商型号: 1726367
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA3106F28-20SWF80

CA3106F28-20SWF80概述

    ITT Cannon MS Series Circular Connectors Technical Overview
    ITT Cannon is renowned for its extensive expertise in producing military-grade connectors, with the MS series being a prime example of their commitment to innovation and excellence. These connectors, compliant with Military Specification MIL-C-5015, come in various styles, sizes, and configurations, making them versatile for multiple applications. The connectors feature high-quality materials, such as aluminum alloy shells and resilient polychloroprene insulators, ensuring robust performance and reliability.
    Product Introduction
    The MS series connectors serve industrial controls, test equipment, traffic signals, bus systems, and more. Their key features include:
    - High-strength aluminum alloy shells: Ensures durability and resistance to harsh environments.
    - Environmentally safe finishes: Available in green zinc and black zinc (RoHS compliant).
    - Protected against corrosion: Ensures long-term reliability in extreme conditions.
    - Threaded coupling: Facilitates easy and secure connections.
    - Machined contacts: Made of brass or copper alloy, plated with silver for excellent conductivity.
    Applications span across industries such as aviation, defense, automotive, and telecommunications.
    Technical Parameters
    The MS series connectors are built with precision and adhere to rigorous specifications:
    - Temperature Range: -55°C to 125°C (-67°F to 257°F).
    - Current Rating: 13A to 150A (dependent on contact size).
    - Durability: Minimum of 500 mating cycles.
    - Wire Accommodation: Accepts 0 to 20 AWG wires.
    - Number of Contacts: 2 to 48 per connector.
    - Termination: Soldered contacts ensure reliable electrical connection.
    - High Potential Test Voltage: Up to 7000V depending on shell size and configuration.
    For instance, a typical contact test shows a maximum potential drop of 49mV at 13A for a contact size 16.
    Product Features and Advantages
    The MS series connectors stand out due to their unique advantages:
    - Environmental Resistance: Ideal for high-altitude operations and areas prone to moisture or condensation.
    - Low Cost: Competitive pricing while maintaining premium quality.
    - UL Recognized: Meets stringent safety standards set by Underwriters Laboratories.
    - Compatibility: Offers flexibility with different contact types and arrangements, enabling custom solutions.
    - Rugged Design: Resistant to vibration and shock, ensuring reliable performance in challenging environments.
    These connectors also offer an environmentally resistant option (MS-E, MS-F, MS-R) that includes resilient insulators and sealing grommets, enhancing sealing capabilities.
    Application Cases and Usage Tips
    - Industrial Controls: Suitable for monitoring and controlling industrial processes. Ensure proper grounding and shielding to prevent electromagnetic interference (EMI).
    - Traffic Signals: Use connectors with high current ratings (e.g., 150A) to handle significant loads. Use double clamping mechanisms for moisture protection.
    - Aerospace Applications: Utilize environment-resistant variants for better sealing in high-altitude and vibration-prone environments.
    - Recommendations: Always refer to the specific contact arrangements (e.g., 14S-9, 16-9) for precise fitting to avoid misalignment or damage. For best results, employ accessories like cable clamps and protective caps to enhance durability.
    Compatibility and Support
    The MS series connectors are fully compatible with a wide range of accessories, including junction shells, protective caps, and stowage receptacles. Additionally, ITT Cannon offers support for modifications, such as RoHS compliance (green zinc plating) and specialized hardware kits. For customers seeking alternative configurations, ITT Cannon's technical team can customize solutions tailored

CA3106F28-20SWF80参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 22A,41A
外壳材料 Aluminum Alloy
针脚数 14pin
触头镀层 - 配接
类型 Female Sockets,Plug,Threaded
长*宽*高 60mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F28-20SWF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-20SWF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-20SWF80 CA3106F28-20SWF80数据手册

CA3106F28-20SWF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 962.409
10+ ¥ 903.0525
库存: 242
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 962.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908