处理中...

首页  >  产品百科  >  CA06R28-15S

CA06R28-15S

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 焊盘 35pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 76.99mm(长度)*55.12mm(高度)
供应商型号: 1982204
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA06R28-15S

CA06R28-15S概述

    # ITT Cannon MS Series Circular Connectors Technical Overview
    Product Introduction
    ITT Cannon is renowned as the leading manufacturer of MS and MS type connectors, offering a comprehensive range of styles, sizes, and variations. The MS A & B product line stands out due to its environmentally safe finishes, including green and black zinc alloy plating. The connectors are built using high-quality materials, ensuring reliability and performance compliance with military standard MIL-C-5015. These connectors find applications across diverse industries, including industrial controls, test equipment, traffic signals, and bus systems.
    Key Characteristics:
    - Material: High-strength aluminum alloy connector housing and high-strength plastic insulators.
    - Plating: Environmentally safe finishes with RoHS-compliant black zinc.
    - Temperature Range: -55°C to 125°C.
    - Current Rating: 13 A to 150 A, depending on contact size.
    - Durability: Minimum 500 mating cycles.
    - Compatibility: Available in Class A (solid endbell) and Class B (split endbell) configurations.
    Technical Parameters
    The technical specifications of the MS connectors are detailed as follows:
    | Parameter | Value |

    | Temperature Range | -55°C to 125°C |
    | Current Rating | 13 A to 150 A |
    | No. of Contacts | 2 to 48 |
    | Contact Test Current | 13 A to 150 A |
    | Contact Potential Drop | 21 mV to 49 mV |
    | Shell Sizes | 10S, 12S, 14S, 16S, 16, 18, 20, 22, 24, 28, 32, and 36 |
    | Wire Accommodation | 0 to 20 AWG |
    High potential tests confirm no breakdown up to specified voltages between contacts and between the shell and adjacent contacts.
    Product Features and Advantages
    The MS series connectors offer several unique features that enhance their market competitiveness:
    - Low Cost: Economical pricing while maintaining high performance.
    - UL Recognition: Certified by Underwriters Laboratories.
    - Versatile Design: Available in solid and split endbell configurations, catering to various application needs.
    - High Durability: Minimum 500 mating cycles ensure long-term reliability.
    Application Cases and Usage Suggestions
    The MS connectors are widely used in environments demanding robustness and high-performance connections. Examples include:
    - Industrial Controls: For connecting sensors and actuators in automated machinery.
    - Test Equipment: Suitable for interfacing between instruments and data acquisition systems.
    - Traffic Signals: Reliable performance in harsh outdoor conditions.

    Usage Suggestions:
    - Ensure proper wire sizing based on the contact's insulation outer diameter limits.
    - Utilize threaded coupling for secure mating in vibration-prone environments.
    Compatibility and Support
    The MS series connectors exhibit excellent compatibility with other electronic components and systems. They are compatible with cable clamps and come with standard hardware kits in both green zinc and black zinc (RoHS compliant) finishes. ITT Cannon offers comprehensive support, including assistance with modifications and technical consultations.
    Common Issues and Solutions
    Here are some common problems users may encounter and their solutions:
    - Issue: Poor electrical contact due to incorrect wire size.
    - Solution: Refer to the recommended wire size chart in the technical manual.
    - Issue: Mating difficulties.
    - Solution:

CA06R28-15S参数

参数
针脚数 35pin
触头镀层 - 配接
类型 Female Sockets,Plug,Threaded
颜色 橄榄绿,褐色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
长*宽*高 76.99mm(长度)*55.12mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA06R28-15S厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06R28-15S数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06R28-15S CA06R28-15S数据手册

CA06R28-15S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1359.0255
库存: 108
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1359.02
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908