处理中...

首页  >  产品百科  >  CA06R28-21S

CA06R28-21S

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 焊盘 37pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 76.99mm(长度)*55.12mm(高度)
供应商型号: 1982224
供应商: element14
标准整包数: 1
ITT 圆形连接器 CA06R28-21S

CA06R28-21S概述

    # ITT Cannon MS Series Connectors: Comprehensive Technical Overview
    ITT Cannon is renowned for its leading role in producing high-quality MS and MS type connectors, offering a vast range of styles, sizes, and variations in the industry. This article delves into the key technical specifications and features of these connectors, exploring their capabilities, applications, and advantages.
    Product Introduction
    ITT Cannon's MS and MS type connectors are primarily designed for military-standard applications (MIL-C-5015), ensuring durability, reliability, and compliance with stringent industry requirements. These connectors find extensive use in:
    - Industrial Controls: Ideal for monitoring and automation systems.
    - Test Equipment: Used in laboratory and field testing setups.
    - Traffic Signals: Ensuring reliable communication in critical infrastructure.
    - Bus Systems: Supporting complex electrical systems in vehicles and public transport.
    - Other Applications: Including aerospace, defense, and communications.
    The connectors boast high-strength aluminum alloy housings and high-strength plastic insulators, making them robust against physical stress and environmental factors. Key features include environmentally safe finishes, protection against corrosion, and a high-quality plating finish.
    Technical Parameters
    Electrical Specifications:
    - Current Rating: 13A to 150A (depending on contact size).
    - Temperature Range: -55°C to 125°C (-67°F to 257°F).
    - Voltage Ratings: Test potential varies depending on shell size:
    - For example, Class D supports up to 2800V RMS.
    - Durability: Minimum 500 mating cycles.
    Contact Details:
    - Wire Accommodation: 0 to 20 AWG.
    - Number of Contacts: 2 to 48.
    - Termination Type: Solder.
    Additional Specifications:
    - The connectors meet rigorous environmental resistance requirements, including protection against humidity, vibration, and corrosion.
    - Threaded coupling ensures secure and precise connections.
    Product Features and Advantages
    ITT Cannon MS connectors stand out due to their:
    1. Precision Manufacturing: Utilizes top-tier materials, ensuring long-term durability and high performance.
    2. Broad Compatibility: Available in various shell sizes and configurations (Class A and B), accommodating diverse application needs.
    3. Cost-Effective Design: Despite superior performance, the series maintains affordability.
    4. UL Recognition: Meets international safety standards.
    5. Environmental Compliance: Offers RoHS-compliant black zinc plating and green zinc alloy finishes.
    Application Case Studies and Recommendations
    Applications:
    - Industrial Controls: For example, integrating connectors in robotic arms requires high current capacity and durability, met perfectly by ITT Cannon's offerings.
    - Traffic Signals: Ensures seamless operation under varying environmental conditions.

    Use Recommendations:
    - Ensure correct shell size and contact arrangement selection based on application demands.
    - For applications requiring frequent mating cycles, select models with higher durability specifications.
    - Use protective caps to enhance environmental sealing and prolong lifespan.
    Compatibility and Support
    Compatibility:
    - The connectors integrate seamlessly with a variety of other electronic components, including junction shells, protective caps, and stowage receptacles.
    - Supports multiple shell sizes (e.g., 10SL, 12S, 16S) and configurations, allowing flexible system design.
    Manufacturer Support:
    - ITT Cannon offers comprehensive technical support and maintenance services. For specific queries, users are encouraged to contact their local sales office.
    Common Issues and Solutions
    Common Problems:
    1. Connector Loosening During Use
    - Solution: Tighten threaded couplings securely and ensure O-rings are properly seated.

CA06R28-21S参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Female Sockets,Plug,Threaded
颜色 橄榄绿,褐色
端接 焊盘
长*宽*高 76.99mm(长度)*55.12mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA06R28-21S厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA06R28-21S数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA06R28-21S CA06R28-21S数据手册

CA06R28-21S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1530.249
库存: 164
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1530.24
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908