处理中...

首页  >  产品百科  >  CA3106F28-21S-F80

CA3106F28-21S-F80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Female Sockets,Plug,Threaded 37pin Aluminum Alloy 22A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 60mm(长度)
供应商型号: CA3106F28-21S-F80
供应商: Verical
标准整包数: 1
ITT 圆形连接器 CA3106F28-21S-F80

CA3106F28-21S-F80概述

    # ITT Cannon MS & MS Type Circular Connectors Technical Overview
    ITT Cannon is renowned for its extensive production of military-grade MS and MS-type connectors. These connectors are distinguished by their broad range of styles, sizes, and variations, making them ideal for diverse applications demanding high reliability and performance.
    Product Introduction
    The ITT Cannon MS and MS type connectors include a comprehensive product line conforming to MIL-C-5015 specifications. These connectors are crafted from high-quality materials, ensuring precision in design and manufacture. Key features include:
    - High-strength aluminum alloy shells.
    - Environmentally safe finishes, including black zinc plating that complies with RoHS standards.
    - Thermally stable, with a temperature range of -55°C to 125°C.
    - Versatile application areas such as industrial controls, traffic signals, and high-performance testing equipment.
    Technical Parameters
    The key technical specifications for these connectors include:
    - Current Ratings: From 13A to 150A depending on contact size.
    - Contact Arrangements: Ranging from 2 to 48 contacts.
    - Termination Method: Solder connections.
    - Contact Sizes: Available in various AWG wire sizes.
    - Durability: Guaranteed for a minimum of 500 mating cycles.
    - Environmental Sealing: Exceptional protection against moisture and corrosion.
    Product Features and Advantages
    The connectors stand out due to:
    - High reliability and low-cost operation.
    - Enhanced electrical performance with low voltage drop.
    - Availability in solid and split-endbell configurations for flexibility in mounting.
    - Compatibility with multiple accessories, such as cable clamps and protective caps.
    Application Case Studies and Usage Recommendations
    Application Case Study
    These connectors are commonly employed in aviation, where they handle significant vibrations and extreme temperature fluctuations. In automotive sectors, they are essential for secure connections in critical systems like engine management and safety features.
    Usage Recommendations
    - For applications involving high vibration, ensure all components are securely fastened and that the endbell seals are properly tightened.
    - When using the connectors in temperature-sensitive environments, consider the environmental resistance of the connectors to ensure prolonged performance.
    Compatibility and Support
    ITT Cannon offers full compatibility across its product range. Accessories like cable clamps and protective caps enhance the connector's versatility. Additionally, ITT provides robust after-sales support, including maintenance guidance and customization services to suit specific user needs.
    Common Issues and Solutions
    Here are some common challenges users may encounter:
    1. Connector Loosening: Tighten the coupling nut consistently and periodically check for any loosening.
    2. Corrosion: Use environmentally friendly finishes like black zinc to mitigate corrosion risks.
    3. High Voltage Breakdown: Ensure correct test potential spacing according to recommended guidelines to prevent breakdown issues.
    Conclusion and Recommendation
    ITT Cannon’s MS and MS type connectors are highly recommended for applications demanding durability, reliability, and superior performance. Their versatility, combined with excellent technical support and compliance with industry standards, makes them a top choice in the electronic component market. This product is well-suited for a wide array of industries, from aerospace to automotive, offering both cost-effectiveness and long-term value.
    By leveraging ITT Cannon's innovative solutions, users can achieve optimal system integration and operational efficiency. Therefore, these connectors are strongly recommended for professionals looking to upgrade their electrical systems with high-performance, reliable components.

CA3106F28-21S-F80参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Female Sockets,Plug,Threaded
颜色 橄榄绿,褐色
端接 -
长*宽*高 60mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106F28-21S-F80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106F28-21S-F80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106F28-21S-F80 CA3106F28-21S-F80数据手册

CA3106F28-21S-F80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 887.2907
10+ ¥ 774.6189
25+ ¥ 728.3731
50+ ¥ 687.3381
100+ ¥ 668.5142
库存: 22
起订量: 6 增量: 0
交货地:
最小起订量为:1
合计: ¥ 887.29
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908