处理中...

首页  >  产品百科  >  CA3106E14S-7PBF80A232

CA3106E14S-7PBF80A232

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Reverse Bayonet Lock 3pin Aluminum Alloy 22A 银 黑色 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: SXE-CA3106E14S-7PBF80A232
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3106E14S-7PBF80A232

CA3106E14S-7PBF80A232概述

    # CA Bayonet Connector: A Comprehensive Guide
    The CA Bayonet Connector, part of ITT Interconnect Solutions’ extensive product portfolio, represents a highly reliable and innovative solution designed for demanding industrial and environmental applications. Known for its rugged design, superior sealing capabilities, and industry-leading environmental performance, this connector serves as a critical component in various sectors such as construction, robotics, and renewable energy. This article explores the technical details, unique features, applications, and benefits of the CA Bayonet Connector.
    Product Introduction
    The CA Bayonet Connector is a robust, bayonet-style electrical connector that combines exceptional performance with unmatched reliability under extreme conditions. Primarily engineered for aviation and aerospace applications, it has since been adapted for use in a wide range of industries, including industrial automation, robotics, solar power, wind turbines, and more. Key attributes include:
    - Product Type: Bayonet Connector
    - Primary Function: Reliable signal and power transfer in harsh environments
    - Application Areas: Construction equipment, industrial automation, sensors, wind turbines, solar power, laser technology, etc.
    Technical Parameters
    Below are the key technical specifications for the CA Bayonet Connector:
    | Attribute | Value |

    | Sealing Capability | IP69k (Protection against high-pressure & steam cleaning) |
    | Salt Spray Resistance | 500 hours |
    | Operating Temperature Range| -55°C to +125°C (-67°F to +257°F) |
    | Plating | RoHS-compliant Zinc Nickel (blue/grey) |
    | Contact Material | Copper alloy with hard silver/gold finish |
    | Mating Cycles | Guaranteed >500 cycles |
    | Coupling Type | Bayonet coupling with audible/visual indicator |
    | Electrical Characteristics | High reliability in signal and power transfer |
    Product Features and Advantages
    The CA Bayonet Connector offers several standout features that set it apart in the market:
    1. Bayonet Coupling Mechanism: Offers quick and secure connections, along with resistance to vibrations up to 20g.
    2. Environmental Robustness: Achieves IP69k protection, ensuring no ingress of dust or water even under high-pressure and steam cleaning conditions.
    3. Long-Life Contacts: The silver/gold-plated contacts are designed for over 500 mating cycles, enhancing durability.
    4. Compatibility: Includes a variety of shell styles and accessories, such as 90° end bells, providing flexibility for custom integration.
    5. RoHS Compliance: Zinc Nickel plating ensures compliance with environmental regulations while maintaining performance integrity.
    6. Patented Shielded End Bell: Offers enhanced strain relief, simplifies wiring harnesses, and provides superior environmental protection.
    These features make the CA Bayonet Connector an ideal choice for industries requiring high reliability in challenging environments.
    Applications and Use Case Analysis
    The versatility of the CA Bayonet Connector enables its use across diverse industries, particularly where environmental resilience is paramount. Below are some key application areas:
    Construction Equipment
    - Use Case: Engine Firewalls, Cab Signal Transfer, and Power Transfer
    - Recommendation: In heavy-duty equipment like excavators or garbage trucks, the connector’s vibration resistance ensures uninterrupted signal flow, preventing downtime.
    Industrial Automation
    - Use Case: Sensors, Machine Tools, and Robotic Systems
    - Recommendation: Ideal for automated production lines due to its ability to withstand dirt, moisture, and mechanical stress.
    Renewable Energy
    - Use

CA3106E14S-7PBF80A232参数

参数
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
类型 Male Pins,Plug,Reverse Bayonet Lock
颜色 黑色
端接 -
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106E14S-7PBF80A232厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E14S-7PBF80A232数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E14S-7PBF80A232 CA3106E14S-7PBF80A232数据手册

CA3106E14S-7PBF80A232封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 470.2185
10+ ¥ 376.1748
库存: 31
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 470.21
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908