处理中...

首页  >  产品百科  >  15-22SURUYC/S530-A2/TR8

15-22SURUYC/S530-A2/TR8

产品分类: 发光二极管
厂牌: EVERLIGHT/台湾亿光电子
产品描述: 624nm(红色),589nm(黄色) 红色,黄色 1210 贴片安装
供应商型号: 15-22SURUYC/S530-A2/TR8 1210
供应商: 国内现货
标准整包数: 2000
EVERLIGHT/台湾亿光电子 发光二极管 15-22SURUYC/S530-A2/TR8

15-22SURUYC/S530-A2/TR8概述

    Everlight Electronics Chip LED with Bi-Color (Multi-color): A Comprehensive Technical Review
    Product Introduction
    The 15-22SURUYC/S530-A2/TR8 from Everlight Electronics is a high-performance chip LED with multi-color capabilities, designed to meet modern electronics’ demands for compactness, efficiency, and durability. This LED features a surface mount device (SMD) form factor, making it ideal for small-scale devices and applications where board space is limited. Its multi-color capability supports various combinations, including brilliant red and yellow, enabling versatile visual indicators and backlighting solutions.
    This product is Pb-free and fully compliant with the Restriction of Hazardous Substances (RoHS), ensuring environmental safety. The 15-22 series is particularly noted for its compact dimensions, weighing only a fraction of traditional lead frame-based components. These attributes make it highly suitable for applications requiring both performance and space optimization, such as dashboard indicators, telecommunication equipment, and flat backlighting for LCD panels.
    Technical Parameters
    The technical specifications of the 15-22SURUYC/S530-A2/TR8 are as follows:
    | Parameter | Min. | Typical | Max. | Unit | Conditions |
    |
    | Luminous Intensity 25 | 40 | mcd | - |
    | Viewing Angle 140 | deg | - |
    | Peak Wavelength (SUR) 632 nm | - |
    | Peak Wavelength (UY) 591 nm | - |
    | Dominant Wavelength (SUR) 624 nm | - |
    | Dominant Wavelength (UY) 589 nm | - |
    | Spectrum Radiation Bandwidth 20 | nm | (SUR) |
    | Spectrum Radiation Bandwidth 15 | nm | (UY) |
    | Forward Voltage (VF) 1.7 | 2.4 | V | IF = 20mA |
    | Reverse Current (IR) 10 | μA | VR = 5V |
    Other critical parameters include a reverse voltage tolerance of 5V, forward current up to 25mA, and peak forward current of 60mA (with duty cycle considerations). The product operates across an extended temperature range of -40°C to +85°C and withstands high thermal shock conditions, ensuring robust performance in harsh environments.
    Product Features and Advantages
    The 15-22SURUYC/S530-A2/TR8 offers several standout advantages:
    - Compact Design: Smaller footprint compared to traditional LED types, promoting efficient PCB layouts.
    - Bi-Color Capability: Provides flexibility for multi-functional lighting applications.
    - High Durability: Compliant with RoHS standards and capable of handling extreme operating temperatures.
    - Robust Performance: Withstand repeated reflow soldering processes without degradation, ensuring reliability in automated assembly lines.
    - Environmentally Friendly: Pb-free construction aligns with global sustainability goals.
    These features make it a competitive choice in the electronics market, particularly for applications demanding high reliability and adaptability.
    Application Cases and Usage Suggestions
    The versatility of the 15-22SURUYC/S530-A2/TR8 enables its deployment in various sectors:
    - Automotive Applications: As backlighting for dashboard displays and switches.
    - Telecommunications: Used for status indicators and backlighting in telephones and fax machines.
    - LCD Backlighting: Provides uniform illumination in flat-panel displays.
    Usage Suggestions:

15-22SURUYC/S530-A2/TR8参数

参数
透镜类型 -
Vf-正向电压 -
透镜形状 -
波长 624nm(红色),589nm(黄色)
测试电流 -
显示颜色 红色,黄色
视角 -
通用封装 1210
安装方式 贴片安装

15-22SURUYC/S530-A2/TR8数据手册

厂牌 PDF简要描述 下载
EVERLIGHT/台湾亿光电子 发光二极管 EVERLIGHT/台湾亿光电子 15-22SURUYC/S530-A2/TR8 15-22SURUYC/S530-A2/TR8数据手册

15-22SURUYC/S530-A2/TR8封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ ¥ 0.4692
库存: 20000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 938.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987