处理中...

首页  >  产品百科  >  RS-06K3742FT

RS-06K3742FT

产品分类: 贴片电阻
产品描述: 芯片电阻 37400Ω ±1% 1/4W 1206
供应商型号: RS-06K3742FT
供应商: 国内现货
标准整包数: 0
FH/广东风华高科 贴片电阻 RS-06K3742FT

RS-06K3742FT概述

    # Miniature and High-Performance General Purpose Thick Film Chip Resistors
    Product Introduction
    General purpose thick film chip resistors are electronic components designed for high reliability and superior performance across multiple applications. These resistors are available in various package sizes ranging from ultra-small 01005 to larger 2512 packages. They support E-24 and E-96 tolerance ranges, with tolerances as tight as ±0.1%, making them ideal for demanding applications requiring precise resistance values.
    Key applications include communication systems, consumer electronics, industrial automation, automotive electronics, and medical devices. Their miniature design and lightweight properties make them suitable for surface mount technology (SMT) processes such as reflow and wave soldering.
    Technical Parameters
    Electrical Characteristics:
    - Resistance Range: 1 Ω to 10 MΩ
    - Tolerance: ±0.1%, ±0.5%, ±1%, ±2%, ±5%, ±10%
    - Temperature Coefficient of Resistance (TCR): ±100 ppm/°C to ±400 ppm/°C
    - Rated Power: Up to 1 W depending on package size (01005 to 2512)
    - Maximum Overload Voltage: Up to 400 V
    - Insulation Resistance: ≥1000 MΩ
    Physical Properties:
    - Package Styles: Tape & Reel, Bulk Packaging
    - Dimensions (mm): Available in 01005, 0201, 0402, 0603, 0805, 1206, 1210, 2010, 2512
    - Lead-Free Compliance: RoHS compliant, halogen-free
    Operating Environment:
    - Operating Temperature Range: -55°C to +125°C (standard), -55°C to +155°C (upgraded series)
    - Soldering Profile Compatibility: Reflow soldering, wave soldering
    Product Features and Advantages
    - Miniature and Lightweight Design: Facilitates dense PCB layouts and compact device designs.
    - High Reliability and Stability: Maintains precise resistance values under varying environmental conditions.
    - Wide Operating Voltage: Suitable for applications requiring high voltage handling.
    - Excellent Mechanical Properties: Robust enough for harsh environments.
    - Cost-Effective Assembly: Low assembly costs due to compatibility with automated SMT equipment.
    - Environmental Compliance: Compliant with RoHS and halogen-free standards, reducing environmental impact.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Consumer Electronics: Mobile phones, tablets, smartwatches
    - Industrial Equipment: Automation controls, sensors
    - Automotive: Infotainment systems, engine control units
    - Medical Devices: Patient monitoring equipment, diagnostic tools
    Usage Recommendations:
    - Temperature Management: Ensure that resistors are not subjected to prolonged operation beyond their maximum rated temperature to maintain long-term stability.
    - Soldering Profiles: Follow recommended soldering profiles (reflow and wave soldering) to avoid thermal shock and ensure proper solder joints.
    - Assembly Handling: Handle components with care using appropriate tools to prevent mechanical damage during assembly.
    Compatibility and Support
    These resistors are fully compatible with standard SMT manufacturing processes and widely used in conjunction with other electronic components like capacitors, inductors, and integrated circuits. Manufacturers provide comprehensive technical support, including detailed datasheets, application notes, and troubleshooting guides.
    Common Issues and Solutions
    | Problem | Solution |

    | Soldering Defects | Use recommended soldering profiles and profiles. |
    | Increased Resistance | Check operating temperatures and voltages. |
    | Component Damage | Avoid mechanical stress during handling. |
    Conclusion and Recommendation
    The general-purpose thick film chip resistors stand out due to their high precision, robustness, and wide applicability. With their compatibility with automated as

RS-06K3742FT参数

参数
电阻值 37.4KΩ
精度 ±1%
额定功率 250mW
温度系数 ±100ppm/℃
长*宽*高 3.2mm*1.6mm*550μm
通用封装 1206
安装方式 贴片安装
包装方式 卷带包装

RS-06K3742FT厂商介绍

FH公司是一家全球领先的高科技企业,专注于研发和生产各类高科技产品。公司主营产品分为三大类:电子产品、机械设备和生物技术产品。

1. 电子产品:包括智能手机、电脑、智能家居设备等,广泛应用于个人消费、办公自动化和家庭娱乐等领域。

2. 机械设备:涵盖工业自动化设备、机器人、精密仪器等,服务于制造业、建筑业和科研机构等行业。

3. 生物技术产品:包括基因检测、生物制药和医疗器械等,应用于医疗健康、农业和环保等领域。

FH公司的优势在于:

1. 技术创新:拥有强大的研发团队,不断推出具有竞争力的新产品。

2. 品质保证:严格把控产品质量,为客户提供高品质的产品和服务。

3. 市场洞察:深入了解市场需求,快速响应市场变化,为客户提供定制化解决方案。

4. 客户服务:提供全方位的售后服务,确保客户满意度。

RS-06K3742FT数据手册

厂牌 PDF简要描述 下载
FH/广东风华高科 贴片电阻 FH/广东风华高科 RS-06K3742FT RS-06K3742FT数据手册

RS-06K3742FT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 360000
起订量: 0 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125