处理中...

首页  >  产品百科  >  RMS06FT1R00

RMS06FT1R00

产品分类: 贴片电阻
厂牌: TA-I TECHNOLOGY/台湾大毅科技
产品描述: 1Ω ±1% 100mW ±400ppm/℃ 0603 贴片安装
供应商型号: RMS06FT1R00
供应商: 国内现货
标准整包数: 5000
TA-I TECHNOLOGY/台湾大毅科技 贴片电阻 RMS06FT1R00

RMS06FT1R00概述

    Anti-Sulfurated Thick Film Chip Resistors RMS Series Technical Overview
    1. Product Introduction
    Anti-Sulfurated Thick Film Chip Resistors of the RMS series, manufactured by TA-I Technology Co., Ltd., are advanced electronic components designed to offer high reliability in applications exposed to sulfur contamination. These resistors are halogen-free, meet the AEC-Q200 qualification standards, and cater to industries requiring durable and environmentally friendly solutions.
    Key Features:
    - Application Areas: Automotive electronics, industrial control systems, communication equipment, and consumer electronics.
    - Primary Functionality: Used for current limiting, voltage dividing, and signal processing in various electronic circuits.
    2. Technical Parameters
    Below is a summary of the key technical specifications for the RMS series resistors:
    | Type | Power Rating | Maximum Working Voltage | Resistance Range | Tolerance |

    | RMS02 | 1/20W | 25V | 100Ω to 10MΩ | ±5% |
    | RMS04 | 1/16W | 50V | 100Ω to 10MΩ | ±5% |
    | RMS06 | 1/10W | 50V | 10Ω to 10MΩ | ±5% |
    | RMS10 | 1/8W | 150V | 10Ω to 10MΩ | ±5% |
    | RMS12 | 1/4W | 200V | 10Ω to 10MΩ | ±5% |
    | RMS13 | 1/3W | 200V | 10Ω to 10MΩ | ±5% |
    | RMS20 | 1/2W | 200V | 10Ω to 10MΩ | ±5% |
    | RMS25 | 1W | 200V | 10Ω to 10MΩ | ±5% |
    Additional Features:
    - T.C.R (Temperature Coefficient of Resistance): ±200 ppm/°C (typically).
    - Maximum Operating Temperature: -55°C to +155°C (RMS02: -55°C to +125°C).
    - Derating Curve: Power ratings decrease linearly beyond 70°C ambient temperature.
    3. Product Features and Advantages
    The RMS series resistors offer several unique advantages that make them stand out in the market:
    - Anti-Sulfur Protection: Prevents corrosion caused by sulfur compounds in harsh environments, ensuring long-term reliability.
    - Wide Resistance Range: Covers a broad range from 10Ω to 20MΩ, catering to diverse applications.
    - Enhanced Stability: High tolerance stability and excellent thermal performance.
    - Compliance with Standards: Meets AEC-Q200 qualification, making it suitable for automotive and industrial-grade applications.
    - Environmental Compliance: Halogen-free design aligns with RoHS and REACH regulations.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Automotive sensors and control modules.
    - Industrial automation equipment requiring sulfur-resistant components.
    - Consumer electronics with stringent reliability requirements.
    Usage Recommendations:
    - Use RMS02 for low-power applications like portable devices.
    - Choose RMS10 or RMS12 for higher power consumption scenarios such as LED drivers.
    - Ensure proper land pattern dimensions to optimize soldering performance (refer to page 11 of the manual).
    5. Compatibility and Support
    - Compatibility: The RMS series resistors are compatible with standard PCB assembly processes, including SMT (Surface Mount Technology).
    - Support: TA-I provides comprehensive technical support, including customization options for specific project requirements.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High resistance drift due to sulfur exposure | Implement additional anti-su

RMS06FT1R00参数

参数
电阻值
精度 ±1%
额定功率 100mW
温度系数 ±400ppm/℃
通用封装 0603
安装方式 贴片安装
应用等级 工业级
包装方式 卷带包装

RMS06FT1R00数据手册

厂牌 PDF简要描述 下载
TA-I TECHNOLOGY/台湾大毅科技 贴片电阻 TA-I TECHNOLOGY/台湾大毅科技 RMS06FT1R00 RMS06FT1R00数据手册

RMS06FT1R00封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ ¥ 0.0103
库存: 10000
起订量: 50000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 51.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125