处理中...

首页  >  产品百科  >  YDTS21H19-32DA0000

YDTS21H19-32DA0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS21H19-32DA0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS21H19-32DA0000

YDTS21H19-32DA0000概述

    Product Introduction
    The DTS Series Connectors represent a high-performance range of aviation-grade connectors designed in compliance with the MIL-DTL-38999 standard. These connectors are renowned for their versatility and robustness, primarily serving the aerospace, defense, and high-reliability electronics industries. They offer two variations: one with aluminum alloy shells (Series III) and another with stainless steel shells for hermetic applications. These connectors are widely used in critical systems where reliable electrical performance and environmental resistance are paramount.
    Technical Parameters
    General Specifications:
    - Connector Type: Fixed and removable connectors for various sizes.
    - Materials:
    - Aluminum alloy (sealed version).
    - Stainless steel (hermetic version).
    - Plating:
    - Sealed version: Cadmium olive drab or Nickel.
    - Hermetic version: Passive coating or Nickel.
    - Insert Materials:
    - Sealed version: Thermoplastic and fluorinated silicone elastomer.
    - Hermetic version: Sintered glass inserts.
    - Contacts:
    - Copper alloy (sealed version).
    - Ferrous alloy (hermetic version).
    - Gold-plated contacts.
    - Contact Ratings:
    - Current capacity: Up to 46A depending on the contact size.
    - Voltage ratings:
    - Service M: 1300V (sea level), 800V at 30,500m altitude.
    - Service I: 1800V (sea level), 1000V at 30,500m altitude.
    - Service II: 2300V (sea level), 1000V at 30,500m altitude.
    - Temperature Range:
    - Sealed version: -65°C to +175°C (Cadmium); -65°C to +200°C (Nickel).
    - Hermetic version: -65°C to +200°C (Passive/Nickel).
    - Durability: Up to 500 mating cycles.
    - Vibration Resistance: Complies with MIL-DTL-38999 standards.
    - Environmental Protection:
    - Sealed version: Salt spray resistance (500 hours Class W/Y; 48 hours Class F/N).
    - Hermetic version: ≤1.10⁻⁶-⁶ mbar.l/s vacuum leak rate.
    Key Features:
    - Grounding Protection: 100% metal-to-metal bottoming for optimal EMI shielding.
    - Mechanical Durability: Self-locking threads ensure secure connections.
    - Electrical Continuity: Trapezoidal threads guarantee excellent shell-to-shell electrical continuity.
    - Contact Retention: Deutsch’s proven retention system prevents disengagement under severe vibrations.
    - Compatibility: Supports PCB (Printed Circuit Board) mounting and multiple keying options.
    Product Features and Advantages
    The DTS series connectors are designed to deliver unparalleled reliability in harsh environments. Key advantages include:
    1. High EMI Shielding: Enhanced grounding fingers provide effective RFI protection.
    2. Versatile Configurations: Available in various sizes (from 09 to 25), catering to diverse application needs.
    3. Sealed and Hermetic Options: Ensures suitability for both general and extreme environmental conditions.
    4. Customizable: Supports custom modifications and arrangements based on specific requirements.
    5. Secure Connection: Features anti-scoop designs to prevent accidental damage during installation.
    6. Robust Construction: Made from high-strength materials ensuring longevity even under extreme stresses.
    Application Case Studies and Usage Recommendations
    The DTS series connectors excel in scenarios requiring dependable connectivity, such as:
    1. Military Aircraft Systems: Used in avionics, communication, and navigation systems due to their high EMI shielding and vibration resistance.
    2. Defense Electronics: Ideal for radar systems and electronic warfare devices.
    3. Space Applications: Suitable for satellite communications where minimal weight and maximum durability are essential.
    4. Industrial Automation: Beneficial in harsh industrial environments like factories with high vibration and temperature fluctuations.
    Usage Tips:
    - Ensure proper cable termination before mating connecto

YDTS21H19-32DA0000参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -

YDTS21H19-32DA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS21H19-32DA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS21H19-32DA0000 YDTS21H19-32DA0000数据手册

YDTS21H19-32DA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 658.4 ¥ 5398.88
100+ $ 578.5875 ¥ 4744.4175
250+ $ 518.725 ¥ 4253.545
500+ $ 458.875 ¥ 3762.775
1000+ $ 399.025 ¥ 3272.005
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 269944
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009198 ¥ 272.5667
008261083211806 ¥ 0
031-1267-000 ¥ 32.8908
031-1267-001 ¥ 8.5003
0322 06 ¥ 95.0966
0383 510 06 ¥ 73.2213
0383 550 06 ¥ 72.6676
042 953 006 ¥ 146.4
057-0364-014 ¥ 67.5894