处理中...

首页  >  产品百科  >  YDTS21H19-32SD0000

YDTS21H19-32SD0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS21H19-32SD0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS21H19-32SD0000

YDTS21H19-32SD0000概述

    # Deutsch DTS Series Electronic Connectors: A Comprehensive Overview
    Product Introduction
    The Deutsch DTS series is an advanced line of high-performance electronic connectors designed to meet stringent military standards, specifically MIL-DTL-38999 Type III. These connectors are primarily used in aerospace and military applications where durability, reliability, and performance are critical. Available in aluminum (Series III) and stainless steel (hermetic versions), these connectors offer excellent EMI shielding, environmental sealing, and exceptional vibration resistance. They serve as key components in data transfer systems, avionics, radar, and satellite communication devices.
    Key Features:
    - Material: Aluminum alloy for standard models; stainless steel for hermetic variants.
    - Electrical Performance: High current ratings up to 46 amps per contact.
    - Environmental Sealing: Superior sealing capabilities for various operating environments.
    - Compatibility: MIL-DTL-38999 Type III compliant, ensuring interchangeability across certified platforms.
    Technical Specifications
    Below is a summary of the technical parameters of the Deutsch DTS series:
    | Parameter | Standard Range |

    | Operating Temperature | -65°C to +175°C (Aluminum)
    -65°C to +200°C (Stainless Steel) |
    | Connector Body Material | Aluminum Alloy (Standard)
    Stainless Steel (Hermetic) |
    | Contact Ratings | Up to 46A per contact |
    | Insulation Resistance | ≥5000 MΩ @ 25°C |
    | Withstanding Voltage | 1300V - 2300V |
    | Weight | Varies by shell size |
    Key Points:
    - Enhanced durability through advanced mating designs.
    - Sealing performance ≤ 16 cm³/h under 2.1 bar pressure for sealed models.
    - Leakage rate ≤ 1.10⁻⁶-⁶ mbar·l/s under 1 bar vacuum for hermetic variants.
    Product Characteristics & Advantages
    The Deutsch DTS series connectors excel in terms of robustness and flexibility. Here are some standout features:
    - EMI Shielding: Integrated RFI rings ensure optimal electromagnetic interference protection.
    - Environmental Resilience: Designed to withstand harsh conditions such as salt fog exposure (500 hours class W).
    - Customizable Configurations: Supports various shell sizes and arrangements catering to specific application needs.
    - Mechanical Security: Self-locking threaded couplings provide secure connections even under severe vibrations.
    These advantages make the DTS series ideal for mission-critical applications requiring reliable connectivity solutions.
    Application Examples & Usage Recommendations
    Applications:
    1. Avionics Systems: Used in aircraft telemetry, flight control, and navigation systems due to their ability to maintain signal integrity under extreme conditions.
    2. Military Communications: Deployed in ground vehicles, submarines, and aircraft for reliable data transmission.
    3. Satellite Communication: Ensures uninterrupted data flow in outer space environments.
    Usage Tips:
    - Ensure proper alignment during installation to maximize mechanical stability.
    - Use protective sleeves when necessary to prevent damage during handling.
    - Regular maintenance checks should include visual inspections for wear and tear.
    Compatibility & Support
    The Deutsch DTS series is highly compatible with existing MIL-DTL-38999 infrastructure, facilitating seamless integration into legacy systems. Additionally, manufacturers offer extensive customer support including technical assistance and product customization options.
    Common Issues & Solutions
    Here are some typical challenges users may encounter along with practical solutions:
    | Issue | Solution |

    | Poor connection quality | Check for proper alignment and tightening |
    | Reduced li

YDTS21H19-32SD0000参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -

YDTS21H19-32SD0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS21H19-32SD0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS21H19-32SD0000 YDTS21H19-32SD0000数据手册

YDTS21H19-32SD0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 661.9625 ¥ 5428.0925
100+ $ 581.7125 ¥ 4770.0425
250+ $ 521.5375 ¥ 4276.6075
500+ $ 461.3625 ¥ 3783.1725
1000+ $ 401.175 ¥ 3289.635
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 271404.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908