处理中...

首页  >  产品百科  >  YDTS24H13-98SA0000

YDTS24H13-98SA0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H13-98SA0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS24H13-98SA0000

YDTS24H13-98SA0000概述

    Article: Technical Overview of Deutsch DTS Series Connectors
    1. Product Introduction
    The Deutsch DTS series connectors are designed to meet rigorous standards and are widely used in aerospace, military, and other demanding applications. These connectors are based on MIL-DTL-38999 standards, ensuring reliability, durability, and high performance. They are primarily made from aluminum (Series III) but also offer stainless steel options for specialized applications such as hermetic sealing.
    These connectors provide robust electrical connections, offering excellent resistance to environmental factors like moisture, shock, and vibration. Key applications include avionics, defense systems, telecommunications, and industrial machinery where reliable connectivity is essential.
    2. Technical Parameters
    The following technical specifications outline the capabilities of the Deutsch DTS series connectors:
    | Parameter | Sealed Version | Hermetic Version |
    |
    | Material | Aluminum alloy | Stainless steel |
    | Finish | Cadmium (W) or Nickel (F) | Passivated (Y) or Nickel (N) |
    | Temperature Range | -65°C to +175°C (Cadmium), +200°C (Nickel)| -65°C to +200°C |
    | Sealing Leakage Rate | ≤ 16 cm³/h @ 2.1 bars | ≤ 1.1 × 10⁻⁶ mbar.l/s @ 1 bar vacuum |
    | Vibration Resistance | As per MIL-DTL-38999 | As per MIL-DTL-38999 |
    | Shocks | 300 g, 3 ms in three axes | 300 g, 3 ms in three axes |
    | Coupling Cycles | Up to 500 | Up to 500 |
    | Electrical Current Rating | Up to 46A per contact | Up to 40A per contact |
    3. Product Features and Advantages
    - Highly Reliable Connections: Deutsch DTS series connectors deliver optimal EMI/RFI shielding through metal-to-metal contact and grounding fingers.
    - Mechanical Integrity: The connectors have been tested against MIL-DTL-38999 standards for extreme conditions, including thermal shock, salt spray resistance, and vibration.
    - Customizable Options: Available in multiple sizes (9–25), arrangements, and contact types (male/female), enabling flexible integration into various systems.
    - Compatibility: Designed for quick mating and demating, these connectors integrate seamlessly with existing MIL-DTL-38999 compliant systems.
    4. Application Cases and Usage Recommendations
    The DTS series is well-suited for applications requiring secure and resilient connections in harsh environments. Common use cases include:
    - Military Aircraft: Power distribution systems and sensor communication lines.
    - Space Exploration: Signal transmission between modules where environmental sealing is critical.
    - Industrial Automation: Hardwiring connections in environments prone to water, dust, and mechanical stress.
    To optimize usage, consider:
    - Matching the connector's shell size and contact arrangement to your application’s requirements.
    - Ensuring proper grounding and shielding practices to maximize EMI protection.
    5. Compatibility and Support
    The Deutsch DTS series connectors are fully compatible with the MIL-DTL-38999 standard, making them an ideal choice for upgrading existing systems. The connectors are available in both sealed and hermetic versions, catering to diverse operational needs.
    Deutsch ensures customer support through comprehensive documentation, training, and technical assistance. Users can consult the company for customization options, such as specific finishes, platings, and materials.
    6. Common Issues and Solutions
    Below are some com

YDTS24H13-98SA0000参数

参数
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
外壳材料 -

YDTS24H13-98SA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H13-98SA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS24H13-98SA0000 YDTS24H13-98SA0000数据手册

YDTS24H13-98SA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 337.1375 ¥ 2764.5275
100+ $ 296.275 ¥ 2429.455
250+ $ 265.625 ¥ 2178.125
500+ $ 234.9625 ¥ 1926.6925
1000+ $ 204.3125 ¥ 1675.3625
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 138226.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908