处理中...

首页  >  产品百科  >  ZPF000000000094881

ZPF000000000094881

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-ZPF000000000094881
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 ZPF000000000094881

ZPF000000000094881概述

    # DTS Series Connectors Technical Overview
    Product Introduction
    The DTS series connectors are high-performance electronic components designed to meet stringent military specifications. These connectors cater to both sealed and hermetic applications, making them suitable for aerospace, defense, and industrial environments. The DTS series is compatible with MIL-DTL-38999 series III standards, ensuring reliability and durability across various operational conditions.
    Key Features:
    - Material: Available in aluminum alloy and stainless steel for enhanced durability.
    - Applications: Aerospace, military, avionics, industrial automation, and communication systems.
    - Design: Offers both male and female contacts, supporting soldered, crimped, and PCB-mounted configurations.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Sealed Version | Hermetic Version |
    |
    | Operating Temperature | -65°C to +175°C (Cadmium) | -65°C to +200°C |
    | Shell Material | Aluminum alloy | Stainless steel |
    | Electrical Contact | Crimped or PCB-mounted | Soldered or PCB-mounted |
    | Current Rating | Up to 46A | Up to 40A |
    | Voltage Rating | Up to 2300V | Up to 2300V |
    | Environmental Sealing | ≤16cm³/h | ≤1.10⁻⁶ mbar.l/s |
    | Vibration Resistance | Per MIL-DTL-38999 | Per MIL-DTL-38999 |
    | Durability | 500 mating cycles | 500 mating cycles |
    Product Characteristics and Advantages
    The DTS series connectors offer several unique advantages that make them stand out in the market:
    - Mechanical Strength: Built with high-resistance aluminum shells or corrosion-resistant stainless steel, these connectors are designed for long-term reliability.
    - EMI Shielding: Equipped with RF shielding rings made of beryllium copper, providing excellent electromagnetic interference protection.
    - Versatile Mounting Options: Supports jam-nut, square flange, and solder mounting, offering flexibility for various applications.
    - Proven Retention Systems: Designed with thermoplastic clips integrated into the insulator for superior contact retention even under severe vibration.
    Application Scenarios and Recommendations
    The DTS series connectors find application in critical environments where reliability and durability are paramount. Typical use cases include:
    - Avionics Systems: Providing robust connectivity for aircraft control units.
    - Military Equipment: Withstanding harsh environmental conditions like salt fog exposure.
    - Industrial Automation: Supporting high-speed data transmission in factory settings.
    Use Suggestions:
    - When choosing between sealed and hermetic versions, consider the specific environmental demands of your application.
    - Ensure correct alignment using the keyed orientation system to prevent misconnections.
    Compatibility and Support
    The DTS series connectors are fully compatible with MIL-DTL-38999 standards, facilitating easy integration into existing systems. Deutsch, the manufacturer, offers comprehensive support including customization options, maintenance guidelines, and technical assistance for complex installations.
    Common Issues and Solutions
    Here are some typical issues users might encounter along with their solutions:
    1. Problem: Misalignment during mating.
    - Solution: Verify key orientation before connecting.

    2. Problem: Poor sealing performance.
    - Solution: Check the integrity of the silicone elastomer seals and ensure proper assembly procedures are followed.
    3. Problem: Intermittent electrical connections.
    - Solution: Inspect contact points for corrosion or damage; re-crimp or replace as nece

ZPF000000000094881参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -

ZPF000000000094881厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

ZPF000000000094881数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY ZPF000000000094881 ZPF000000000094881数据手册

ZPF000000000094881封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 254.7375 ¥ 2088.8475
100+ $ 244.6875 ¥ 2006.4375
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 104442.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908