处理中...

首页  >  产品百科  >  D38999/26FJ35PC

D38999/26FJ35PC

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: Male Pins,Plug,Threaded 128pin Aluminum 5A 金 银色 导线安装,自由悬挂,通孔安装
供应商型号: WES-D38999/26FJ35PC
供应商: 海外现货
标准整包数: 1
TE CONNECTIVITY 圆形连接器 D38999/26FJ35PC

D38999/26FJ35PC概述

    # Deutsch DTS Series Connector Technical Manual
    Product Introduction
    The Deutsch DTS series connectors represent a high-performance line of aviation and military-grade connectors that meet the demanding requirements of modern aerospace and defense applications. These connectors are compliant with the MIL-DTL-38999 specification and are available in aluminum and stainless steel versions, offering both sealed and hermetic options.
    Key Features:
    - Compliance with MIL-DTL-38999 series III standards.
    - Options for aluminum or stainless steel housings.
    - Sealed and hermetic configurations available.
    - Multiple shell sizes ranging from 09 to 25.
    - Variety of keying options and arrangements.
    Technical Specifications
    The following technical parameters define the capabilities of the DTS series connectors:
    Electrical Characteristics:
    - Current ratings range from 3A to 40A per contact depending on the contact size.
    - Voltage ratings up to 2300V for service conditions.
    - Insulation resistance ≥ 5000 MΩ at 25°C.
    - Shielding performance meets MIL-DTL-38999 standards.
    Mechanical Characteristics:
    - Durability: Up to 500 mating cycles.
    - Vibration resistance: Complies with MIL-DTL-38999 specifications.
    - Shock resistance: 300g peak acceleration in all three axes.
    Environmental Characteristics:
    - Temperature range: -65°C to +200°C.
    - Salt spray resistance: 500 hours class W and Y.
    - Hermeticity: ≤ 1.10^-6 mbar.l/s vacuum leakage rate.
    Product Advantages
    The Deutsch DTS series offers several advantages that make it an ideal choice for critical applications:
    - Superior Seal Integrity: Silicone elastomers ensure excellent tear resistance and sealing performance.
    - Mechanical Robustness: High-strength aluminum and stainless steel housings provide durability.
    - Electromagnetic Compatibility: RFI fingers integrated into the connectors enhance EMI protection.
    - Design Flexibility: Wide range of shell sizes and arrangements support diverse application needs.
    Application Scenarios and Recommendations
    The DTS series connectors are designed for use in harsh environments such as avionics, defense systems, and industrial machinery. Here are some recommended usage scenarios:
    - Military Aircraft Systems: Utilize hermetic versions for environmental sealing.
    - Avionics Control Units: Choose sealed variants for reliable signal transmission.
    - Marine Equipment: Stainless steel versions are suitable for marine applications requiring corrosion resistance.
    For optimal performance, ensure proper mating procedures and regular maintenance checks to maintain connector integrity.
    Compatibility and Support
    The DTS series connectors are compatible with other standard MIL-DTL-38999 components. Deutsch provides comprehensive technical support including product customization, assembly guidelines, and after-sales service.
    Common Issues and Solutions
    Here are some common issues users might encounter and their solutions:
    - Issue: Loose connection. Solution: Ensure correct torque during mating.
    - Issue: Poor sealing. Solution: Replace elastomer seals regularly.
    - Issue: Contact damage. Solution: Use appropriate crimping tools for contact termination.
    Conclusion and Recommendation
    The Deutsch DTS series connectors stand out due to their robust design, wide operating temperature range, and excellent sealing capabilities. They are highly recommended for applications requiring reliability and durability in challenging environments. With its extensive customization options and strong vendor support, the DTS series remains a top choice for professionals in aerospace and defense industries.

D38999/26FJ35PC参数

参数
颜色 银色
端接 -
额定电流 5A
外壳材料 Aluminum
针脚数 128pin
触头镀层 - 配接
类型 Male Pins,Plug,Threaded
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

D38999/26FJ35PC厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

D38999/26FJ35PC数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY D38999/26FJ35PC D38999/26FJ35PC数据手册

D38999/26FJ35PC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 44.3444 ¥ 375.5971
库存: 500
起订量: 5 增量: 0
交货地:
最小起订量为:1
合计: ¥ 375.59
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908