处理中...

首页  >  产品百科  >  ZPF000000000017127

ZPF000000000017127

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: 19pin
供应商型号: Q-ZPF000000000017127
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 ZPF000000000017127

ZPF000000000017127概述

    # Product Overview: Deutsch Series DTS Connectors
    1. Product Introduction
    The Deutsch Series DTS connectors represent a high-performance range of military-grade electrical connectors that comply with MIL-DTL-38999 standards. These connectors are primarily designed for use in harsh environments and critical applications such as aerospace, defense, and industrial sectors. The series includes both sealed and hermetic variants to cater to specific environmental needs, making them ideal for applications requiring exceptional sealing capabilities.
    Primary Features:
    - Aluminum alloy or stainless steel construction.
    - Compliant with MIL-DTL-38999 specifications.
    - Options for sealed and hermetic versions with varying configurations.
    - Threaded couplings with self-locking mechanisms ensure secure connections.
    Applications:
    - Aerospace systems.
    - Military electronics.
    - Industrial machinery.
    - High-reliability systems requiring excellent electromagnetic interference (EMI) shielding and sealing performance.
    2. Technical Parameters
    General Specifications:
    - Shell Sizes: 09, 11, 13, 15, 17, 19, 21, 23, 25.
    - Material:
    - Sealed Version: Aluminum alloy.
    - Hermetic Version: Stainless steel.
    - Finishes:
    - Sealed: Cadmium (W), Nickel (F).
    - Hermetic: Passive (Y), Nickel (N).
    Electrical Performance:
    - Operating Temperature Range:
    - Sealed: -65°C to +175°C (Cadmium); -65°C to +200°C (Nickel).
    - Hermetic: -65°C to +200°C (Passive).
    - Current Rating:
    - 5A to 46A depending on contact size and type.
    - Dielectric Withstand Voltage:
    - M: 1300V; I: 1800V; II: 2300V at sea level.
    - Reduced values apply at higher altitudes.
    - Insulation Resistance: ≥ 5000 MΩ at 25°C.
    Environmental Durability:
    - Salt spray resistance: 500 hours Class W and Y; 48 hours Class F and N.
    - Thermal shock compliance: MIL-DTL-38999 standards.
    - Sealing performance: ≤ 16 cm³/h at 2.1 bars for sealed versions; ≤ 1.10⁻⁶⁶ mbar·l/s under vacuum for hermetic versions.
    3. Product Characteristics and Advantages
    Unique Features:
    - Mechanical Robustness: High-strength aluminum or stainless steel housings ensure durability under extreme conditions.
    - Ruggedized Design: Features like 100% scoop-proof shells and threaded couplings prevent damage during installation or operation.
    - Advanced Sealing Technology: Superior silicone seals offer enhanced tear resistance and long-term sealing integrity.
    Market Edge:
    - Excellent EMI/RFI protection via grounding fingers and RF rings.
    - Compliance with stringent MIL-DTL-38999 specifications ensures reliability across diverse industries.
    - Modular design supports quick assembly and integration into existing systems.
    4. Application Scenarios and Usage Recommendations
    Example Applications:
    - Military Radar Systems: Sealed versions ensure uninterrupted signal transmission despite exposure to water, dust, and extreme temperatures.
    - Aviation Electronics: Hermetic variants protect internal circuits against pressurization and cabin humidity.
    - Industrial Automation: Ideal for harsh environments requiring robust connectivity solutions.
    Usage Tips:
    - Always match connector shell sizes and configurations based on application requirements.
    - Ensure proper torque application when using threaded couplings to avoid loose connections.
    - Regularly inspect and maintain seals to maintain consistent performance.
    5. Compatibility and Support
    Compatibility:
    - Compatible with MIL-DTL-38999-series products.
    - Supports various mounting styles, including jam-nut, solder, and PCB options.
    Manufacturer Support:
    - Comprehensive technical support available.
    - Custom modifications can be discussed upon request.
    - Full-service warranty and after-sales maintenance provided.
    6. Common Issues and Solution

ZPF000000000017127参数

参数
外壳材料 -
针脚数 19pin
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -

ZPF000000000017127厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

ZPF000000000017127数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY ZPF000000000017127 ZPF000000000017127数据手册

ZPF000000000017127封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
20+ ¥ 2099.4948
200+ ¥ 2063.606
库存: 2000
起订量: 20 增量: 1
交货地:
最小起订量为:20
合计: ¥ 41989.89
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908