处理中...

首页  >  产品百科  >  87977-2

87977-2

产品分类: 矩形连接器 - 外壳
厂牌: TE CONNECTIVITY
产品描述: Receptacle 2 8pin Female Socket 压接 黑色 导线安装,自由悬挂,通孔安装 10.16mm(长度)*6.096mm(高度)
供应商型号: 87977-2
供应商: Master
标准整包数: 25
TE CONNECTIVITY 矩形连接器 - 外壳 87977-2

87977-2概述

    AMPMODU Mod IV Receptacle Assemblies: A Comprehensive Overview
    1. Product Introduction
    The AMPMODU Mod IV Receptacle Assemblies are a high-performance interconnection solution designed to meet modern electronic packaging needs. These assemblies are part of the AMPMODU interconnection system, which is widely recognized for its reliability and versatility across multiple industries. Available in both single-row and double-row configurations, these assemblies are compatible with Level II surface mount reflow processes, making them ideal for advanced circuit board designs. Their primary applications include consumer electronics, industrial control systems, automotive electronics, and telecommunications equipment.
    2. Technical Parameters
    | Attribute | Specification |

    | Contact Centerline | 0.100 x 0.100 [2.54 x 2.54] |
    | Current Rating | Up to 3.0 amperes per single contact |
    | Voltage Rating | 250 VAC |
    | Operating Temperature | -65°C to +125°C (Receptacle Assemblies), -65°C to +105°C (Headers) |
    | Dielectric Withstanding Voltage | 750 VAC |
    | Insulation Resistance | ≥5000 megohms |
    | Durability | 200 mating cycles minimum |
    The housings are made of glass-filled thermoplastic, offering robust performance up to 125°C. The contact material is phosphor bronze, providing excellent durability and electrical conductivity.
    3. Product Features and Advantages
    - Reliable Connections: The dual-cantilever beam contact design ensures a secure connection, supported by gold plating for enhanced reliability.
    - Ease of Use: The closed-entry housing design prevents stubbing and promotes positive contact alignment.
    - Mechanical Strength: Compliant metallic hold-downs ensure strong retention on PCBs prior to and during processing, providing strain relief after soldering.
    - Compliance: Recognized under UL Component Program File No. E28476 and certified by CSA File No. LR 7189.
    4. Application Case Studies and Usage Recommendations
    AMPMODU Mod IV Receptacle Assemblies have been extensively used in:
    - Automotive Electronics: For connecting sensors and control modules where vibration resistance is critical.
    - Industrial Automation: In high-density I/O modules requiring consistent signal integrity.
    Usage Recommendations:
    - Use the appropriate mating header based on the number of positions and plating requirements.
    - Ensure proper PCB layout with the recommended hole diameters for optimal performance.
    - For applications requiring additional robustness, consider duplex-plated headers with duplex-plated receptacle assemblies.
    5. Compatibility and Support
    These receptacle assemblies are compatible with various surface mount headers, ensuring seamless integration into existing systems. Tyco Electronics provides comprehensive technical support and documentation, including guidelines for mating post selection and performance characteristics.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Poor solder joint quality | Ensure correct compliance of metallic hold-downs and proper PCB hole size. |
    | Contact failure | Verify gold plating integrity and adherence to recommended mating force. |
    | High insertion force | Check PCB alignment and presence of debris during assembly. |
    7. Summary and Recommendation
    The AMPMODU Mod IV Receptacle Assemblies stand out for their robust design, superior reliability, and adaptability to evolving man

87977-2参数

参数
触头端接 压接
针脚数 8pin
类型 Receptacle
颜色 黑色
触头类型 Female Socket
紧固类型 -
排数 2
长*宽*高 10.16mm(长度)*6.096mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 商用级
零件状态 在售
包装方式 散装,袋装

87977-2厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

87977-2数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 矩形连接器 - 外壳 TE CONNECTIVITY 87977-2 87977-2数据手册

87977-2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 3.5643 ¥ 29.6357
250+ $ 3.4132 ¥ 28.3643
500+ $ 3.3444 ¥ 27.3869
1250+ $ 1.7724 ¥ 14.5142
2500+ $ 1.2449 ¥ 10.1945
3750+ $ 1.2238 ¥ 10.0217
5000+ $ 1.2238 ¥ 10.0217
库存: 2040
起订量: 25 增量: 0
交货地:
最小起订量为:25
合计: ¥ 740.89
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0009930900 ¥ 3.6267
0010112084 ¥ 1.3675
0014567157 ¥ 0
0019092039 ¥ 2.3018
009155002021016 ¥ 12.8271
009175002702996 ¥ 4.4701
009176003711106 ¥ 4.7668
009176003884906 ¥ 5.1906
009286002021906 ¥ 15.4508
030-2007-000 ¥ 145.1511