处理中...

首页  >  产品百科  >  YDTS20W15-97JNV001

YDTS20W15-97JNV001

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: TE’s lightweight aluminum square flange receptacle features Olive Drab Cadmium plating and a 15-97 insert arrangements.
供应商型号: Q-YDTS20W15-97JNV001
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 圆形连接器 YDTS20W15-97JNV001

YDTS20W15-97JNV001概述

    Product Introduction
    The DTS Series electronic connectors, manufactured by Deutsch, represent a high-performance line of mil-spec connectors designed to meet the rigorous demands of aerospace and military applications. These connectors conform to MIL-DTL-38999 Type III specifications, offering robust solutions for environments requiring excellent durability, reliability, and environmental resistance. Key features include their aluminum alloy shells for standard versions and stainless steel shells for hermetic versions, ensuring compatibility with extreme temperatures, vibrations, and electromagnetic interference (EMI).
    Technical Parameters
    Below are the key technical specifications for the DTS Series connectors:
    | Parameter | Value |

    | Shell Material | Aluminum alloy (Standard), Stainless Steel (Hermetic) |
    | Temperature Range | -65°C to +175°C (Cadmium-plated); -65°C to +200°C (Nickel-plated) |
    | Salt Spray Resistance | 500 hours class W & Y (per MIL-DTL-38999) |
    | Leakage Rate | ≤16 cm³/h under 2.1 bars |
    | Insert Material | Thermoplastic and Silicone Elastomer |
    | Contact Current Ratings | Up to 46A depending on size |
    | Insulation Resistance | ≥5000 MΩ |
    | Withstand Voltage | Up to 2300 V AC (Service II) |
    These connectors are available in various sizes, accommodating contact configurations ranging from 6 to 128 pins, with specific arrangements listed in the product documentation.
    Product Features and Advantages
    1. Superior Environmental Protection: The DTS Series offers sealed and hermetic options, protecting against moisture, dust, and corrosive elements.
    2. Mechanical Durability: The connectors are equipped with features such as threaded coupling with self-locking threads and a "scoop-proof" shell design for enhanced reliability in demanding conditions.
    3. Enhanced Electrical Performance: Incorporates RF shielding rings and optimized current carrying capabilities to minimize signal loss and interference.
    4. Contact Security: A unique contact retention mechanism ensures secure connections even under severe vibration and shock conditions.
    5. Interchangeability: The connectors can replace MIL-DTL-38999 Type III box-mounted units seamlessly.
    Application Cases and Usage Recommendations
    Applications:
    - Military Aviation: Used in flight control systems, avionics, and navigation equipment.
    - Satellite Communication: Ensures reliable data transmission in space environments.
    - Defense Systems: Deployed in radar, electronic warfare, and weapon systems.
    Usage Suggestions:
    - Ensure correct key orientation for proper mating between components.
    - Regularly check and maintain the integrity of seals to prevent leaks.
    - Follow proper crimping and soldering practices for optimal electrical performance.
    Compatibility and Support
    The DTS Series is designed to be fully compliant with MIL-DTL-38999 standards, ensuring broad compatibility with other certified components and systems. Deutsch provides comprehensive support including technical assistance, custom modifications, and after-sales maintenance services.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor mating alignment | Verify key orientations and ensure no physical obstructions. |
    | Reduced contact performance | Inspect and clean the contact area; ensure proper crimping/soldering. |
    | Connector shell damage | Replace da

YDTS20W15-97JNV001参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
安装方式 法兰安装
应用等级 工业级

YDTS20W15-97JNV001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20W15-97JNV001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20W15-97JNV001 YDTS20W15-97JNV001数据手册

YDTS20W15-97JNV001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 750.6 ¥ 6154.92
50+ $ 309.2375 ¥ 2535.7475
100+ $ 238.6875 ¥ 1957.2375
200+ $ 194.4 ¥ 1594.08
350+ $ 169.625 ¥ 1390.925
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 6154.92
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908