处理中...

首页  >  产品百科  >  YDTS24H19-66PC0000

YDTS24H19-66PC0000

产品分类:
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H19-66PC0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY  YDTS24H19-66PC0000

YDTS24H19-66PC0000概述

    Product Introduction
    The DTS Series connectors by Deutsch offer a comprehensive range of aerospace-grade electronic connectors that comply with MIL-DTL-38999 specifications. These connectors are primarily designed for military and aerospace applications where high reliability, durability, and robust performance are essential. The series includes both sealed and hermetic versions catering to various environmental challenges such as moisture, dust, and extreme temperatures.
    Technical Specifications
    | Category | Specification |

    | Temperature Range | Sealed version: Cadmium plating -65°C to +175°C; Nickel plating -65°C to +200°C
    Hermetic version: Passivated plating -65°C to +200°C |
    | Vibration Resistance | As per MIL-DTL-38999 |
    | Shocks | 300 g, 3 ms in the 3 axes |
    | Coupling/Detachment Durability | 500 cycles |
    | Environmental Protection | Salt spray resistance: Class W (500 hours), Class F (48 hours) |
    | Water Tightness | ≤ 16 cm³/h under 2.1 bars |
    | Hermeticity | ≤ 1.10⁻⁶ mbar·l/s under 1 bar vacuum |
    Product Features and Advantages
    The DTS series connectors excel in their robust design, ensuring optimal performance in harsh environments. Key features include:
    - Superior Silicone Seals: Provide enhanced tear resistance and sealing memory.
    - Threaded Coupling with Self-Locking Mechanism: Ensures secure connections and ease of use.
    - Metal-to-Metal Bottoming: Maximizes EMI grounding protection.
    - Trapezoidal Thread: Improves electrical continuity between shell assemblies.
    - Grounding Fingers: Offers excellent RF interference shielding.
    - Elongated Mounting Holes: Facilitates seamless integration with existing MIL-DTL-38999 connectors.
    These features make the DTS series ideal for demanding aerospace and defense applications requiring reliable connectivity.
    Application Case Studies and Usage Recommendations
    Applications:
    - Military Aircraft Systems: Utilized in avionics, communication systems, and weapon control units.
    - Defense Ground Vehicles: Installed in tactical vehicles for mission-critical communications.
    - Maritime Applications: Employed in shipboard systems for navigation and communication.
    Recommendations:
    - Ensure proper environmental conditions are maintained when deploying these connectors.
    - Regularly inspect and clean connector interfaces to prevent degradation due to dust or moisture accumulation.
    - Use appropriate cable gauges as per specified ranges to ensure optimal current carrying capacity.
    Compatibility and Support
    The DTS series is compatible with a wide range of existing MIL-DTL-38999 components, facilitating easy upgrades and replacements. Deutsch offers comprehensive technical support and maintenance services to assist users in optimizing connector performance and longevity.
    Common Issues and Solutions
    | Issue | Solution

YDTS24H19-66PC0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H19-66PC0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY YDTS24H19-66PC0000 YDTS24H19-66PC0000数据手册

YDTS24H19-66PC0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 434.5125 ¥ 3563.0025
100+ $ 381.825 ¥ 3130.965
250+ $ 342.3375 ¥ 2807.1675
500+ $ 302.8375 ¥ 2483.2675
1000+ $ 263.35 ¥ 2159.47
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 178150.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879