处理中...

首页  >  产品百科  >  QCM044SC2DC006F

QCM044SC2DC006F

产品分类: 其他线缆
厂牌: TE CONNECTIVITY
产品描述: Cable Assembly 0.152m 28-30AWG Rectangular 44 POS RCP
供应商型号: Q-QCM044SC2DC006F
供应商: 期货订购
标准整包数: 10
TE CONNECTIVITY 其他线缆 QCM044SC2DC006F

QCM044SC2DC006F概述

    NANONICS Connectors: A Comprehensive Guide
    Product Introduction
    NANONICS Connectors represent a family of high-performance electronic interconnect solutions, specifically designed for compactness and reliability. These connectors cater to a broad range of applications, from military and aerospace to industrial sectors requiring small yet robust connections. The core products under this brand include nano-miniature connectors and DUALOBE rectangular connectors, each offering distinct advantages and functionalities.
    Nano-Miniature Connectors are the smallest practical connector systems, featuring a center-to-center contact spacing of just 0.025". Despite their diminutive size, they maintain exceptional performance characteristics, including high reliability, low contact resistance, and wide operating temperature ranges. These connectors are ideal for applications demanding miniaturization and durability, such as consumer electronics, telecommunications, and portable medical devices.
    DUALOBE Rectangular Connectors, on the other hand, are renowned for their versatility and polarization scheme, which eliminates the need for mating guide pins without increasing the package size. Available in single and double-row configurations with standard pin counts ranging from 5 to 65, these connectors support multiple termination methods including wired, surface mount, through-hole, and panel mount options.
    Technical Parameters
    The technical specifications of NANONICS Connectors ensure their suitability for demanding applications:
    - Nano-Miniature Connectors:
    - Contact Resistance: 0.003 - 0.008 ohms
    - Current Rating: Up to 1 amp per contact
    - Operating Temperature: -200°C to +200°C
    - Durability: Capable of withstanding 500 cycles of mating and unmating without hardware.

    - DUALOBE Rectangular Connectors:
    - Standard Sizes: 5, 9, 15, 25, 37, and 51 positions
    - Mating Force: Maximum calculated as 10 ounces multiplied by the number of contacts
    - Humidity Resistance: Maintains 1 megohm minimum insulation resistance post-humidity exposure.
    Both types undergo rigorous testing to meet MIL-DTL-83513 standards, ensuring compliance with industry benchmarks for reliability and performance.
    Product Features and Advantages
    Nano-Miniature Connectors leverage a unique "spring socket" contact system that provides superior gold-on-gold mating with a contact area covering at least 180 degrees. This design ensures low contact resistance (0.003 - 0.008 ohms) and a gentle mating force (no more than 6 ounces per contact).
    DUALOBE Rectangular Connectors excel in providing polarized connectivity without increasing the physical footprint. Their availability in various materials (aluminum, plastic) and termination styles makes them adaptable to diverse applications, such as smart munitions, aircraft communication systems, and satellite technologies.
    The dual polarity capability and robust construction make DUALOBE connectors indispensable in environments where vibration, shock, and extreme temperatures are prevalent.
    Application Case Studies and Usage Recommendations
    Case Study 1: Aerospace Applications
    DUALOBE connectors have been extensively used in military aircraft due to their ability to operate reliably under severe conditions. For instance, these connectors are integral components in smart munitions, ensuring uninterrupted data transmission during deployment.
    Usage Recommendation: When deploying DUALOBE connectors in high-vibration environments, consider using backshells to enhance strain relief and improve overall durability.
    Case Study 2: Space Exploration
    NANONICS connectors have found extensive use in space missions requiring high reliability and minimal size. Their ability to withstand extreme temperatures and vacuum conditions makes them suitable for deep-space probes and satellite systems.
    Usage Recommendation: Opt for hermet

QCM044SC2DC006F参数

参数
应用等级 工业级

QCM044SC2DC006F厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

QCM044SC2DC006F数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他线缆 TE CONNECTIVITY QCM044SC2DC006F QCM044SC2DC006F数据手册

QCM044SC2DC006F封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ $ 534.225 ¥ 4380.645
25+ $ 452.0375 ¥ 3706.7075
50+ $ 410.95 ¥ 3369.79
100+ $ 383.55 ¥ 3145.11
250+ $ 356.15 ¥ 2920.43
库存: 1000
起订量: 10 增量: 10
交货地:
最小起订量为:10
合计: ¥ 43806.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099