处理中...

首页  >  产品百科  >  D38999/26WA35BA

D38999/26WA35BA

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: Plug Housing,Threaded 6pin Aluminum Alloy 5A 导线安装,自由悬挂,通孔安装 31mm(长度)
供应商型号: D38999/26WA35BA
供应商: 国内现货
标准整包数: 50
TE CONNECTIVITY 圆形连接器 D38999/26WA35BA

D38999/26WA35BA概述

    Product Introduction: Deutsch DTS Series Connectors
    The Deutsch DTS series connectors represent a highly specialized line of aviation and military-grade connectors designed to deliver top-tier performance in demanding environments. These connectors are built to comply with MIL-DTL-38999 standards and are available in both aluminum and stainless steel versions, providing excellent mechanical strength and electrical conductivity. Primarily utilized in aerospace, defense, and other industries where reliable connections are essential, these connectors support critical systems requiring high levels of durability and environmental resistance.
    Technical Parameters
    Key Specifications:
    - Material: Aluminum alloy (Series III) or stainless steel (hermetic version)
    - Temperature Range: Sealed version: Cadmium plating (-65°C to +175°C), Nickel plating (-65°C to +200°C); Hermetic version: Passive plating (-65°C to +200°C)
    - Sealing Performance: Sealed version: Leakage ≤ 16 cm³/h under 2.1 bars; Hermetic version: ≤ 1.10⁻⁶⁶ mbar·l/s under 1 bar vacuum
    - Environmental Resistance: Salt spray resistant (500 hours Class W/Y and 48 hours Class F/N as per MIL-DTL-38999)
    - Electrical Characteristics: Voltage ratings range from 1300V (Service M) to 2300V (Service II), with contact ratings varying from 3A to 40A depending on size
    - Vibration and Shock Tolerance: Meets MIL-DTL-38999 standards, withstanding 300g shock at 3ms across three axes
    - Coupling Durability: Up to 500 mating and unmating cycles
    Product Features and Advantages
    The DTS series connectors stand out due to their innovative features and performance benefits:
    - High Reliability: Ensures robust performance in harsh environments through its advanced materials and design.
    - Ease of Installation: Threaded couplings with self-locking mechanisms facilitate quick and secure connections.
    - Superior EMC Protection: Metal-to-metal contact ensures enhanced electromagnetic interference (EMI) shielding.
    - Thermal Stability: Maintains functionality across wide temperature ranges, critical for military applications.
    - Customizable Configurations: Available in various shell sizes and configurations, allowing for tailored solutions to specific needs.
    Application Cases and Usage Recommendations
    The Deutsch DTS series connectors are versatile and find application in a variety of scenarios:
    - Military Applications: Deployed in aircraft wiring, radar systems, and communication equipment where reliable signal transmission is crucial.
    - Aviation: Used in engine controls, navigation systems, and passenger entertainment systems due to their high reliability and environmental resilience.
    - Industrial Equipment: Suitable for industrial machinery requiring high durability and safety standards.
    Recommendations: When installing these connectors, ensure proper alignment and tightening to maximize EMI shielding. Regular maintenance checks should be performed to confirm optimal performance and longevity.
    Compatibility and Support
    The DTS series connectors are compatible with other MIL-DTL-38999 compliant components, facilitating seamless integration into existing systems. Deutsch offers comprehensive technical support, including assistance with custom designs and product modifications, ensuring customers receive maximum value from their investments.
    Common Issues and Solutions
    | Issue | Solution |

    | Connection Loose After Mating | Ensure proper tightening sequence and check for debris or contaminants. |
    | Insufficient Shielding | Verify that all ground rings are correctly installed and seated. |
    | Contact Failures | Inspect contacts for damage; replace if necessary. Ensure correct insertion force during assembly.
    Summary and Recommendation
    In conclusion, the Deutsch DTS series connectors are a premium choice for professionals seeking high-quality, reliable connectors suitable fo

D38999/26WA35BA参数

参数
针脚数 6pin
触头镀层 - 配接 -
类型 Plug Housing,Threaded
颜色 -
端接 -
额定电流 5A
外壳材料 Aluminum Alloy
长*宽*高 31mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

D38999/26WA35BA厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

D38999/26WA35BA数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY D38999/26WA35BA D38999/26WA35BA数据手册

D38999/26WA35BA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 163.1375 ¥ 1370.355
100+ $ 116.8584 ¥ 981.6106
200+ $ 92.7052 ¥ 778.7237
350+ $ 78.76 ¥ 661.584
500+ $ 70.518 ¥ 592.3512
700+ $ 66.528 ¥ 558.8352
库存: 0
起订量: 50 增量: 1
交货地:
最小起订量为:50
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908