处理中...

首页  >  产品百科  >  D38999/20WE8BA

D38999/20WE8BA

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: Receptacle Housing,Threaded 8pin Aluminum Alloy 13A 法兰安装,面板安装
供应商型号: D38999/20WE8BA
供应商: 国内现货
标准整包数: 50
TE CONNECTIVITY 圆形连接器 D38999/20WE8BA

D38999/20WE8BA概述

    # Deutsch DTS Series Connectors: Technical Overview
    Product Introduction
    The Deutsch DTS series connectors represent advanced electronic components designed to meet rigorous military and aerospace standards. These connectors adhere to MIL-DTL-38999 specifications, focusing on high performance and durability in harsh environments. Available in aluminum alloy (Series III) and stainless steel versions, the DTS series offers both sealed and hermetic options for versatile applications across industries including aviation, defense, telecommunications, and industrial automation.
    Main Features:
    - Aluminum or stainless steel shell for mechanical robustness.
    - Environmentally resistant, suitable for use in extreme conditions.
    - Compatibility with various application-specific configurations.
    - Support for multiple contact types, such as male, female, PCB-mounted, and crimped types.
    Technical Specifications
    Below is a concise overview of the key technical parameters of the DTS series connectors:
    | Parameter | Value |

    | Operating Temperature | -65°C to +200°C |
    | Material | Aluminum (standard) / Stainless Steel (hermetic) |
    | Plating Options | Nickel / Cadmium / Passivated |
    | EMI Protection | Enhanced with grounding fingers |
    | Voltage Rating | Up to 2300 VAC |
    | Current Capacity | 5 A to 46 A |
    | Insulation Resistance | ≥ 5000 MΩ |
    | Contact Retention Force | 4.5 N to 11.1 N |
    | Vibration Resistance | Up to 300 g, 3 ms in all axes |
    | Coupling Durability | 500 cycles |
    Additional Details:
    - Sealing: ≤ 16 cm³/h at 2.1 bars (sealed version).
    - Hermeticity: ≤ 1.10⁻⁶ mbar.l/s at 1 bar vacuum (hermetic version).
    - Environmental Resistance: Meets MIL-DTL-38999 Class W and Y for corrosion and salt spray resistance.
    Product Characteristics and Advantages
    Key Features:
    - Mechanical Robustness: The use of aluminum alloy or stainless steel ensures durability against physical stress and environmental degradation.
    - Electrical Reliability: Superior contacts with gold plating enhance signal integrity.
    - Electromagnetic Interference (EMI) Shielding: Advanced grounding mechanisms minimize interference in sensitive electronic systems.
    - Versatility: Wide range of configurations including different contact sizes, plating options, and mounting styles.

    Market Advantage:
    The DTS series offers superior performance, ensuring reliability in critical applications where failure is not an option. Its compact design allows for seamless integration into existing systems, making it a preferred choice for original equipment manufacturers (OEMs).
    Application Scenarios and Usage Recommendations
    Typical Applications:
    - Military aircraft and drones for high-reliability data transmission.
    - Industrial control systems requiring stable communication links.
    - Undersea communications where hermetic connectors are necessary.
    Usage Tips:
    - Ensure proper alignment during mating to prevent damage to delicate contacts.
    - Regular maintenance checks can extend the life of the connectors by identifying potential issues early.
    Compatibility and Support
    Compatibility:
    The DTS series is compatible with standard MIL-DTL-38999 box or wall mounts, facilitating easy upgrades or replacements. Additionally, Deutsch offers protective covers and dummy receptacles to safeguard unused ports.
    Vendor Support:
    Deutsch provides comprehensive support including technical assistance, warranty services, and custom configuration options tailored to specific customer needs.
    Common Issues and Solutions
    | Issue | Solution

D38999/20WE8BA参数

参数
触头镀层 - 配接 -
类型 Receptacle Housing,Threaded
颜色 -
端接 -
额定电流 13A
外壳材料 Aluminum Alloy
针脚数 8pin
安装方式 法兰安装,面板安装
应用等级 军用级
零件状态 停产
包装方式 散装

D38999/20WE8BA厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

D38999/20WE8BA数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY D38999/20WE8BA D38999/20WE8BA数据手册

D38999/20WE8BA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 203.75 ¥ 1711.5
100+ $ 145.9396 ¥ 1225.8926
200+ $ 115.7911 ¥ 972.6452
350+ $ 98.351 ¥ 826.1484
500+ $ 88.0635 ¥ 739.7334
700+ $ 83.0865 ¥ 697.9266
库存: 0
起订量: 50 增量: 1
交货地:
最小起订量为:50
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908