处理中...

首页  >  产品百科  >  TMS-SCE-1K-3/8-2.0-7

TMS-SCE-1K-3/8-2.0-7

产品分类: 其他线缆
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-TMS-SCE-1K-3/8-2.0-7
供应商: 期货订购
标准整包数: 3000
TE CONNECTIVITY 其他线缆 TMS-SCE-1K-3/8-2.0-7

TMS-SCE-1K-3/8-2.0-7概述

    Product Overview: TE Connectivity RW-2511 Heat Shrink Marker Sleeves
    1. Product Introduction
    The TE Connectivity RW-2511 series represents a comprehensive solution for heat shrinkable identification markers designed for both multipurpose and military applications. These markers are manufactured using irradiated, thermally-stabilized polyolefin compounds and come in various formats such as TMS-SCE, TMS-CT, and TTMS. Their primary function is to provide permanent labeling and identification of items, especially within environments requiring ruggedized solutions. The range offers multiple shrink ratios—2:1 and 3:1—to suit different application needs. This product is ideal for marking wires, cables, and other electrical components in industries such as automotive, aerospace, defense, telecommunications, and general electronics manufacturing.
    2. Technical Parameters
    Below is a summary of key technical specifications for the RW-2511:
    | Parameter | Details |

    | Shrink Ratio | 2:1 (TMS-SCE-2X, TTMS-2X), 3:1 (TMS-SCE, TMS-CT, TTMS-MP) |
    | Operating Temperature Range | -55°C to +135°C (-67°F to +275°F) |
    | Marking System | Computerized printing via specific printers and ribbons; laser-markable via YAG lasers |
    | Print Quality | Initial print contrast ≥8 (evaluated using TE Document 411-121002) |
    | Recovery Time | Fully recoverable within 3 minutes at 200±5°C (392±7°F) |
    | Color Options | White, Yellow; other colors available on request |
    | Weight | Varies depending on size (0.15g for TMS-SCE-3/32 up to 4.73g for TMS-SCE-2) |
    | Storage Conditions | Ambient temperature; protected from direct sunlight |
    3. Product Features and Advantages
    The RW-2511 series boasts several distinct features that enhance its value in various applications:
    - Permanent Marking: The print quality remains intact even after thermal recovery.
    - Thermal Stability: Operates effectively across extreme temperature ranges, ensuring reliability.
    - Ease of Use: Available in continuous spooled formats for high-throughput applications.
    - Compatibility: Supports multiple printers and ribbons specified by TE Connectivity.
    - Customization: Tailorable to fit diverse cable diameters and thicknesses.
    - Durability: Resistant to solvents, oils, and other aggressive fluids under certain conditions.
    These advantages position the RW-2511 as a superior choice for critical applications where labeling durability and precision are paramount.
    4. Application Case Studies and Usage Recommendations
    The RW-2511 markers excel in applications such as:
    - Military wiring harnesses where identifiers must withstand harsh conditions.
    - Automotive cable harnesses needing reliable traceability.
    - Aerospace equipment requiring heat-resistant, tamper-proof labels.
    Usage Suggestions:
    - When working with high-temperature environments, ensure the correct recovery temperature is applied to maintain structural integrity.
    - For best print longevity, use black or silver ribbons, which have been proven compliant with the specification requirements.
    - In environments prone to fluid exposure, prioritize thorough testing of fluid resistance to avoid degradation of markings.
    5. Compatibility and Support
    The RW-2511 series is fully compatible with TE Connectivity’s proprietary printer systems and approved ribbons. For additional support, users can refer to the Identification Printer Product Ribbon Matrix (

TMS-SCE-1K-3/8-2.0-7参数

参数
零件状态 在售
包装方式 盒装

TMS-SCE-1K-3/8-2.0-7厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

TMS-SCE-1K-3/8-2.0-7数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他线缆 TE CONNECTIVITY TMS-SCE-1K-3/8-2.0-7 TMS-SCE-1K-3/8-2.0-7数据手册

TMS-SCE-1K-3/8-2.0-7封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 1.775 ¥ 14.555
5000+ $ 1.325 ¥ 10.865
10000+ $ 1.175 ¥ 9.635
25000+ $ 0.95 ¥ 7.79
100000+ $ 0.8 ¥ 6.56
库存: 300000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 43665
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00-4998 ¥ 28.3815
0076930001 ¥ 8.6071
0110 0001 010 ¥ 0
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 79.5485
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.0086