处理中...

首页  >  产品百科  >  5070024018

5070024018

产品分类: 热缩管
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-5070024018
供应商: 期货订购
标准整包数: 600
TE CONNECTIVITY 热缩管 5070024018

5070024018概述

    # Raychem Heat-Shrinkable Tubing Solutions: A Comprehensive Guide
    Product Introduction
    Overview
    Raychem Heat-Shrinkable Tubing products, including RayBlock 85, RayBlock 105, Rayrim Edging Material, RaySpool, and RHW Tubing, are designed to offer advanced thermal insulation, environmental sealing, and strain relief solutions for various electronic applications. These products cater to industries such as telecommunications, automotive, aerospace, and electrical manufacturing, providing reliable performance under challenging conditions.
    Types of Products and Applications
    1. RayBlock 85 & RayBlock 105: These dual-wall heat-shrinkable tubing systems utilize a flame-retardant outer layer and a hot-melt adhesive inner layer to create moisture-resistant seals for wire bundles and connector backs. They are ideal for applications requiring high durability and strain relief.
    2. Rayrim Edging Material: This V-to-U transition material offers flexible protection for metal, glass, and wood edges, ensuring long-term environmental resistance.
    3. RaySpool: This convenient packaging solution enhances accessibility for heat-shrinkable tubing in workshops and field settings.
    4. RHW Tubing: Designed for rugged environments, this tubing offers chemical and abrasion resistance while sealing electrical connections and joints.
    Technical Parameters
    | Product Name | Operating Temp. Range (°C/°F) | Shrink Temp. (°C/°F) | Recovery Temp. (°C/°F) |
    ||
    | RayBlock 85 | -40 to 85 / -40 to 185 | 80 / 176 | 110 / 230 |
    | RayBlock 105 | -40 to 105 / -40 to 221 | 80 / 176 | 110 / 230 |
    | Rayrim Edging Material| -55 to 80 / -67 to 176 | 120 / 248 | 150 / 302 |
    | RHW Tubing | -40 to 105 / -40 to 221 | N/A | N/A |
    Key Features
    - RayBlock Series: Up to 20-wire sealing capacity, RoHS compliance, low-profile design.
    - Rayrim Edging Material: Flexible for curved edges, clean application process.
    - RaySpool: Convenient dispensing and storage in workshops.
    - RHW Tubing: High durability for rugged environments.
    Product Features and Advantages
    RayBlock Series
    - Consistent Sealing: Molded adhesive encapsulates each wire, creating a robust moisture barrier.
    - Temperature Compatibility: Handles extremes from -40°C to 105°C (RayBlock 105).
    - Strain Relief: Reduces vibration-induced wear on spliced or joined wires.
    - Compact Design: Maintains minimal bulk compared to other cable management systems.
    Rayrim Edging Material
    - Flexible Adaptation: Adjusts to curves, angles, and straight edges seamlessly.
    - Extreme Conditions: Operates efficiently in temperatures as low as -55°C.
    RaySpool
    - Ease of Use: Simple access and storage system enhances operational efficiency.
    - Customizable Sizes: Offers tailored solutions for different applications.
    RHW Tubing
    - Chemical Resistance: Resists oils, chemicals, and moisture effectively.
    - Physical Durability: Provides superior protection against abrasions and impacts.
    Application Case Studies and Recommendations
    Example 1: Telecommunications
    In telecom installations, RayBlock series is ideal for protecting outdoor fiber-optic splices and junction boxes exposed to environmental hazards.
    Recommendations: Ensure proper adhesive flow during heating by aligning wires neatly within channels before application.
    Example 2: Automotive Manufacturing
    For internal engine compartments where wiring harnesses endure high temperatures, RayBlock 105 and RHW tubing offer unmatched reliability.
    Suggestions: Pre-test adhesion strength at extreme operating temperatures to avoid delamination.
    Example 3: RaySpool Usage
    For technicians performing mobile rep

5070024018参数

参数
长*宽*高 120cm(长度)
应用等级 工业级
零件状态 在售
包装方式 盒装

5070024018厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

5070024018数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 热缩管 TE CONNECTIVITY 5070024018 5070024018数据手册

5070024018封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
600+ $ 0.6875 ¥ 5.6375
1200+ $ 0.6375 ¥ 5.2275
2400+ $ 0.5875 ¥ 4.8175
4200+ $ 0.5375 ¥ 4.4075
15000+ $ 0.525 ¥ 4.305
库存: 60000
起订量: 600 增量: 600
交货地:
最小起订量为:600
合计: ¥ 3382.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
004241-000 ¥ 365.4636
015189-000 ¥ 167.28
0192670045 ¥ 2.5621
035377P006 ¥ 2.5588
0800411 ¥ 2500.8637
084775-001 ¥ 454.8024
123GB079807S0 ¥ 0
13640 ¥ 720.2309
13644 ¥ 7.0962
13646 ¥ 12.0666