处理中...

首页  >  产品百科  >  BSTS-20X4

BSTS-20X4

产品分类: 热缩管
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: BSTS-20X4
供应商: Master
标准整包数: 5
TE CONNECTIVITY 热缩管 BSTS-20X4

BSTS-20X4概述

    ATUM High-Shrink-Ratio, Adhesive-Lined Polyolefin Tubing
    Product Introduction
    The ATUM series is a heat-shrinkable, adhesive-lined polyolefin tubing known for its superior performance in insulating, protecting, and environmentally sealing various components and connections. Available in 3:1 and 4:1 shrink ratios, it enables connector-to-cable sealing and enhances mechanical protection, making it a versatile solution across multiple industries.
    Key Technical Parameters
    | Parameter | Details |

    | Shrink Ratios | 3:1 and 4:1 |
    | Minimum Shrink Temp | 80°C (176°F) |
    | Minimum Full Recovery | 110°C (230°F) |
    | Operating Temperature | -55°C to 110°C (-67°F to 230°F) |
    | Voltage Rating | 600V |
    | Compliance | RoHS compliant |
    Inside Diameter and Wall Thickness
    | Size | Expanded ID (mm/in) | Recovered ID (mm/in) | Recovered Wall Thickness (mm/in) |
    ||
    | 3/1 | 3.0 [0.118] | 1.0 ± 0.28 [0.039 ± 0.010] | 0.50 [0.020] |
    | 4/1 | 4.0 [0.157] | 1.0 ± 0.28 [0.039 ± 0.010] | 0.50 [0.020] |
    Color Options
    - Standard: Black (-0)
    - Non-standard: Clear in 3:1 sizes only (-X), other colors available on request.
    Product Features and Advantages
    - Versatile Sealing Capability: Ideal for connector-to-cable sealing and breakouts.
    - Enhanced Protection: Offers medium wall thickness for increased mechanical protection.
    - Wide Compatibility: Bonds to various materials such as polyethylene, aluminum, steel, and copper.
    - Environmental Compliance: RoHS compliant ensures compliance with global standards.
    Application Case Studies and Usage Recommendations
    The ATUM series is widely used for environmental sealing and protection in applications like:
    - Back-end Connector Sealing: Ensures secure connections in harsh environments.
    - Repair Damaged Cable Jackets: Enables seamless repairs without removing connectors.

    Usage Tip: Ensure proper sizing by ordering the largest size that snugly fits over the component to maximize coverage and adhesion.
    Compatibility and Support
    - Compatible with diverse devices requiring heat-shrink solutions.
    - Supported by manufacturers with global contacts for technical support.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor adhesive bond | Clean the surface before application. |
    | Uneven shrinkage | Adjust the heat source temperature and time. |
    Conclusion and Recommendation
    The ATUM series stands out due to its robust design, versatility, and high performance. It is an excellent choice for professionals needing reliable heat-shrink tubing for diverse applications. Highly recommended for projects requiring advanced sealing and protective solutions.
    BRST Simple Specification, Single Wall Polyolefin Tubing
    Product Introduction
    The BRST series offers a simple, cost-effective heat-shrinkable tubing option primarily designed for electrical insulation and noise suppression.
    Key Technical Parameters
    | Parameter | Details |

    | Shrink Ratio | 2:1 |
    | Minimum Shrink Temp | 95°C (203°F) |
    | Minimum Full Recovery | 130°C (266°F) |
    | Operating Temperature | -40°C to 120°C (-40°F to 248°F) |
    |

BSTS-20X4参数

参数
长*宽*高 121.92cm(长度)
应用等级 工业级

BSTS-20X4厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

BSTS-20X4数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 热缩管 TE CONNECTIVITY BSTS-20X4 BSTS-20X4数据手册

BSTS-20X4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ $ 27.3808 ¥ 227.66
10+ $ 25.3643 ¥ 210.8937
25+ $ 23.638 ¥ 196.4362
50+ $ 22.9885 ¥ 188.2525
100+ $ 22.4188 ¥ 183.5873
250+ $ 22.3027 ¥ 182.6369
500+ $ 22.3027 ¥ 182.6369
库存: 100
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 1138.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
004241-000 ¥ 365.4636
015189-000 ¥ 167.28
0192670045 ¥ 2.5621
035377P006 ¥ 2.5588
0800411 ¥ 2500.8637
084775-001 ¥ 454.8024
123GB079807S0 ¥ 0
13640 ¥ 720.2309
13644 ¥ 7.0962
13646 ¥ 12.0666