处理中...

首页  >  产品百科  >  RNF-100-3/16-4-SP

RNF-100-3/16-4-SP

产品分类: 热缩管
厂牌: TE CONNECTIVITY
产品描述: Heat Shrink Tubing ST Polyolefin Yellow Single Spool
供应商型号: Q-RNF-100-3/16-4-SP
供应商: 期货订购
标准整包数: 300
TE CONNECTIVITY 热缩管 RNF-100-3/16-4-SP

RNF-100-3/16-4-SP概述

    # Raychem Heat-Shrinkable Tubing Product Overview
    Raychem is a renowned provider of innovative heat-shrinkable tubing solutions designed to meet stringent electrical and environmental requirements. Their product line includes several specialized heat-shrinkable tubing types, such as RayBlock 85, RayBlock 105, Rayrim Edging Material, RaySpool, and RHW. This article provides a comprehensive review of these products, covering their technical specifications, applications, advantages, and practical usage tips.
    1. Product Introduction
    RayBlock 85 and RayBlock 105
    These products are dual-wall heat-shrinkable tubing solutions with an outer flame-retardant, radiation-crosslinked layer and an inner hot-melt adhesive layer. They are designed to offer consistent sealing for cable bundles and connectors, ensuring robust moisture resistance.
    - Applications: Ideal for applications requiring durable strain relief, noise reduction, and waterproof sealing.
    - Primary Function: Environmental sealing and cable protection against moisture, chemicals, and physical stress.
    Rayrim Edging Material
    This flexible extruded strip is internally coated with a heat-activated adhesive, making it ideal for covering sharp edges on various materials like metal, wood, and glass. Its primary function is to protect surfaces from damage and improve aesthetics.
    - Applications: Edge protection in automotive, electronics, and construction industries.
    - Key Feature: Self-adhesive bonding capability combined with durability in extreme temperature environments.
    RaySpool
    A novel packaging system for heat-shrinkable tubing, RaySpool facilitates easy storage and dispensing in workshops and labs. It supports single-wall and adhesive-lined tubing in multiple sizes and colors.
    - Applications: General-purpose electrical insulation, strain relief, and environmental protection.
    - Primary Use: Simplifies the handling of heat-shrinkable tubing.
    RHW
    Rugged, heavy-wall adhesive-lined tubing that protects electrical connections and joints in low-voltage applications. It excels in scenarios requiring robust resistance to abrasion, chemicals, and moisture.
    - Applications: Electrical connections in automotive, industrial, and marine environments.
    - Key Feature: Complete moisture-proof seal and excellent strain relief.
    2. Technical Parameters
    RayBlock 85 and RayBlock 105
    | Specification | Value (Metric Equivalent) |

    | Operating Temperature Range | -40°C to 105°C / -40°F to 221°F |
    | Minimum Shrink Temperature | 80°C [176°F] |
    | Minimum Full Recovery Temperature | 110°C [230°F] |
    | Wall Thickness | Varies per part number (e.g., 0.5 mm – 1.9 mm) |
    Rayrim Edging Material
    | Specification | Value (Metric Equivalent) |

    | Operating Temperature Range | -55°C to 80°C / -67°F to 176°F |
    | Adhesive Activation Temperature | 120°C [248°F] |
    | Minimum Bend Radius | As low as 10 mm |
    RaySpool
    | Specification | Value |

    | Color Options | Black, Green/Yellow |
    | Dispensing System | Mini spool packaging |
    RHW
    | Specification | Value (Metric Equivalent) |

    | Operating Temperature Range | -55°C to 105°C / -67°F to 221°F |
    | Wall Thickness | Varies per part number (e.g., 1.0 mm – 1.9 mm) |
    3. Product Features and Advantages
    RayBlock Series
    - Unique Features: Dual-lay

RNF-100-3/16-4-SP参数

参数
长*宽*高 120cm(长度)

RNF-100-3/16-4-SP厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

RNF-100-3/16-4-SP数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 热缩管 TE CONNECTIVITY RNF-100-3/16-4-SP RNF-100-3/16-4-SP数据手册

RNF-100-3/16-4-SP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
300+ $ 1.1125 ¥ 9.1225
600+ $ 0.9 ¥ 7.38
900+ $ 0.8125 ¥ 6.6625
2100+ $ 0.7375 ¥ 6.0475
3900+ $ 0.7 ¥ 5.74
库存: 30000
起订量: 300 增量: 300
交货地:
最小起订量为:300
合计: ¥ 2736.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
004241-000 ¥ 365.4636
015189-000 ¥ 167.28
0192670045 ¥ 2.5621
035377P006 ¥ 2.5588
0800411 ¥ 2500.8637
084775-001 ¥ 454.8024
123GB079807S0 ¥ 0
13640 ¥ 720.2309
13644 ¥ 7.0962
13646 ¥ 12.0666