处理中...

首页  >  产品百科  >  PM00SD000

PM00SD000

厂牌: TE CONNECTIVITY
产品描述: 交流电源输入模块 NO FILTER/DUAL FUSE VERTICAL MOUNT
供应商型号: Q-PM00SD000
供应商: 期货订购
标准整包数: 3
TE CONNECTIVITY 电源接入连接器 - 输入/输出/模块 PM00SD000

PM00SD000概述

    TE Connectivity Corcom EMI/RFI Filter Products: Comprehensive Guide
    1. Product Introduction
    TE Connectivity's Corcom EMI/RFI Filter product line is a comprehensive suite of solutions designed to address electromagnetic interference (EMI) and radio-frequency interference (RFI) challenges in various applications. The product range includes filters tailored for general purposes, switching power supplies, industrial machinery, and specialized devices such as gaming machines and home appliances. These filters are categorized under different series based on their performance, electrical parameters, and typical applications.
    Corcom filters come in both single and three-phase designs, as well as power entry modules, offering versatility for numerous industries. Their broad compatibility across different voltages and current ratings ensures seamless integration into a wide array of electronic systems.
    2. Technical Parameters
    | Series | Performance | Max Voltage | Current Ratings | Leakage Current | Mounting Features |
    |
    | B Series | General Purpose RFI | 250VAC | 1-30A | VB Models: .4mA/.7mA | Screw mounting |
    | K Series | Enhanced Differential Mode | 250VAC | 1-60A | VK Models: .5mA/.1mA | Screw mounting (flange/panel) |
    | DK Series | Dual Stage | 250VAC | 1-20A | VDK Models: .4mA/.7mA | Screw mounting |
    | R Series | Two-Stage General Purpose | 250VAC | 1-20A | VR Models: .4mA/.7mA | Screw mounting (flange/panel) |
    | EBP Series | PCB-Mountable | 250VAC | 1-10A | EDp Models: .22mA/.38mA | PC board pins |
    3. Product Features and Advantages
    Corcom filters offer several advantages:
    - Compliance: All products meet international standards such as UL, CSA, and VDE.
    - Versatility: Available in multiple configurations—single, three-phase, IEC inlets, and power entry modules—to reduce costs and improve efficiency.
    - Noise Suppression: High attenuation levels in RFI suppression make them ideal for environments prone to interference, such as computing, gaming, and home appliances.
    - Cost-Effectiveness: Efficient designs that minimize footprint while maximizing performance.
    - Low Leakage Current: Many models meet stringent leakage current requirements, particularly important for medical and portable equipment.
    4. Application Case Studies and Usage Recommendations
    Corcom filters are widely utilized in sectors like consumer electronics, healthcare, industrial machinery, and transportation:
    - TV/Audio/Video: Ideal for audio-visual setups where interference might degrade picture or sound quality.
    - Medical Equipment: Low-leakage models ensure patient safety in non-invasive medical devices.
    - Motor Drives: Enhanced performance filters provide superior attenuation in electric motor control applications.
    - Switching Power Supplies: Compact, high-performance filters help meet regulatory requirements.
    Usage Suggestions:
    - Always consider the application’s specific voltage and current demands before selection.
    - Utilize grounding chokes when necessary to improve interference reduction.
    5. Compatibility and Support
    Corcom products are compatible with various electronics and devices due to their universal design principles. TE Connectivity provides extensive support through detailed documentation, online resources, and technical assistance to aid in optimal deployment.
    6. Common Issues and Solutions
    - Problem: Reduced effectiveness of filters due to incorrect wiring.
    Solution: Ensure proper connection by following the manufacturer’s guidelines and testing after installation.
    - Problem: Increased leakage current affecting sensitive equipment.
    Sol

PM00SD000参数

参数
长*宽*高 73.66mm(长度)
安装方式 法兰安装

PM00SD000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

PM00SD000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 电源接入连接器 - 输入/输出/模块 TE CONNECTIVITY PM00SD000 PM00SD000数据手册

PM00SD000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3+ $ 22.35 ¥ 183.27
6+ $ 18.8 ¥ 154.16
12+ $ 15.8 ¥ 129.56
50+ $ 15.0875 ¥ 123.7175
100+ $ 14.15 ¥ 116.03
库存: 300
起订量: 3 增量: 3
交货地:
最小起订量为:3
合计: ¥ 549.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 521 72 ¥ 207.8585
03503.0-00 ¥ 383.5744
03503.0-01 ¥ 257.6246
03504.0-00 ¥ 434.4991
03504.0-01 ¥ 349.7938
03DEEG3BM ¥ 13.9318
052022 ¥ 211.037