处理中...

首页  >  产品百科  >  747824-1

747824-1

产品分类: D-Sub 连接器
厂牌: TE CONNECTIVITY
产品描述: D-Sub Backshells 25pin
供应商型号:
供应商:
标准整包数: 0
TE CONNECTIVITY D-Sub 连接器 747824-1

747824-1概述

    AMPLIMITE Subminiature D Connectors: High-Performance and Reliable Interconnect Solutions
    Product Introduction
    The AMPLIMITE Subminiature D Connectors represent a series of robust and efficient interconnect solutions designed to address a variety of electronic applications. These connectors cater to industries requiring high-density connectivity while maintaining low-cost production. The connectors are suitable for use in networking equipment, industrial control systems, data communication devices, and other fields that demand reliable electrical performance.
    Key features include:
    - Varieties in shell sizes offering contact positions ranging from 9 to 50.
    - Low-cost commercial versions with military-grade approval potential.
    - Compatibility with both tin and zinc-plated shells, with options for grounding indents.
    - Precision-formed crimp contacts providing superior performance.
    - Numerous customization possibilities with cable clamps, shielding kits, and mating hardware.
    Technical Parameters
    | Specification | Details |

    | Shell Sizes | 9, 15, 25, 37, and 50 |
    | Shell Materials | Steel, Zinc, or Tin-plated |
    | Insert Material | 94V-0 rated thermoplastic, black |
    | Contact Types | Crimp Snap-in pin and socket contacts |
    | Mounting Options | Clinch nut, 4-40 threaded with self-locking feature |
    | Electrical Performance | Meets MIL-C-24308 dimensional compliance |
    | Operating Temperature | -55°C to +125°C |
    These connectors support various termination methods, including crimping and posted termination, with gold-tin and gold flash plating options.
    Product Features and Advantages
    - Wide Versatility: AMPLIMITE offers a flexible selection of shell sizes to accommodate varying contact requirements.
    - High Performance at Low Cost: With efficient manufacturing processes, these connectors deliver excellent value without compromising quality.
    - Ease of Use: The crimp snap-in contacts allow users to load only the required number of contacts, reducing waste and improving efficiency.
    - Interoperability: Fully compatible with other subminiature D connectors complying with MIL-C-24308 standards.
    - Shielding Solutions: Comes with shielding hardware kits, offering comprehensive RFI/EMI protection.
    Application Cases and Usage Recommendations
    AMPLIMITE connectors find extensive application in:
    - Data Centers: Supporting high-speed data transmission in servers and switches.
    - Industrial Automation: Utilized in control panels and field devices for robust connectivity.
    - Telecommunications: Providing secure connections in routers and modems.
    For optimal usage, it’s recommended to use appropriate cable clamps based on cable diameter and shielding hardware kits where electromagnetic interference needs to be mitigated. Preassembled kits simplify installation while ensuring consistent quality.
    Compatibility and Support
    AMPLIMITE connectors exhibit excellent compatibility with board-mounted connectors (HD-20) and other subminiature D connectors. TE Connectivity offers robust customer support through global offices and toll-free technical assistance. Additionally, preassembled kits ensure streamlined integration into final products.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose Connection | Ens

747824-1参数

参数
额定电流 -
排数 -
触头镀层 -
外壳材料 -
针脚数 25pin
类型 D-Sub Backshells
颜色 -
端接 -
包装方式 散装

747824-1厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

747824-1数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY D-Sub 连接器 TE CONNECTIVITY 747824-1 747824-1数据手册

747824-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00-000-000-000-4100-01G ¥ 115.5609
013029 ¥ 133.8426
013973 ¥ 22.8575
014243 ¥ 2.7484
023132 ¥ 56.161
023170 ¥ 151.2265
023180 ¥ 140.9539
0543310201 ¥ 319.1182
057-8648-100 ¥ 103.1645
057-8652-100 ¥ 342.5667