处理中...

首页  >  产品百科  >  2063956-1

2063956-1

产品分类: 线缆工具
厂牌: TE CONNECTIVITY
产品描述: Hand Crimping Tool
供应商型号: 2063956-1
供应商: 国内现货
标准整包数: 1
TE CONNECTIVITY 线缆工具 2063956-1

2063956-1概述

    SDE PEW-12 Hand Tool: A Comprehensive Technical Overview
    1. Product Introduction
    The SDE PEW-12 Hand Tool Assembly 2063956-1 is designed for high-performance crimping of Slim Seal SSL contacts. This tool is an essential component in applications requiring precise electrical connections, particularly in industries such as telecommunications, aerospace, and automotive. The primary function of the tool is to ensure secure and reliable crimps that meet stringent quality standards.
    2. Technical Parameters
    The technical specifications of the SDE PEW-12 Hand Tool include:
    - Die Size:
    - Pin: 2–2106124 series (0.20–0.33 mm², [24–22 AWG])
    - Socket: 1–2106123 series ([24–22 AWG])
    - Insulation Diameter: 1.40–2.10 mm [0.055–0.083 inches]
    - Strip Length: 3.2–3.7 mm [0.126–0.146 inches]
    - Tool Dimensions: All dimensions are provided in millimeters, with imperial equivalents in brackets.
    - Operating Pressure: Adjustable via the ratchet mechanism, ensuring optimal crimping force.
    3. Product Features and Advantages
    The SDE PEW-12 Hand Tool offers several unique features and advantages:
    - Ratchet Mechanism: Ensures full cycle completion and prevents premature release.
    - Adjustable Wheel: Allows customization of handle pressure for different applications.
    - Precision Dies: Designed for minimal wear and maximum tensile performance.
    - Ergonomic Design: Comfortable grip and efficient operation reduce user fatigue.
    4. Application Cases and Usage Recommendations
    The SDE PEW-12 is ideal for applications requiring precision crimping of SSL contacts. For instance, in telecommunications, it ensures reliable connections in network equipment. In aerospace, it supports critical wiring systems. To optimize usage:
    - Always refer to the instruction sheet for specific wire sizes and strip lengths.
    - Regularly inspect and adjust crimp height using a micrometer.
    - Maintain the tool by cleaning and lubricating regularly to prevent contamination.
    5. Compatibility and Support
    The SDE PEW-12 is compatible with various dies, enhancing its versatility. Technical support and replacement parts are readily available through Tyco Electronics' customer service channels:
    - Toll-free numbers: 1-800-722-1111 (Tooling Assistance Center), 1-800-522-6752 (Product Information)
    - Website: www.tycoelectronics.com
    6. Common Issues and Solutions
    Some common issues users might encounter include:
    - Spring Malfunction: Replace the spring if the tool handles do not open fully.
    - Die Damage: Replace damaged dies immediately to maintain crimp quality.
    - Crimp Height Variance: Adjust the ratchet wheel as needed to achieve the correct crimp height.
    7. Summary and Recommendation
    The SDE PEW-12 Hand Tool is a robust and reliable solution for precision crimping tasks. Its adjustable features, durable design, and comprehensive maintenance guidelines make it a standout choice in the industry. We highly recommend this tool for professionals who require high-quality crimping solutions in demanding environments. With proper care and maintenance, the SDE PEW-12 will provide consistent performance and longevity.

2063956-1参数

参数
零件状态 在售
包装方式 散装

2063956-1厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

2063956-1数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 线缆工具 TE CONNECTIVITY 2063956-1 2063956-1数据手册

2063956-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2123.075 ¥ 17833.83
3+ $ 1773.1992 ¥ 14894.8733
5+ $ 1535.4101 ¥ 12897.4448
10+ $ 1401.235 ¥ 11770.374
25+ $ 1248.366 ¥ 10486.2744
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0-TR150HL ¥ 378.1404
0-TR350 ¥ 514.9975
0011404768 ¥ 1361.0533
0190280106 ¥ 0
0192860046 ¥ 29854.2864
0652-22 ¥ 329.3875
09458000005 ¥ 481.4063
09990000201 ¥ 50695.2577
09990000261 ¥ 78700.3985
09990000502 ¥ 2568.969