处理中...

首页  >  产品百科  >  TMS-SCE-3/16-2.0-S1-9

TMS-SCE-3/16-2.0-S1-9

产品分类: 其他线缆
厂牌: TE CONNECTIVITY
产品描述: Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
供应商型号: 650-TMSSCE3/162.0S19
供应商: Mouser
标准整包数: 1
TE CONNECTIVITY 其他线缆 TMS-SCE-3/16-2.0-S1-9

TMS-SCE-3/16-2.0-S1-9概述

    # RW-2511 Heat Shrink Marker Sleeves Technical Overview
    1. Product Introduction
    The RW-2511 series heat shrink marker sleeves are part of the TMS-SCE, TMS-CT, and TTMS product families designed by TE Connectivity. These marker sleeves serve as versatile identification solutions for electronic and electrical components, widely used across multiple industries such as telecommunications, automotive, military, and aerospace. Their primary function is to provide durable and permanent identification markings via thermal shrinkage over cables, wires, and connectors. The product range offers a variety of shrink ratios—both 2:1 and 3:1—for flexibility in application requirements.
    2. Technical Parameters
    Operating Environment:
    - Temperature Range: -55°C to +135°C (-67°F to +275°F)

    Construction and Shrink Ratios:
    - Material: Irradiated, thermally stabilized polyolefin compound.
    - Shrink Ratios: Available in both 2:1 and 3:1 formats. TMS-CT is exclusively available as a 3:1 product.

    Key Dimensions:
    | Part Description | Supplied Diameter (mm/in) | Recovered Diameter (mm/in) | Wall Thickness (mm/in) | Weight (g) |

    | TMS-SCE-3/32 | 2.36/.093 | 0.79/.031 | 0.58 ± 0.08 | 0.15 |
    | TMS-SCE-1/8 | 3.18/.125 | 1.07/.042 | 0.58 ± 0.08 | 0.20 |
    | TMS-SCE-3/16 | 4.75/.187 | 1.57/.062 | 0.58 ± 0.08 | 0.27 |
    Additional Characteristics:
    - Color Options: White or yellow as standard; other colors available upon request.
    - Printing Method: Compatible with TE-approved printers and ribbons for high-resolution, permanent markings.
    - Laser Marking: Laser-markable using industrial-standard YAG lasers.
    3. Product Features and Advantages
    Key Features:
    - Permanent Marking: Provides highly durable markings that withstand aggressive environmental conditions.
    - Wide Application Scope: Suitable for both civilian and military applications.
    - Versatile Design: Multiple shrink ratios and formats (ladder, spooled continuous tubing) for tailored solutions.
    - Compatibility: Complies with industrial standards and ensures excellent compatibility with TE's printer and ribbon ecosystem.
    Market Advantage:
    The RW-2511 family combines reliability, ease of use, and durability, making it a cost-effective solution for identification tasks. Its advanced heat shrink capabilities and resistance to mechanical and chemical stress set it apart from competing products in demanding environments.
    4. Application Cases and Usage Recommendations
    Common Applications:
    - Cable Identification: Marking cables and wire harnesses in aerospace, automotive, and military electronics.
    - Military Equipment: Ensuring compliance with military-grade specifications under harsh operational conditions.
    - Automotive Wiring: Identifying critical wiring components in modern vehicles.
    Usage Recommendations:
    - Environment Considerations: Always ensure that the temperature range matches your application’s environment.
    - Material Compatibility: Use TE-approved printers and ribbons to maintain print quality and compliance.
    - Testing Before Deployment: Perform heat shock and fluid resistance tests to confirm durability.
    5. Compatibility and Support
    Compatibility:
    - Printer Systems: Compatible with TE-approved printers and ribbons for optimal printing results.
    - Environmental Conditions: Resists various fluids and extreme temperatures, ensuring broad applicability.
    Support:
    - Documentation: Detailed technical specifications and testing protocols are available in relevant TE documents.
    - Customer Support: TE Connectivity offers robust technical support and maintenance services for its product line.
    6. Common Issues and

TMS-SCE-3/16-2.0-S1-9参数

参数
长*宽*高 50mm(长度)
零件状态 在售
包装方式 盒装,卷带包装

TMS-SCE-3/16-2.0-S1-9厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

TMS-SCE-3/16-2.0-S1-9数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他线缆 TE CONNECTIVITY TMS-SCE-3/16-2.0-S1-9 TMS-SCE-3/16-2.0-S1-9数据手册

TMS-SCE-3/16-2.0-S1-9封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
250+ $ 0.7949 ¥ 6.7167
5000+ $ 0.5754 ¥ 4.8621
10000+ $ 0.5019 ¥ 4.2411
库存: 750
起订量: 250 增量: 1
交货地:
最小起订量为:250
合计: ¥ 1679.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099