处理中...

首页  >  产品百科  >  YDTS23H13-08SA0000

YDTS23H13-08SA0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS23H13-08SA0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS23H13-08SA0000

YDTS23H13-08SA0000概述

    # Deutsch DTS Series Connector Technical Overview
    1. Product Introduction
    The Deutsch DTS series connectors are specialized electronic components designed to meet military-grade standards, particularly adhering to the MIL-DTL-38999 specification. These connectors are available in both sealed and hermetic versions, making them suitable for environments where high reliability, durability, and environmental resistance are critical. The DTS series connectors are primarily used in aerospace and military applications due to their exceptional mechanical and electrical performance.
    Product Types:
    - Sealed Connectors: For general environmental protection.
    - Hermetic Connectors: For extreme environmental conditions requiring gas-tight seals.
    Main Functions:
    - High-speed signal transmission.
    - Power distribution.
    - Data transfer in harsh environments.
    - Mechanical robustness for vibration and shock resistance.
    Application Areas:
    - Aerospace systems.
    - Military vehicles and equipment.
    - Telecommunications.
    - Industrial automation.
    - Medical devices.
    2. Technical Parameters
    The following technical specifications outline the capabilities of the Deutsch DTS series connectors:
    | Parameter | Specification |

    | Operating Temperature | Sealed: -65°C to +175°C (cadmium-plated), -65°C to +200°C (nickel-plated).
    Hermetic: -65°C to +200°C (passivated). |
    | Environmental Resistance | Salt spray: Up to 500 hours for class W/Y and 48 hours for class F/N.
    Sealing: ≤16 cm³/h under 2.1 bars.
    Hermeticity: ≤1.10⁻⁶ mbar·L/s at 1 bar vacuum. |
    | Shell Materials | Sealed: Aluminum alloy.
    Hermetic: Stainless steel. |
    | Plating Options | Sealed: Cadmium (W), Nickel (F).
    Hermetic: Passivated (Y), Nickel (N). |
    | Current Rating | 5A to 46A depending on contact size (sizes 22 to 8). |
    | Contact Retention Force | Up to 11.1 N (size 12). |
    | Dielectric Withstand Voltage | Mated: Up to 2300 V (service II).
    Unmated: Up to 1300 V (service M). |
    | Insulation Resistance | ≥5000 MΩ at 25°C and 65% RH. |
    3. Product Features and Advantages
    The Deutsch DTS series connectors offer several distinct advantages that set them apart from competitors:
    - Hermetic Seals: Ensures complete gas-tight integrity in hermetic versions.
    - Mechanical Robustness: 100% scoop-proof design prevents accidental damage.
    - High Vibration Resistance: Proven contact retention system ensures reliable performance under severe conditions.
    - Customizable Configurations: Available in various sizes, contact arrangements, and mounting options.
    - Environmentally Resilient: Excellent resistance to salt fog, thermal shocks, and moisture.
    4. Application Cases and Usage Recommendations
    Example Applications:
    - Military Radar Systems: Provide secure data transfer in high-vibration environments.
    - Aircraft Cockpit Wiring: Ensure reliable signal transmission in demanding conditions.
    - Underwater Communication Equipment: Utilize hermetic variants for sub

YDTS23H13-08SA0000参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -

YDTS23H13-08SA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS23H13-08SA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS23H13-08SA0000 YDTS23H13-08SA0000数据手册

YDTS23H13-08SA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 326.95 ¥ 2680.99
100+ $ 287.3125 ¥ 2355.9625
250+ $ 257.575 ¥ 2112.115
500+ $ 227.8625 ¥ 1868.4725
1000+ $ 198.15 ¥ 1624.83
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 134049.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908