处理中...

首页  >  产品百科  >  YDTS21H11-98DA0000

YDTS21H11-98DA0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: 焊盘 法兰安装
供应商型号: Q-YDTS21H11-98DA0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS21H11-98DA0000

YDTS21H11-98DA0000概述

    # Deutsch DTS Series Connectors: Technical Overview and Application Insights
    Product Introduction
    The Deutsch DTS series connectors represent advanced electronic components that cater to demanding aerospace and military applications. These connectors conform to MIL-DTL-38999 standards and are primarily manufactured using aluminum alloy for the series III classification. Designed for critical environments, they provide robust connectivity solutions with superior mechanical, environmental, and electrical performance.
    Key features include hermetic sealing, rapid locking mechanisms, and excellent resistance to vibration and shock. These connectors find widespread use in aerospace, defense, industrial automation, and telecommunications sectors where high reliability and durability are paramount.
    Technical Parameters
    Performance Specifications:
    - Temperature Range:
    - Sealed version: Cadmium plating -65°C to +175°C; Nickel plating -65°C to +200°C.
    - Hermetic version: Passive plating -65°C to +200°C.
    - Environmental Conditions:
    - Salt spray resistance: 500 hours (class W & Y), 48 hours (class F & N).
    - Thermal shock compliance as per MIL-DTL-38999.
    - Leakage Rate:
    - Sealed: ≤16 cm³/h under 2.1 bars pressure.
    - Hermetic: ≤1.10⁻⁶-6 mbar·l/s at 1 bar vacuum.
    - Electrical Characteristics:
    - Current capacity: Ranges from 5A to 46A depending on contact size.
    - Withstanding voltage: 1300V-2300VAC at sea level, varying based on service requirements.
    - Insulation resistance: ≥5000 MΩ at 25°C.
    - Voltage drop: Minimal across all sizes tested up to maximum current ratings.
    Key Features:
    - Mechanical Advantages: Self-locking threaded couplings ensure secure connections. Metal-to-metal butting provides excellent EMI shielding.
    - Electrical Integrity: Grounding fingers and RF rings enhance electromagnetic interference protection.
    - Sealing Mechanism: Silicone elastomers offer superior tear resistance and sealing memory.
    Product Features and Advantages
    The Deutsch DTS series connectors are distinguished by their:
    1. Hermetic Seals: Providing complete protection against moisture and contaminants.
    2. Rapid Locking Mechanisms: Facilitating quick mating and unmating while ensuring secure fastening.
    3. High Strength Aluminum Shells: Offering exceptional mechanical resilience.
    4. Customizable Configurations: Compatible with various mounting styles, including jam nuts and soldering options.
    5. Contact Durability: Withstand up to 500 mating cycles under harsh conditions.
    6. Versatile Design: Adaptable to multiple arrangements through size variations and custom modifications.
    These features collectively make the DTS series an ideal choice for systems requiring consistent performance in challenging environments.
    Application Case Studies and Usage Recommendations
    The DTS series has been extensively utilized in:
    - Aircraft wiring harnesses for avionic subsystems.
    - Military communication equipment exposed to extreme climates.
    - Industrial machinery control panels subjected to frequent vibration and dust ingress.
    Usage recommendations:
    - Selecting the Correct Contact Type: Depending on the application's power and signal requirements, choose between crimped, soldered, or PCB contacts.
    - Environmental Considerations: Ensure the plating type aligns with expected environmental stressors (e.g., salt spray resistance for marine applications).
    Compatibility and Support
    The DTS series connectors are designed for seamless integration with existing MIL-DTL-38999-compliant systems. Deutsch offers comprehensive support including technical documentation, customization services, and after-sales maintenance to ensure optimal functionality throughout the product lifecycle.
    Common Issues and Solutions
    | Problem | Solution

YDTS21H11-98DA0000参数

参数
类型 -
颜色 -
端接 焊盘
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
安装方式 法兰安装

YDTS21H11-98DA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS21H11-98DA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS21H11-98DA0000 YDTS21H11-98DA0000数据手册

YDTS21H11-98DA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 288.55 ¥ 2366.11
100+ $ 253.5875 ¥ 2079.4175
250+ $ 227.3625 ¥ 1864.3725
500+ $ 201.125 ¥ 1649.225
1000+ $ 174.8875 ¥ 1434.0775
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 118305.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908