处理中...

首页  >  产品百科  >  TMS-SCE-1/8-2.0-9-CS5551

TMS-SCE-1/8-2.0-9-CS5551

产品分类: 其他线缆
厂牌: TE CONNECTIVITY
产品描述: Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
供应商型号: Q-TMS-SCE-1/8-2.0-9-CS5551
供应商: 期货订购
标准整包数: 250
TE CONNECTIVITY 其他线缆 TMS-SCE-1/8-2.0-9-CS5551

TMS-SCE-1/8-2.0-9-CS5551概述

    # TE Connectivity RW-2511 Heat Shrink Marker Sleeves: Comprehensive Guide
    1. Product Introduction
    Basic Overview:
    The TE Connectivity RW-2511 series introduces heat shrinkable identification markers, which are designed for multipurpose and military applications. These markers are an essential tool for permanent marking and labeling of components, ensuring clear identification in challenging environments.
    Primary Functionality:
    These heat shrink markers provide thermal stability and durability, making them suitable for use in scenarios where environmental conditions demand high performance. They are especially valuable in sectors requiring precise and long-lasting labeling such as aerospace, defense, telecommunications, and manufacturing.
    Applications:
    - Military and Aerospace: Labeling wiring harnesses and assemblies under demanding environmental conditions.
    - Industrial Manufacturing: Providing clear identification of parts and components in factories.
    - Telecommunications: Ensuring accurate labeling of cables and network infrastructure.
    2. Technical Parameters
    Below is a summary of the key technical specifications for the RW-2511 heat shrink markers:
    | Parameter | Specification |

    | Operating Temperature Range | -55°C to +135°C (-67°F to +275°F) |
    | Shrink Ratios | 2:1 (e.g., TMS-SCE-2X) and 3:1 (e.g., TMS-SCE) |
    | Colors | White or Yellow; custom colors available on request |
    | Material | Irradiated, thermally-stabilized polyolefin compound |
    | Dimensions (Recovery Size) | Varies based on part type; e.g., 0.79 mm to 8.46 mm (recovered inside diam.)|
    | Recovery Time | 3 minutes at 200±5°C (392±7°F) |
    | Recommended Printing Fonts | Arial 10, bold |
    | Weight per Sleeve | Ranges from 0.15g to 4.73g |
    3. Product Features and Advantages
    Unique Features:
    - High Durability: Resistant to extreme temperatures and aggressive fluids.
    - Permanent Marking: Printing uses computerized thermal transfer technology for long-lasting labels.
    - Customizable Sizes: Available in various sizes to fit multiple applications.
    - Compatibility: Can be laser-marked using standard YAG lasers for additional flexibility.
    Market Advantage:
    The RW-2511 stands out due to its combination of durability, precision, and versatility. Its ability to withstand extreme environments makes it ideal for critical applications where reliability is paramount.
    4. Application Case Studies and Usage Recommendations
    Common Applications:
    - Aircraft Wiring: Identifying wires and connectors in aircraft interiors.
    - Military Equipment: Marking cables in harsh battlefield conditions.
    - Telecom Networks: Labeling fiber optic cables in outdoor installations.
    Usage Suggestions:
    - Always use TE Connectivity-approved printers and ribbons to ensure compliance with specifications.
    - Apply markings in areas shielded from excessive mechanical stress or abrasion for longevity.
    - In environments exposed to aggressive fluids, consider using markers printed with black or silver ribbons to maintain readability.
    5. Compatibility and Support
    Compatibility:
    - Compatible with TE’s full range of printers and ribbons.
    - Integrates seamlessly with other TE products for end-to-end solutions.
    Support and Maintenance:
    - TE provides comprehensive technical support and resources, including detailed user guides and troubleshoot

TMS-SCE-1/8-2.0-9-CS5551参数

参数
长*宽*高 50.8mm(长度)
应用等级 工业级
零件状态 在售
包装方式 盒装

TMS-SCE-1/8-2.0-9-CS5551厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

TMS-SCE-1/8-2.0-9-CS5551数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他线缆 TE CONNECTIVITY TMS-SCE-1/8-2.0-9-CS5551 TMS-SCE-1/8-2.0-9-CS5551数据手册

TMS-SCE-1/8-2.0-9-CS5551封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
250+ $ 1.05 ¥ 8.61
500+ $ 0.875 ¥ 7.175
1000+ $ 0.7375 ¥ 6.0475
5000+ $ 0.5375 ¥ 4.4075
10000+ $ 0.4875 ¥ 3.9975
库存: 25000
起订量: 250 增量: 250
交货地:
最小起订量为:250
合计: ¥ 2152.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099