处理中...

首页  >  产品百科  >  E70550-000

E70550-000

产品分类: 其他工具
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: N-E70550-000
供应商: 云汉优选
标准整包数: 1
TE CONNECTIVITY 其他工具 E70550-000

E70550-000概述

    # Tyco Electronics Printers Product Overview
    Product Introduction
    Tyco Electronics offers a comprehensive line of printers designed to cater to diverse professional applications across industries. These printers utilize thermal transfer printing technology to deliver high-quality, durable labels suitable for challenging environments. The product portfolio includes handheld, portable, desktop, and high-performance models tailored to meet the unique demands of users ranging from contractors and facility managers to industrial manufacturers. Key product categories include:
    - Handheld Printers: Ideal for on-site labeling tasks.
    - Portable and Desktop Printers: Suited for low-volume applications with portability.
    - High Performance Printers: Built for demanding industrial environments with high-speed printing capabilities.
    - Specialty Printers: Such as double-sided thermal printers for specific applications like heat-shrinkable wire and cable markers.
    These printers serve a wide array of industries, including manufacturing, telecommunications, electrical contracting, and data centers. Applications span from basic asset tagging to mission-critical, high-volume production labeling.
    Technical Parameters
    T107M Handheld Printer
    - Printing Method: Thermal Transfer (180 DPI)
    - Dimensions: 70mm L x 114mm W x 212mm H
    - Weight: 519g
    - LCD Display: 2 Lines with backlighting
    - Supported Operating Conditions:
    - Temperature: 4°C to 40°C
    - Humidity: 10% to 90% RH
    - Media Options: Heat-Shrink, Nylon Cloth, Vinyl, Polyester, Polypropylene
    T200 Series Portable Printers
    - Print Head Resolution: 200 DPI (T208M), 300 DPI (T212M)
    - Media Width: 28mm to 118mm
    - Print Speed: Up to 51mm/sec (2 inch/sec)
    - Communications Interface: Parallel (Centronics), Serial (RS232), USB
    T300 Series High-Performance Printers
    - Print Head Resolution: 203 DPI (T308S), 305 DPI (T312M)
    - Memory: 6MB DRAM and 2MB Flash (T308S), 4MB DRAM and 1MB Flash (T312Z)
    - Shipping Weight: 29kg (T308S), 22kg (T312Z)
    T400 Series High-Speed Printers
    - Print Head Resolution: 203 DPI (T408M), 600 DPI (T424S)
    - Maximum Print Speed: 305mm/sec (T408M), 102mm/sec (T424S)
    - Communication Interface: Bi-directional parallel, serial (RS232), USB 2.0
    T612M-DS Double-Sided Thermal Printer
    - Print Head Width: 128mm (5.04")
    - Print Speed: 50–128mm/sec (2–5 inches/sec)
    - Media Roll Diameter: Up to 254mm (10")
    Product Features and Advantages
    T107M Handheld Printer
    - Convenience: Ergonomic design and intuitive keyboard support quick label creation.
    - Durability: Designed to withstand harsh working conditions.
    - Versatility: Supports serialization, barcoding, and symbol printing.
    T200 Series Printers
    - Portability: Lightweight and compact for ease of use in multiple workstations.
    - Cost-Effective: Economical option for low-volume thermal transfer printing.
    T300 Series Printers
    - Industrial Robustness: All-metal construction ensures durability.
    - Network Integration: Option for network connectivity and real-time updates.
    - Enhanced Memory: Faster data processing and printing.
    T400 Series Printers
    - High-Speed Printing: Ideal for applications requiring rapid label production.
    - High-Quality Output: Exceptional resolution for detailed barcodes and graphics.
    T612M-DS Printer
    - Double-Sided Printing: Simultaneous front and backside labeling.
    - Wide Applicability: Supports all TMS heat-shrinkable markers.
    Application Cases and Usage Recommendations
    Case Study: Electrical Contracting
    For electricians, the T107M is ideal for on-site wire and cable labeling due to its ease of use and robustness. It supports pre-programmed hot keys for quick generation of serialized labels, barcodes, and

E70550-000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

E70550-000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他工具 TE CONNECTIVITY E70550-000 E70550-000数据手册

E70550-000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 140.3864 ¥ 1193.2844
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1193.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2688.6216
0 635 130 ¥ 394.7479
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 772 101 ¥ 2017.1451
0 772 112 ¥ 2201.4997
0 772 122 ¥ 2233.8703