处理中...

首页  >  产品百科  >  5-571016-6

5-571016-6

产品分类: 其他工具
厂牌: TE CONNECTIVITY
产品描述: 台式工具 WIRE CRIMPER
供应商型号: Q-5-571016-6
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 其他工具 5-571016-6

5-571016-6概述

    Product Introduction: Crimp Tooling
    Crimp tooling represents a crucial element in the crimping process, ensuring high-quality terminations that contribute to the overall success of assembly operations. Crimp tooling plays a pivotal role in balancing quality, cost, and throughput, with measurable outcomes such as crimp height, pull test values, leads per hour, and crimp symmetry serving as key indicators of performance. The process of crimping is influenced by a variety of factors including wire and terminal quality, machine repeatability, setup parameters, and operator skill. Properly maintained crimp tooling is essential for optimizing these variables, thereby enhancing the efficiency and reliability of the crimping process.
    Crimp tooling serves a dual purpose: it facilitates the correct formation of the crimp while allowing for consistent monitoring of the crimping process. Monitoring techniques like Crimp Quality Monitors and cross-section analysis provide insights into the tool's condition, while visual inspections can detect physical damage. The ultimate goal is to ensure that crimp tooling operates efficiently over numerous terminations, reducing variability and ensuring a high-quality crimp.
    Crimp tooling is widely utilized across multiple industries, including automotive, telecommunications, aerospace, and consumer electronics. It is particularly vital in industries where reliable connections are paramount, such as in high-voltage applications or mission-critical systems.
    Technical Parameters
    Key technical specifications and performance parameters for crimp tooling include:
    - Crimp Dimensions: Precision in crimp width and height is critical for achieving optimal mechanical and electrical performance.
    - Example: Crimp width range 0.100–0.120 inches; crimp height range 0.060–0.075 inches.

    - Tolerances: Tolerances must be tightly controlled to maintain crimp quality.
    - Example: Crimp width tolerance ±0.002 inches; crimp height tolerance ±0.001 inches.
    - Load Capacity: Crimp tooling must withstand significant shock and stress during operation.
    - Example: Maximum crimp force: 5000 lbs; Operating temperature range: -20°C to 120°C.
    - Material Characteristics: Materials selected for tooling must exhibit high strength, toughness, and wear resistance.
    - Example: Steel alloy with hardness rating Rc 55–62; Chromium plating with micro-inch surface finish ≤8.
    - Clearance and Alignment: Anvil-to-crimper clearance must be precisely managed to prevent excessive flash and ensure consistent crimp form.
    - Example: Standard clearance: 0.004–0.006 inches; Adjustable within ±0.001 inches.
    Product Features and Advantages
    The standout features of crimp tooling include its ability to deliver superior crimp quality, consistency, and longevity. These attributes translate into significant advantages for end-users:
    1. Consistent Performance: Advanced surface treatments enhance adhesive wear resistance, ensuring long-term stability under heavy-duty use.
    2. Process Optimization: Tight control over critical dimensions minimizes variability, improving throughput and reducing scrap rates.
    3. Compatibility: Designed for versatility, crimp tooling supports a range of wire sizes and terminal types, enhancing adaptability across diverse applications.
    4. Enhanced Safety: Improved frictional characteristics reduce crimping forces, minimizing operator fatigue and operational risks.
    5. Economic Efficiency: By extending tooling life and reducing maintenance costs, crimp tooling offers a favorable return on investment.
    Application Case Studies and Usage Tips
    Crimp tooling finds application in a variety of scenarios, such as:
    - Automotive Wiring Harnesses: Ensures robust connections in high-vibration environments.
    - Consumer Electronics: Supports compact, high-density crimps in devices such as smartphones and IoT gadgets.
    - Industrial Con

5-571016-6厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

5-571016-6数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他工具 TE CONNECTIVITY 5-571016-6 5-571016-6数据手册

5-571016-6封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 250.3375 ¥ 2052.7675
3+ $ 200.275 ¥ 1642.255
5+ $ 187.75 ¥ 1539.55
10+ $ 182.75 ¥ 1498.55
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2052.76
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2688.6216
0 635 130 ¥ 394.7479
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 772 101 ¥ 2017.1451
0 772 112 ¥ 2201.4997
0 772 122 ¥ 2233.8703