处理中...

首页  >  产品百科  >  TMS-SCE-1K-1-1/2-2.0-0

TMS-SCE-1K-1-1/2-2.0-0

产品分类: 其他线缆
厂牌: TE CONNECTIVITY
产品描述: Cable Markers Printable Heat Shrink Cross Linked Polyolefin Black
供应商型号: N-TMS-SCE-1K-1-1/2-2.0-0
供应商: 云汉优选
标准整包数: 1
TE CONNECTIVITY 其他线缆 TMS-SCE-1K-1-1/2-2.0-0

TMS-SCE-1K-1-1/2-2.0-0概述

    # Comprehensive Analysis of TE Connectivity’s RW-2511 Heat Shrink Marker Sleeves
    1. Product Introduction
    The RW-2511 heat shrink marker sleeves manufactured by TE Connectivity are specialized products designed for high-quality identification and labeling of components across multiple industries. These marker sleeves are available in the TMS-SCE, TMS-CT, and TTMS product families and come in both 2:1 and 3:1 shrink ratios. They serve critical roles in identifying items through printing, ensuring permanent marks that remain durable under various environmental conditions.
    Key features include compatibility with TE Connectivity's identification printers and ribbons, laser-marking capabilities using YAG lasers, and a working temperature range of -55°C to +135°C (-67°F to +275°F). The sleeves are primarily used in multipurpose and military applications, making them essential tools in environments requiring precision and reliability.
    2. Technical Parameters
    Below is a summary of the key technical specifications for the RW-2511 heat shrink marker sleeves:
    | Parameter | Details |

    | Operating Temperature | -55°C to +135°C (-67°F to +275°F) |
    | Shrink Ratio | Available in 2:1 and 3:1 shrink ratios |
    | Colors | White and yellow (other colors available on request) |
    | Dimensions | Varies by part number; see Tables 1 and 2 for precise measurements |
    | Wall Thickness (Recovery) | 0.58–0.88 mm depending on part type |
    | Flattened Width | Ranges from 4.45 mm to 80 mm depending on the product type |
    | Nominal Weight | From 0.15 grams (TMS-SCE-3/32) to 4.73 grams (TMS-SCE-2) |
    | Compatibility | Recommended use with TE-approved printers and ribbons |
    The sleeves support a wide range of diameters, making them versatile for applications requiring distinct sizes. The 3:1 shrink ratio sleeves (TMS-SCE) allow for more significant recovery, while the 2:1 versions (TMS-SCE-2X) offer slightly less expansion but higher precision.
    3. Product Features and Advantages
    The RW-2511 series stands out due to several unique features and advantages:
    - Permanent Marking: Prints remain intact even after full recovery, making them ideal for critical identification tasks.
    - Wide Temperature Range: Excellent performance in extreme environments, including cold and hot climates.
    - Customization Options: Various colors and shrink ratios cater to specific application needs.
    - High Durability: Materials resist cracking, bubbles, and other imperfections, ensuring longevity.
    - Compatibility: Seamless integration with TE Connectivity's suite of printers ensures consistent print quality.
    These features position the product as a leader in military-grade and industrial identification solutions, offering superior durability and functionality.
    4. Application Cases and Usage Recommendations
    Application Examples:
    - Military Applications: The RW-2511 is suitable for labeling equipment in rugged conditions, such as aircraft wiring harnesses and defense electronics.
    - Industrial Sector: Used in manufacturing facilities for labeling wires, pipes, and components in environments prone to vibration and temperature fluctuations.
    Usage Recommendations:
    - Always use TE-approved printers and ribbons to maintain compliance with the specification standards.
    - For areas exposed to harsh fluids, consider additional testing for solvent and fluid resistance to ensure mark permanence.
    - Preheat the marker sleeves before installation for optimal recovery performance.
    5. Compatibility and Support

TMS-SCE-1K-1-1/2-2.0-0参数

参数
零件状态 在售
包装方式 盒装

TMS-SCE-1K-1-1/2-2.0-0厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

TMS-SCE-1K-1-1/2-2.0-0数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他线缆 TE CONNECTIVITY TMS-SCE-1K-1-1/2-2.0-0 TMS-SCE-1K-1-1/2-2.0-0数据手册

TMS-SCE-1K-1-1/2-2.0-0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
30+ $ 3.7418 ¥ 31.8053
75+ $ 3.5741 ¥ 30.3799
150+ $ 3.468 ¥ 29.478
库存: 193
起订量: 30 增量: 1
交货地:
最小起订量为:30
合计: ¥ 954.15
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00-4998 ¥ 28.3815
0076930001 ¥ 8.6071
0110 0001 010 ¥ 0
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 79.5485
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.0086