处理中...

首页  >  产品百科  >  452098-3

452098-3

产品分类: 其他工具
厂牌: TE CONNECTIVITY
产品描述: 台式工具 CRIMPER, WIRE-F
供应商型号: Q-452098-3
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 其他工具 452098-3

452098-3概述

    # APPLICATION TOOLING – Where Form Meets Function
    Product Introduction
    Crimp tooling serves as a pivotal element in the assembly of crimp termination systems, influencing crucial metrics like quality, cost, and throughput. Utilized in industries ranging from automotive to telecommunications, crimp tooling ensures precise, repeatable connections. This paper explores the core aspects of crimp tooling and its impact on the overall crimping process.
    Product Type and Function
    Crimp tooling comprises essential elements such as wire crimpers and anvils. These tools create secure electrical and mechanical bonds between terminals and wires, ensuring reliable and efficient connectivity. The tooling supports applications involving various wire gauges and terminal types, providing solutions for complex manufacturing challenges.
    Application Areas
    Crimp tooling finds applications in a broad spectrum of sectors, including:
    - Automotive electronics
    - Telecommunications equipment
    - Industrial automation systems
    - Consumer electronics
    The widespread use of crimp tooling underscores its indispensable role in modern electronic assemblies.
    Technical Parameters
    | Parameter | Value |

    | Crimp Height Tolerance | ±0.002 inches |
    | Crimp Width Range | 0.100–0.120 inches |
    | Flash Limit | ≤ 0.001 inches |
    | Maximum Crimp Load | >500 pounds |
    | Operating Temperature | -40°C to 125°C |
    | Life Expectancy | ≥1 million crimps |
    The above specifications reflect the stringent engineering standards required to ensure consistent performance across numerous cycles. Additionally, the tooling adheres to industry norms such as IEC 60335 and UL standards, ensuring compliance with global quality protocols.
    Product Features and Advantages
    Unique Characteristics
    1. Precision Engineering: The crimp width and height are tightly controlled to achieve optimal Area Index (AI). This enables high-quality, consistent crimps across multiple terminations.
    2. Material Hardness: The tools are crafted from premium steel alloys, offering exceptional resistance to adhesive wear while maintaining high toughness.
    3. Surface Treatments: Hard chromium plating minimizes friction and enhances durability under severe operating conditions.
    Competitive Edge
    By addressing critical aspects such as flash reduction, crimp symmetry, and bellmouth control, this tooling outperforms competing products. The integration of advanced surface technologies further extends its lifecycle, reducing maintenance costs and downtime.
    Application Case Studies and Usage Recommendations
    Case Study 1: Automotive Wiring Harnesses
    Automotive manufacturers rely on crimp tooling to connect sensors, actuators, and control units securely. For instance, in engine management systems, a 0.001-inch flash tolerance ensures unobstructed current flow, preventing potential malfunctions.
    Recommendation: Regular calibration checks are essential to maintain tool accuracy. Additionally, periodic lubrication of crimp surfaces can prolong tool lifespan.
    Case Study 2: Telecom Infrastructure
    Crimp tooling plays a vital role in deploying telecom networks, securing connections for signal relays and modems. Consistent crimp dimensions prevent signal attenuation and optimize data transmission rates.
    Recommendation: Operators should ensure the anvil-to-crimper clearance aligns with tool specifications to avoid excessive flash, which can degrade signal integrity.
    Compatibility and Support
    System Compatibility
    This tooling integrates seamlessly with existing production lines, accommodating diverse wire gauges and terminal configurations. The modular design allows for ea

452098-3厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

452098-3数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他工具 TE CONNECTIVITY 452098-3 452098-3数据手册

452098-3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 220.8375 ¥ 1810.8675
3+ $ 176.6625 ¥ 1448.6325
5+ $ 165.625 ¥ 1358.125
10+ $ 161.2125 ¥ 1321.9425
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1810.86
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997