处理中...

首页  >  产品百科  >  QCM019SC2DC180F

QCM019SC2DC180F

产品分类: 圆形线缆
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: N-QCM019SC2DC180F
供应商: 云汉优选
标准整包数: 1
TE CONNECTIVITY 圆形线缆 QCM019SC2DC180F

QCM019SC2DC180F概述

    NANONICS Connectors: An Overview
    Product Introduction
    NANONICS Connectors represent a cutting-edge family of electronic interconnect solutions designed to provide high reliability, compactness, and durability. Among the offerings are Nano-Miniature Connectors, which are the smallest practical separable interfaces currently available. These connectors feature a contact pitch of just 0.025 inches, significantly smaller than most traditional connectors. This makes them ideal for applications requiring miniaturization without compromising on performance. They are extensively used in sectors such as military and aerospace, space exploration, telecommunications, and industrial automation.
    These connectors stand out due to their exceptional contact systems, where each contact employs a "spring socket" mechanism instead of a "spring pin." This design ensures superior electrical contact integrity and enhanced reliability. The gold-plated contacts offer excellent resistance to corrosion and wear, ensuring long-term performance even in harsh operating environments.
    Technical Parameters
    | Parameter | Value |

    | Contact Resistance | 0.003 - 0.008 ohms |
    | Current Rating | 1 Amp per contact (max.) |
    | Dielectric Withstanding Voltage | 500V RMS at room temperature |
    | Insulation Resistance | 5000 megohms minimum |
    | Operating Temperature | -200°C to +200°C |
    | Humidity Resistance | >1 MΩ after 24 hours conditioning |
    Additionally, these connectors are designed to endure extreme conditions such as shock and vibration, meeting standards like MIL-STD-1344. They maintain performance across a broad temperature range, making them suitable for cryogenic environments as well as high-temperature applications exceeding 150°C.
    Product Features and Advantages
    One of the key advantages of NANONICS Connectors is their ability to combine size with robust performance. The use of BeCu alloy with a gold-nickel plating ensures durability and longevity. Their small form factor contributes to significant reductions in weight and footprint, which is critical in industries like aerospace and defense where minimizing payload is essential.
    Another standout feature is the DUALOBE polarization scheme, which eliminates the need for mating guide pins, thereby conserving space and simplifying assembly processes. Available in both metal and plastic shells, these connectors offer flexibility in material choice based on specific application needs.
    Application Case Studies and Usage Recommendations
    NANONICS Connectors find widespread adoption in demanding scenarios. For instance, they are pivotal in smart munitions, UAVs, and missile defense systems where space optimization and operational reliability are paramount. In the petroleum industry, they support downhole tools operating under extreme temperatures and pressures. Furthermore, their suitability for cryogenic applications extends into space exploration, aiding in critical systems like telescopes and satellites.
    For optimal performance, users should ensure proper handling during assembly to avoid damage to delicate components. Shielded versions should be considered in high-electromagnetic interference (EMI) environments, and careful consideration should be given to thermal management in high-temperature deployments.
    Compatibility and Support
    NANONICS Connectors exhibit strong compatibility with various existing electronic systems and devices, thanks to their modular design and standardized dimensions. Tyco Electronics offers comprehensive technical support and after-sales assistance globally, including contact information for regional offices worldwide. The extensive part numbering guidelines provided facilitate easy ordering and customization.
    Common Issues and Solutions
    Some typical

QCM019SC2DC180F参数

参数
应用等级 工业级
零件状态 在售
包装方式 散装

QCM019SC2DC180F厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

QCM019SC2DC180F数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形线缆 TE CONNECTIVITY QCM019SC2DC180F QCM019SC2DC180F数据手册

QCM019SC2DC180F封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1174.1196 ¥ 9980.0166
库存: 6
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 9980.01
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0848546043 ¥ 904.1718
0985 806 100/20M ¥ 1037.7425
1-2322422-1 ¥ 948.5728
1-2322422-2 ¥ 975.6028
1010850030 ¥ 961.4572
1021650300 ¥ 141.9727
1025940050 ¥ 461.5735
1025940100 ¥ 960.4439
105-02BFMM-SL7A05 ¥ 47.8075
114030K03M040 ¥ 0