处理中...

首页  >  产品百科  >  HT-SCE-3/8-2.0-0

HT-SCE-3/8-2.0-0

产品分类: 标签工具
厂牌: TE CONNECTIVITY
产品描述: Cable Markers Shrink Sleeve Heat Shrink Fluoropolymer Black
供应商型号: N-HT-SCE-3/8-2.0-0
供应商: 云汉优选
标准整包数: 1
TE CONNECTIVITY 标签工具 HT-SCE-3/8-2.0-0

HT-SCE-3/8-2.0-0概述

    # Heat Shrink Identification Marker Sleeves Technical Overview
    1. Product Introduction
    Heat Shrink Identification Marker Sleeves, specifically the HT-SCE and HT-CT series, are specialized products designed for labeling and marking electronic and mechanical components in demanding environments. These marker sleeves serve as durable solutions for permanent identification, particularly in applications requiring high-temperature performance and resistance to harsh chemicals and environmental stressors. Their primary functions include:
    - Permanent identification through computerized printing.
    - Protection against mechanical stresses such as bending and vibration.
    - Compatibility with high-temperature and space applications.

    Applications span across industries including aerospace, automotive, military, and general industrial sectors where clear and resilient identification is crucial.
    2. Technical Parameters
    Below are key technical specifications and performance parameters for the HT-SCE and HT-CT heat shrink markers:
    | Parameter | Details |

    | Operating Temperature Range | -55°C to +225°C (-67°F to +437°F) |
    | Shrink Ratio | 2:1 (standard); 3:1 for size 3/32 |
    | Material | Cross-linked polymer, irradiated, thermally-stabilized polyvinylidene |
    | Colors | White, Yellow; other colors available on request |
    | Sizes | Multiple sizes ranging from 3/32" to 1-1/2" |
    | Printing Method | Compatible with TE Connectivity-approved printers and ribbons |
    | Weight per Sleeve | Varies based on size; e.g., 0.14g to 2.51g for typical lengths |
    | Adhesion & Print Quality | Initial print contrast must be C8 or higher; resistance to rubbing/cleaning |
    Performance Highlights:
    - Permanent printing with high resistance to abrasion, chemical exposure, and extreme temperatures.
    - Fully recoverable post-shrinkage, ensuring consistent dimensionality and stability.
    - Compliant with low outgassing requirements for aerospace and defense applications.
    3. Product Features and Advantages
    Unique Features:
    1. High Durability: Withstands extreme temperature ranges and aggressive solvents.
    2. Permanent Marking: Ensures no fading or smudging under prolonged use.
    3. Flexible Shrink Ratios: Adapts well to varying component dimensions while maintaining integrity.
    4. Approved Compatibilities: Ensures flawless integration with compatible TE printers and ribbons.
    Market Advantages:
    - Enhanced Reliability: Prevents misidentification of components in critical applications.
    - Customizable Solutions: Tailored colors and sizes accommodate diverse labeling needs.
    - Wide Temperature Range: Suitable for both industrial and space-grade environments.
    4. Application Cases and Usage Recommendations
    Typical Use Cases:
    1. Aerospace and Defense: Used to label wires, cables, and connectors in aircraft and satellites due to its resistance to solvents and temperature extremes.
    2. Automotive: Installed on vehicle wiring harnesses to withstand high engine compartment temperatures.
    3. Industrial Machinery: Employed for equipment wiring that requires permanent and reliable labeling.
    Usage Recommendations:
    - Always use approved TE Connectivity printers and ribbons to maintain compliance.
    - Ensure thorough recovery during installation to maximize durability.
    - For high-vibration environments, reinforce labels with additional securing methods.
    5. Compatibility and Support
    These marker sleeves are designed for s

HT-SCE-3/8-2.0-0参数

参数
长*宽*高 50.8mm(长度)
应用等级 工业级
零件状态 在售
包装方式 盒装

HT-SCE-3/8-2.0-0厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

HT-SCE-3/8-2.0-0数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 标签工具 TE CONNECTIVITY HT-SCE-3/8-2.0-0 HT-SCE-3/8-2.0-0数据手册

HT-SCE-3/8-2.0-0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
20+ $ 5.4272 ¥ 50.7443
50+ $ 5.1809 ¥ 48.4415
100+ $ 5.0388 ¥ 47.1128
200+ $ 4.9572 ¥ 46.3498
2000+ $ 4.4982 ¥ 42.0582
库存: 2500
起订量: 20 增量: 1
交货地:
最小起订量为:20
合计: ¥ 1014.88
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
06722 ¥ 231.14
0800501:0009 ¥ 0.3729
0802728 ¥ 3392.2762
0802764 ¥ 1871.7278
0803816 ¥ 52.5717
0803938 ¥ 232.215
0803940 ¥ 356.7551
0816045 ¥ 294.5586
0830619 ¥ 2257.062
0830645 ¥ 4458.0215