处理中...

首页  >  产品百科  >  YDTS20H19-32ZE0000

YDTS20H19-32ZE0000

产品分类: 圆形连接器
厂牌: TE CONNECTIVITY
产品描述: 焊盘 法兰安装
供应商型号: Q-YDTS20H19-32ZE0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY 圆形连接器 YDTS20H19-32ZE0000

YDTS20H19-32ZE0000概述

    # DTS Series Connectors Technical Overview
    Product Introduction
    The DTS series connectors are specialized electronic components designed to meet rigorous aerospace and military standards. They belong to the MIL-DTL-38999 series III category and are manufactured using aluminum alloys for non-hermetic versions and stainless steel for hermetic models. These connectors are widely used in avionics, defense systems, telecommunications, and other critical applications where high reliability and performance are required.
    Key Features:
    - Material: Aluminum alloy or stainless steel depending on the version.
    - Primary Applications: Aerospace, military, telecommunication, and industrial control systems.
    - Certification: Complies with MIL-DTL-38999 specifications, ensuring durability and performance under extreme conditions.
    Technical Specifications
    Below are the essential technical parameters of the DTS series connectors:
    | Parameter | Value |

    | Operating Temperature | Sealed: -65°C to +200°C |
    Hermetic: -65°C to +200°C |
    | Contact Size | 8, 12, 16, 20, 22 |
    | Current Rating | Up to 46A depending on size |
    | Voltage Rating | Up to 2300VAC |
    | Shell Materials | Aluminum alloy or Stainless Steel |
    | Plating Options | Nickel, Cadmium, Passivated |
    | Sealing Performance | ≤ 16 cm³/h at 2.1 bars |
    These connectors offer excellent EMI shielding capabilities and are designed to withstand severe environmental conditions such as high vibrations and thermal shocks.
    Product Features and Advantages
    The DTS series connectors stand out due to several unique features and advantages:
    - Mechanical Robustness: Features a scoop-proof design and high-strength materials ensuring physical resilience.
    - Electrical Excellence: Superior contact retention systems and enhanced signal integrity.
    - Environmental Durability: Excellent resistance to corrosion, salt fog, and extreme temperatures.
    - Interchangeability: Designed to replace existing MIL-DTL-38999 connectors seamlessly.
    Application Scenarios and Usage Recommendations
    The DTS series connectors are suitable for a variety of applications including aircraft wiring, shipboard equipment, ground support equipment, and military vehicles. Here are some recommended usage scenarios:
    - High-Stress Environments: Ideal for use in areas subject to high levels of vibration or temperature fluctuations.
    - Space-Saving Design: Their compact size makes them perfect for space-constrained applications.
    - Customizable Configurations: Available in various sizes and configurations to suit specific project requirements.
    Usage Tips:
    - Ensure proper sealing during installation to maximize longevity.
    - Regularly inspect connections for any signs of wear or damage.
    Compatibility and Support
    The DTS series connectors are compatible with existing MIL-DTL-38999 components and can be easily integrated into current systems. Deutsch, the manufacturer, provides comprehensive support including technical assistance, repair services, and replacement parts.
    Common Issues and Solutions
    Here are common issues encountered with DTS series connectors along with their solutions:
    | Issue | Solution |

    | Poor Connection Quality | Verify proper crimping technique |
    | Corrosion | Apply appropriate anti-corrosion coatings |
    | Loose Connections | Check tightening torque settings |
    Summary and Recommendation
    The DTS series connectors are highly reliable and robust components ideal for demanding environments. Their superior electrical performance, mechanical strength, and

YDTS20H19-32ZE0000参数

参数
端接 焊盘
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
安装方式 法兰安装

YDTS20H19-32ZE0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS20H19-32ZE0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 圆形连接器 TE CONNECTIVITY YDTS20H19-32ZE0000 YDTS20H19-32ZE0000数据手册

YDTS20H19-32ZE0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 641.35 ¥ 5259.07
100+ $ 563.6125 ¥ 4621.6225
250+ $ 505.3125 ¥ 4143.5625
500+ $ 447 ¥ 3665.4
1000+ $ 388.7 ¥ 3187.34
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 262953.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908