处理中...

首页  >  产品百科  >  PWR35MM

PWR35MM

产品分类: 电路保护配件
厂牌: EATON
产品描述:
供应商型号: N-PWR35MM
供应商: 云汉优选
标准整包数: 1
EATON 电路保护配件 PWR35MM

PWR35MM概述

    # Bussmann Series CH Modular DIN-Rail Holders Technical Overview
    Product Introduction
    The Bussmann Series CH Modular DIN-Rail holders are designed to accommodate a wide range of electronic fuses, including UL Class CC, supplementary, and photovoltaic (PV) types. These holders are essential components in electrical distribution systems where safety, reliability, and ease of maintenance are crucial. The modular design allows these units to be used in both single-phase and three-phase systems with ease.
    Key Applications:
    - Industrial and commercial power distribution.
    - Solar energy systems.
    - General industrial machinery.
    - Control panels and distribution boards.
    Technical Parameters
    Below are the key technical specifications extracted from the data sheet:
    Electrical Ratings:
    - Voltage: Up to 600 VAC/DC, 690 VAC, 1000 VDC.
    - Current: Up to 30 A (Class CC) and 32 A (IEC).
    - Short Circuit Current Rating (SCCR):
    - Photovoltaic: 33 kA.
    - UL Listed: 200 kA RMS Symmetrical (Class CC and supplementary).
    Environmental Conditions:
    - Operating Temperature: -4°F (-20°C) to 194°F (90°C) for indicating versions, up to 248°F (120°C) for non-indicating versions.
    Physical Dimensions:
    - Single pole: 35 mm width.
    - Three-pole: 106 mm width.
    - Gangable options allow up to four poles.
    Features:
    - Finger-safe IP20 construction.
    - Supports various fuse sizes and classes (Class CC, IEC 10x38, PV).
    - Options for indicating open fuses via LED lights.
    Product Characteristics and Advantages
    Unique Features:
    - High SCCR Ratings: Suitable for demanding applications requiring robust overcurrent protection.
    - IP20 Safety Design: Protects against accidental contact while ensuring easy installation and maintenance.
    - Versatile Mounting Options: Compatible with standard 35 mm DIN rails and provides tool-free mounting.
    - Remote Monitoring Capability: Offers integration with PLC systems for real-time monitoring and fault detection.
    Market Positioning:
    These holders stand out due to their combination of safety, performance, and compatibility. They cater specifically to industries requiring high standards of protection and control, such as solar energy systems and industrial machinery.
    Application Examples and Usage Tips
    Typical Applications:
    - In solar inverters and energy storage systems where photovoltaic fuses are needed.
    - For protecting motor controllers and transformers in industrial settings.
    Practical Recommendations:
    - Always ensure that the selected holder matches the fuse type and current rating specified for your system.
    - Utilize optional accessories like comb busbars and power feed terminals to optimize space and efficiency.
    - Regularly inspect and replace blown fuses promptly to maintain system integrity.
    Compatibility and Support
    Interoperability:
    These holders are compatible with a wide range of fuses and accessories, enhancing their flexibility in different system configurations. Additionally, they adhere to international standards like UL, IEC, and CSA, ensuring global usability.
    Vendor Support:
    Eaton provides comprehensive support, including detailed documentation, technical assistance, and warranty services. Users are encouraged to consult official resources for troubleshooting and upgrades.
    Common Issues and Solutions
    Potential Problems:
    1. Incorrect Fuse Selection: Using a fuse with a lower current rating than required can lead to frequent failures.
    - Solution: Verify the correct fuse specifications based on load requirements before installation.
    2. Improper Wiring: Loose connections can cause poor performance or failure.
    - Solution: Ensure all wires are securely connected and follow manufacturer guidelines strictly.
    3. Ambient Temperature Exceedance: Operating above recommended temperatures can degrade per

PWR35MM厂商介绍

EATON(伊顿公司)是一家全球领先的动力管理公司,成立于1911年,总部位于爱尔兰都柏林。EATON提供各种节能解决方案,帮助客户更有效地管理电力、流体和机械功率,以提高能源效率和运营效率。

EATON的主营产品分类包括:
1. 电气产品:如断路器、接触器、继电器等,广泛应用于工业、商业和住宅建筑。
2. 液压产品:如泵、阀、马达等,服务于工程机械、农业机械等领域。
3. ****产品:如**起落架、飞行控制系统等,为**业提供关键部件。
4. 车辆电气系统:如电池、电气控制系统等,为汽车、卡车等提供动力解决方案。

EATON的优势在于:
1. 技术创新:EATON持续投入研发,拥有大量专利技术,为客户提供先进的产品和解决方案。
2. 全球布局:EATON在全球拥有广泛的生产基地和销售网络,能够快速响应客户需求。
3. 定制服务:EATON能够根据客户需求提供定制化的产品和解决方案,满足特定应用场景的需求。
4. 节能环保:EATON的产品和解决方案致力于提高能源效率,减少环境影响,符合可持续发展的趋势。

PWR35MM数据手册

厂牌 PDF简要描述 下载
EATON 电路保护配件 EATON PWR35MM PWR35MM数据手册

PWR35MM封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4+ $ 28.726 ¥ 244.171
10+ $ 19.7245 ¥ 167.6583
库存: 8
起订量: 4 增量: 1
交货地:
最小起订量为:4
合计: ¥ 976.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.2221 ¥ 0
0031.2320 ¥ 112.548
00970025N ¥ 8.7302
0180961001 ¥ 599.5737
0190430011 ¥ 1.8666
02400094P ¥ 17.1028
0328700000 ¥ 14.7501
03480005Z ¥ 21.1842
03540521Z ¥ 55.8511
0853.0571 ¥ 4.1814