处理中...

首页  >  产品百科  >  C1925B

C1925B

产品分类: 端子 - 专用端子
厂牌: EATON
产品描述:
供应商型号: C1925B
供应商: Master
标准整包数: 1
EATON 端子 - 专用端子 C1925B

C1925B概述

    Product Introduction
    Filtered Connectors PCB – Spring Clamp Connectors are designed to provide reliable power distribution solutions for AC and DC circuits. These connectors are known for their modular design and flexibility in applications such as transformers, communication systems, computer power sections, and various vehicle electrical systems. They are available in different configurations to suit varying needs, making them suitable for both feed-through and standalone mounting.
    Technical Parameters
    The key technical specifications of the Filtered Connectors PCB – Spring Clamp Connectors include:
    - Current Rating: Up to 30A for standard models, with specialized feed-through options supporting up to 400A.
    - Voltage Rating: 300V to 600V depending on the model.
    - Operating Temperature: -55°C to +250°F (-48°C to +120°C).
    - Mounting Options: Available with threaded studs and various hole patterns for easy integration into PCB designs.
    - Certifications: UL/CSA approved, CE certified.

    Product Features and Advantages
    The standout features of these connectors include:
    - Modular Design: Allows for flexible design choices and ease of manufacturing.
    - High Current Handling Capability: Suited for heavy-duty applications requiring robust connectivity.
    - Diverse Configurations: Multiple stud types and sizes cater to different application requirements.
    - Robust Materials: Sturdy construction ensures durability under demanding conditions.
    - Ease of Use: Pre-marked terminal numbers simplify installation and maintenance.
    These advantages make the Filtered Connectors PCB – Spring Clamp Connectors ideal for industries that demand high reliability and performance in their electrical connections.
    Application Cases and Usage Recommendations
    These connectors find use across several sectors:
    - Automotive Industry: For connecting batteries, alternators, and other power systems.
    - Communication Systems: Ideal for managing power distribution within telecommunication equipment.
    - Computer Systems: Used in power supply units where efficient power transfer is critical.
    Usage Suggestions:
    - Always ensure proper torque settings during installation to prevent loosening over time.
    - Select the appropriate stud size based on the current load to avoid overheating.
    - Regularly inspect and maintain the connections to ensure long-term stability.
    Compatibility and Support
    The connectors are compatible with most standard PCB mounting practices and can be used alongside other components without compatibility issues. The manufacturer provides comprehensive support, including technical assistance, documentation, and warranty services to ensure optimal performance and longevity of the product.
    Common Issues and Solutions
    Here are some common problems users might face and their respective solutions:
    - Problem: Loose Connections
    - Solution: Check the torque applied and tighten if necessary. Ensure all parts are securely fastened.
    - Problem: Overheating
    - Solution: Verify the correct amperage rating of the connector and match it with the load requirements.
    - Problem: Incorrect Mounting
    - Solution: Review the mounting instructions provided in the manual and consult with an engineer if unsure.
    Summary and Recommendation
    Overall, the Filtered Connectors PCB – Spring Clamp Connectors offer an excellent combination of durability, flexibility, and performance, making them highly recommended for engineers and manufacturers seeking dependable solutions in power management. Their versatility and strong technical specifications position them as a top choice for a wide range of industrial applications.
    Conclusion: Highly recommended for use due to its robust design, reliable performance, and extensive support from the manufacturer.

C1925B参数

参数
长*宽*高 69.8mm(长度)*47.6mm(高度)
安装方式 法兰安装,螺纹安装
零件状态 在售

C1925B厂商介绍

EATON(伊顿公司)是一家全球领先的动力管理公司,成立于1911年,总部位于爱尔兰都柏林。EATON提供各种节能解决方案,帮助客户更有效地管理电力、流体和机械功率,以提高能源效率和运营效率。

EATON的主营产品分类包括:
1. 电气产品:如断路器、接触器、继电器等,广泛应用于工业、商业和住宅建筑。
2. 液压产品:如泵、阀、马达等,服务于工程机械、农业机械等领域。
3. ****产品:如**起落架、飞行控制系统等,为**业提供关键部件。
4. 车辆电气系统:如电池、电气控制系统等,为汽车、卡车等提供动力解决方案。

EATON的优势在于:
1. 技术创新:EATON持续投入研发,拥有大量专利技术,为客户提供先进的产品和解决方案。
2. 全球布局:EATON在全球拥有广泛的生产基地和销售网络,能够快速响应客户需求。
3. 定制服务:EATON能够根据客户需求提供定制化的产品和解决方案,满足特定应用场景的需求。
4. 节能环保:EATON的产品和解决方案致力于提高能源效率,减少环境影响,符合可持续发展的趋势。

C1925B数据手册

厂牌 PDF简要描述 下载
EATON 端子 - 专用端子 EATON C1925B C1925B数据手册

C1925B封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 53.682 ¥ 454.6865
5+ $ 44.8317 ¥ 372.7571
24+ $ 43.3752 ¥ 353.5242
48+ $ 42.5482 ¥ 348.427
72+ $ 40.7969 ¥ 334.0856
120+ $ 39.8263 ¥ 326.1374
264+ $ 39.8263 ¥ 326.1374
库存: 85
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 454.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0701.9238 ¥ 10.3006
09-8185-2-03 ¥ 0
090-10163 ¥ 0
1-140 ¥ 16.7586
10-120-2-01 ¥ 0
10-737495-001 ¥ 35.0802
100606-000 ¥ 27.4034
101247-001 ¥ 59.4711
104442-9702 ¥ 0
10R12 ¥ 41.2831